- Package / Case
- Capacitance
- Height Seated (Max)
- Number of Capacitors
- Number of Terminations
- RoHS Status
- Temperature Coefficient
- Tolerance
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Elements
Attribute column
Manufacturer
Bourns Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Number of Elements | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Number of Functions | Terminal Pitch | Base Part Number | Lead Pitch | Capacitor Type | Dielectric | Temperature Characteristics Code | Rated (DC) Voltage (URdc) | Circuit Type | Network Type | Number of Capacitors | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4610M-901-102 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | Ceramic | 9 | 50V | Bulk | 2001 | 900 | 0.998Lx0.150W 25.35mmx3.81mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 10 | SIP | - | X7R | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8532.25.00.80 | 1000pF | 1 | - | 4610M | 2.54mm | ARRAY/NETWORK CAPACITOR | - | X7R | 50V | Bussed | - | 9 | 2.49mm | 0.200 5.08mm | 25.35mm | 3.81mm | - | Non-RoHS Compliant | ||
![]() 4608M-901-222LF Bourns, Inc. | In Stock | - | - | Copper, Silver, Tin | Through Hole | - | SIP | FLAT | - | - | 7 | 50V | Bulk | - | - | - | 20% | e3 | yes | - | - | 8 | - | EAR99 | 15% ppm/°C | Tin (Sn) | 125°C | -55°C | - | 2.2nF | 1 | 2.54mm | - | - | ARRAY/NETWORK CAPACITOR | X7R | X7R | - | - | BUSSED C NETWORK | 7 | - | 6.35mm | - | - | - | RoHS Compliant | ||
![]() 4605M-901-101LF Bourns, Inc. | In Stock | - | - | - | Through Hole | - | SIP | FLAT | - | - | 4 | - | - | - | - | - | 10% | e3 | yes | - | - | 5 | PC Pin | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) | 125°C | -55°C | 8532.25.00.80 | 100pF | 1 | 2.54mm | - | - | ARRAY/NETWORK CAPACITOR | C0G | C0G | 50V | - | BUSSED C NETWORK | 4 | - | 6.35mm | 12.65mm | 3.81mm | No | RoHS Compliant | ||
![]() 4609M901221LF Bourns, Inc. | In Stock | - | - | - | Through Hole | - | SIP | FLAT | - | - | 8 | - | - | - | - | - | 10% | e3 | yes | - | - | 9 | PC Pin | EAR99 | 30ppm/Cel ppm/°C | Tin (Sn) | 125°C | -55°C | - | 220pF | 1 | 2.54mm | - | - | ARRAY/NETWORK CAPACITOR | C0G | C0G | 50V | - | BUSSED C NETWORK | 8 | - | 6.35mm | - | - | - | RoHS Compliant |