- RoHS
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Series
- Termination Style
- Current Rating
- Product
- Type
- Factory Pack Quantity
- Fuse Size / Group
- Illumination
Attribute column
Manufacturer
Bourns Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Current Rating - Max | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supplier Package | Tradename | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Approval Agency | Lead Spacing | Number of Poles | Terminal Placement | Illumination | Current - Max | Product Type | Rated (AC) Voltage (URac) | Screening Level | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Product | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFB1-125 Bourns | 43 | - | Datasheet | - | - | - | - | - | - | - | - | - | 1 | - | Class T | - | - | - | + 60 C | - | - | - 40 C | - | Chassis Mount | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | Bulk | CFB | - | - | - | - | Bolt-Down | - | - | - | - | - | - | - | - | 125 A | - | Screw | - | - | 2 Pole | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Blocks | - | - | - | - | - | - | - | ||
![]() NFB Bourns | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 1 | - | ANL | - | - | - | + 60 C | - | - | - 40 C | - | Chassis Mount | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | Bulk | NFB | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 A | - | Screw | - | - | 2 Pole | - | Non Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Block | - | - | - | - | - | - | - | ||
![]() MF-R800-0-14 Bourns | 17 |
| - | 3 Weeks | Through Hole | Radial, Disc | NO | WIRE | THROUGH HOLE MOUNT | 2 | Bourns | 40 A | - | 3000 | - | BOURNS INC | Bourns | MF-R800-0-14 | + 85 C | 30 V | Bourns Inc. | - 40 C | - | PCB Mount | 85 °C | -40 °C | Bulk | , | RECTANGULAR PACKAGE | Active | Active | 5.61 | Details | Yes | - | Multifuse | 0.066315 oz | - | - | -40°C ~ 85°C | - | MF-R | 0.953 L x 0.118 W (24.20mm x 3.00mm) | e3 | Yes | EAR99 | PTC Resettable Fuses | 20 mOhms | Tin (Sn) | 0.005 OHM MEASURED AT 23 DEG CEL | 8533.40.80.70 | PPTC Resettable Fuses | - | PTC RESETTABLE FUSE | compliant | - | - | Radial | cUL, cURus, TUV, UL | 10.2 mm | - | RADIAL | - | 40 A | Resettable Fuses - PPTC | 30 V | - | 8 A | 8 A | TEMPERATURE SENSING | 30V | 18.8 s | 5 mOhms | 30 mOhms | 16 A | 16 A | - | Resettable Fuses - PPTC | 3 mm | 1.295 (32.90mm) | 24.2 mm | 24.2 mm | - | AEC-Q200 | ||
![]() MF-R014/250U-2 Bourns | In Stock | - | - | 25 Weeks, 5 Days | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | BOURNS INC | Bourns Inc | MF-R014/250U-2 | - | - | - | - | - | - | 85 °C | -45 °C | - | , | RECTANGULAR PACKAGE | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | 3.5 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | - | TR | PTC THERMISTOR | compliant | - | - | - | - | - | - | RADIAL | - | - | - | 60 V | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF-R008/250U-2 Bourns | In Stock | - | - | 25 Weeks, 5 Days | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | BOURNS INC | Bourns Inc | MF-R008/250U-2 | - | - | - | - | - | - | 85 °C | -45 °C | - | , | RECTANGULAR PACKAGE | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | 14 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | - | TR | PTC THERMISTOR | compliant | - | - | - | - | - | - | RADIAL | - | - | - | 60 V | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF-R250-0-14 Bourns | 4659 |
| - | - | Through Hole | Radial, Disc | - | - | - | - | Bourns | 40 A | - | 3000 | - | - | Bourns | - | + 85 C | 30 VDC | Bourns Inc. | - 40 C | - | PCB Mount | - | - | Bulk | - | - | - | Active | - | Details | - | - | Multifuse | 0.021482 oz | - | - | -40°C ~ 85°C | - | MF-R | 0.472 L x 0.118 W (12.00mm x 3.00mm) | - | - | - | PTC Resettable Fuses | 48 mOhms | - | - | - | PPTC Resettable Fuses | - | - | - | - | - | Radial | cUL, cURus, TUV, UL | 5.1 mm | - | - | - | 40 A | Resettable Fuses - PPTC | - | - | 2.5 A | 2.5 A | - | 30V | 10.3 s | 25 mOhms | 70 mOhms | 5 A | 5 A | - | Resettable Fuses - PPTC | 3 mm | 0.720 (18.30mm) | 12 mm | 12 mm | - | AEC-Q200 | ||
![]() MF-R400-0-14 Bourns | 646 |
| - | 3 Weeks | Through Hole | Radial, Disc | NO | WIRE | THROUGH HOLE MOUNT | 2 | Bourns | 40 A | - | 3000 | - | BOURNS INC | Bourns | MF-R400-0-14 | + 85 C | 30 VDC | Bourns Inc. | - 40 C | Through Hole | PCB Mount | 85 °C | -40 °C | Bulk | , | RECTANGULAR PACKAGE | Active | Active | 5.03 | Details | Yes | Radial | Multifuse | 0.025856 oz | Industrial grade | 30 V | -40 to 85 °C | - | MF-R | 0.567 L x 0.118 W (14.40mm x 3.00mm) | e3 | Yes | - | PTC Resettable | 30 mOhms | Tin (Sn) | 0.01 OHM MEASURED AT 23 DEG CEL | - | PPTC Resettable Fuses | - | PTC RESETTABLE FUSE | compliant | - | 2 | Radial | cUL, cURus, TUV, UL | 5.1 mm | - | RADIAL | - | 40 A | Resettable Fuses - PPTC | 30 V | Industrial | 4 A | 4 A | TEMPERATURE SENSING | 30V | 12.7 s | 10 mOhms | 50 mOhms | 8 A | 8 A | - | Resettable Fuses - PPTC | 3 mm | 0.976 (24.80mm) | 14.4 mm | 14.4 mm | - | AEC-Q200 |