- Packaging
- Base Part Number
- Breaking Capacity @ Rated Voltage
- Factory Lead Time
- Fuse Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Response Time
- RoHS Status
Attribute column
Manufacturer
Bourns Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Current Rating | Base Part Number | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Joule Integral-Nom | Rated Voltage(DC) | Height | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF-0402S200M-2 Bourns Inc. | 8938 | - | Datasheet | 8 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402SxxxM | 0.039Lx0.020W x 0.020 H 1.00mmx0.51mmx0.51mm | - | - | Active | 1 (Unlimited) | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT | - | 24V | 2A | TR, PAPER, 7 INCH | - | - | SF-0402 | UL | 24V | - | - | 1mm | - | 0.51 mm | 1mm x 0.51mm x 0.51mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 2A | 0.07 | 0.035Ohm | ELECTRIC FUSE | - | - | - | 0.51mm | ROHS3 Compliant | ||
![]() SF-0402S125-2 Bourns Inc. | 20000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | -40°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0402S | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | e3 | yes | Active | 1 (Unlimited) | EAR99 | 45mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 24V | - | TAPE AND REEL | 520μm | 1.25A | SF-0402 | UL | - | 1005 | UL | 1mm | 0402 | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.0231 | 0.045Ohm | ELECTRIC FUSE | - | - | 355.6μm | - | ROHS3 Compliant | ||
![]() SF-0603S200M-2 Bourns Inc. | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SxxxM | 0.063Lx0.031W x 0.037 H 1.60mmx0.80mmx0.95mm | - | - | Active | 1 (Unlimited) | - | - | - | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT | - | 32V | 2A | TR, PAPER, 7 INCH | - | - | SF-0603 | UL | 32V | - | - | 1.6mm | - | 0.8 mm | 1.6mm x 0.8mm x 0.8mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 2A | 0.06 | 0.044Ohm | ELECTRIC FUSE | - | - | - | 0.8mm | ROHS3 Compliant | ||
![]() SF-0402S100M-2 Bourns Inc. | 6366 | - | Datasheet | 8 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402SxxxM | 0.039Lx0.020W x 0.020 H 1.00mmx0.51mmx0.51mm | - | - | Active | 1 (Unlimited) | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT | - | - | 1A | TR, PAPER, 7 INCH | - | - | SF-0402 | UL | 24V | - | - | 1mm | - | 0.51 mm | 1mm x 0.51mm x 0.51mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 1A | 0.014 | 0.12Ohm | ELECTRIC FUSE | - | - | - | 0.51mm | ROHS3 Compliant | ||
![]() SF-0402F315-2 Bourns Inc. | 22850 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0402F | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | e3 | yes | Active | 1 (Unlimited) | EAR99 | 19mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 24V | - | TAPE AND REEL | 520μm | 3.15A | SF-0402 | UL | - | 1005 | UL | 1mm | 0402 | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.06304 | 0.019Ohm | ELECTRIC FUSE | - | - | 355.6μm | - | ROHS3 Compliant | ||
![]() SF-1206S100M-2 Bourns Inc. | 10000 | - | Datasheet | 10 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | - | SinglFuse™ SF-1206SxxxM | 0.126Lx0.063W x 0.033 H 3.20mmx1.60mmx0.85mm | - | - | Active | 1 (Unlimited) | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT | - | - | 1A | TR, 7 INCH | - | - | SF-1206 | UL | 63V | - | - | 3.2mm | - | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 1A | 0.011 | 0.22Ohm | ELECTRIC FUSE | - | - | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-3812F2500T-2 Bourns Inc. | 1095 |
| Datasheet | 14 Weeks | - | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | - | SinglFuse™ SF-3812F-T | 0.398Lx0.122W x 0.122 H 10.10mmx3.10mmx3.10mm | e4 | - | Active | 1 (Unlimited) | - | - | Gold (Au) | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT, INTERRUPTING CURRENT-MAX(DC): 130 A | - | 80V | 25A | TR, 13 INCH | - | - | SF-3812 | CUL; UL | 250V | - | cUL, UL | 10.1mm | - | 3.1 mm | 10.1mm x 3.1mm x 3.1mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 130A DC | 25A | 625 | 0.0024Ohm | ELECTRIC FUSE | 625 J | - | - | 3.1mm | ROHS3 Compliant | ||
![]() SF-0603FP175F-2 Bourns Inc. | 9 |
| Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 35V | 1.75A | TR, 7 INCH | - | - | SF-0603 | UL | 24V | - | UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 35A DC | 1.75A | 0.1 | 0.031Ohm | ELECTRIC FUSE | - | - | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP125F-2 Bourns Inc. | 1901 |
| Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | INTERRUPTING CURRENT-MAX(DC): 13 A, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | - | 1.25A | TR, 7 INCH | - | - | SF-0603 | UL | 65V | - | UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 13A AC 35A DC | 1.25A | 0.052 | 0.048Ohm | ELECTRIC FUSE | - | 65V | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP250F-2 Bourns Inc. | 2373 |
| Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 35V | 2.5A | TR, 7 INCH | - | - | SF-0603 | UL | 24V | - | UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 35A DC | 2.5A | 0.24 | 0.021Ohm | ELECTRIC FUSE | - | - | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP300F-2 Bourns Inc. | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 35V | 3A | TR, 7 INCH | - | - | SF-0603 | UL | 24V | - | UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 35A DC | 3A | 0.33 | 0.0176Ohm | ELECTRIC FUSE | - | - | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP150F-2 Bourns Inc. | 2599 | - | Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | INTERRUPTING CURRENT-MAX(DC): 13 A, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | - | 1.5A | TR, 7 INCH | - | - | SF-0603 | UL | 65V | - | UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 13A AC 35A DC | 1.5A | 0.071 | 0.037Ohm | ELECTRIC FUSE | - | 65V | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP020F-2 Bourns Inc. | 4733 | - | Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | INTERRUPTING CURRENT-MAX(DC): 13 A, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | - | 200mA | TR, 7 INCH | - | - | SF-0603 | UL | 65V | - | UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 13A AC 50A DC | 0.2A | 0.0014 | 1.3Ohm | ELECTRIC FUSE | - | 65V | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP400F-2 Bourns Inc. | 5125 | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 35V | 4A | TR, 7 INCH | - | - | SF-0603 | UL | 24V | - | UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 35A DC | 4A | 0.63 | 0.0125Ohm | ELECTRIC FUSE | - | - | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP015F-2 Bourns Inc. | 9331 |
| Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | INTERRUPTING CURRENT-MAX(DC): 13 A, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | - | 150mA | TR, 7 INCH | - | - | SF-0603 | UL | 65V | - | UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 13A AC 50A DC | 0.15A | 0.0006 | 2.2Ohm | ELECTRIC FUSE | - | 65V | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP250M-2 Bourns Inc. | 4518 | - | Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~150°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxM | 0.063Lx0.031W x 0.012 H 1.60mmx0.80mmx0.18mm | - | - | Active | 1 (Unlimited) | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 32V | 2.5A | TR, 7 INCH | - | - | SF-0603 | UL | - | - | UL | 1.6mm | - | 0.8 mm | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 2.5A | 0.3 | 0.046Ohm | ELECTRIC FUSE | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603FP350M-2 Bourns Inc. | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~150°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxM | 0.063Lx0.031W x 0.012 H 1.60mmx0.80mmx0.18mm | - | - | Active | 1 (Unlimited) | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 32V | 3.5A | TR, 7 INCH | - | - | SF-0603 | UL | - | - | UL | 1.6mm | - | 0.8 mm | 1.6mm x 0.8mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 3.5A | 0.73 | 0.028Ohm | ELECTRIC FUSE | - | - | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP500M-2 Bourns Inc. | 2324 |
| Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~150°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxM | 0.063Lx0.031W x 0.012 H 1.60mmx0.80mmx0.18mm | - | - | Active | 1 (Unlimited) | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 32V | 5A | TR, 7 INCH | - | - | SF-0603 | UL | - | - | UL | 1.6mm | - | 0.8 mm | 1.6mm x 0.8mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 5A | 2.62 | 0.015Ohm | ELECTRIC FUSE | 2 J | - | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0603FP350F-2 Bourns Inc. | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 35V | 3.5A | TR, 7 INCH | - | - | SF-0603 | UL | 24V | - | UL | 1.6mm | - | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A AC 35A DC | 3.5A | 0.49 | 0.0148Ohm | ELECTRIC FUSE | - | - | - | 0.3mm | ROHS3 Compliant | ||
![]() SF-0402FP500F-2 Bourns Inc. | 9 |
| Datasheet | 8 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 35V | 5A | TR, 7 INCH | - | - | SF-0402 | UL | - | - | UL | 1mm | - | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 5A | 0.55 | 0.009Ohm | ELECTRIC FUSE | - | - | - | 0.33mm | ROHS3 Compliant |