- Packaging
- Base Part Number
- Breaking Capacity @ Rated Voltage
- Factory Lead Time
- Fuse Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Response Time
- RoHS Status
Attribute column
Manufacturer
Bourns Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Base Part Number | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Joule Integral-Nom | Rated Voltage(DC) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF-0402FP100F-2 Bourns Inc. | 9775 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | 35V | 1A | TR, 7 INCH | SF-0402 | UL | - | UL | 1mm | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 1A | 0.024 | 0.073Ohm | ELECTRIC FUSE | - | - | 0.33mm | ROHS3 Compliant | ||
![]() SF-0402FP300F-2 Bourns Inc. | 3084 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | 35V | 3A | TR, 7 INCH | SF-0402 | UL | - | UL | 1mm | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 3A | 0.27 | 0.015Ohm | ELECTRIC FUSE | - | - | 0.33mm | ROHS3 Compliant | ||
![]() SF-0402FP400F-2 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | 35V | 4A | TR, 7 INCH | SF-0402 | UL | - | UL | 1mm | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 4A | 0.36 | 0.011Ohm | ELECTRIC FUSE | - | - | 0.33mm | ROHS3 Compliant | ||
![]() SF-0402FP350F-2 Bourns Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | 35V | 3.5A | TR, 7 INCH | SF-0402 | UL | - | UL | 1mm | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 3.5A | 0.34 | 0.012Ohm | ELECTRIC FUSE | - | - | 0.33mm | ROHS3 Compliant | ||
![]() SF-0402FP200F-2 Bourns Inc. | 8146 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | 35V | 2A | TR, 7 INCH | SF-0402 | UL | - | UL | 1mm | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 2A | 0.12 | 0.031Ohm | ELECTRIC FUSE | - | - | 0.33mm | ROHS3 Compliant | ||
![]() SF-0402FP025F-2 Bourns Inc. | 13720 | - | Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 300% RATED CURRENT | 35V | 250mA | TR, 7 INCH | SF-0402 | UL | - | UL | 1mm | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.25A | 0.0035 | 0.33Ohm | ELECTRIC FUSE | - | - | 0.33mm | ROHS3 Compliant | ||
![]() SF-0402FP020F-2 Bourns Inc. | 4479 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 300% RATED CURRENT | 35V | 200mA | TR, 7 INCH | SF-0402 | UL | - | UL | 1mm | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.2A | 0.0017 | 0.6Ohm | ELECTRIC FUSE | - | - | 0.33mm | ROHS3 Compliant | ||
![]() SF-0402FP150F-2 Bourns Inc. | 16052 |
| Datasheet | 9 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | 35V | 1.5A | TR, 7 INCH | SF-0402 | UL | - | UL | 1mm | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 1.5A | 0.081 | 0.04Ohm | ELECTRIC FUSE | - | - | 0.33mm | ROHS3 Compliant | ||
![]() SF-1206HI600M-2 Bourns Inc. | 1964 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-1206HIxxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 24V | 6A | TR, 7 INCH | SF-1206 | - | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | - | Board Mount (Cartridge Style Excluded) | 80A | 6A | 12.5 | 0.013Ohm | ELECTRIC FUSE | 12 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-1206HI400M-2 Bourns Inc. | 1426 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-1206HIxxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 32V | 4A | TR, 7 INCH | SF-1206 | - | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | - | Board Mount (Cartridge Style Excluded) | 50A | 4A | 2.74 | 0.023Ohm | ELECTRIC FUSE | 2 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-1206HI700M-2 Bourns Inc. | 1722 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-1206HIxxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 24V | 7A | TR, 7 INCH | SF-1206 | - | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | - | Board Mount (Cartridge Style Excluded) | 80A | 7A | 30 | 0.01Ohm | ELECTRIC FUSE | 30 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-0603FP025F-2 Bourns Inc. | 888 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FPxxxF | 0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | INTERRUPTING CURRENT-MAX(DC): 13 A, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 250mA | TR, 7 INCH | SF-0603 | UL | 65V | UL | 1.6mm | 0.81 mm | 1.6mm x 0.81mm x 0.3mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 13A AC 50A DC | 0.25A | 0.0016 | 1.1Ohm | ELECTRIC FUSE | - | 65V | 0.3mm | ROHS3 Compliant | ||
![]() SF-0402FP125F-2 Bourns Inc. | 21192 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | -55°C~90°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FPxxxF | 0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | 35V | 1.25A | TR, 7 INCH | SF-0402 | UL | - | UL | 1mm | 0.51 mm | 1mm x 0.51mm x 0.33mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 1.25A | 0.045 | 0.054Ohm | ELECTRIC FUSE | - | - | 0.33mm | ROHS3 Compliant | ||
![]() SF-0603HI450M-2 Bourns Inc. | 535 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-0603HIxxxM | 0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 32V | 4.5A | TR, 7 INCH | SF-0603 | UL | - | UL | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.8mm | - | Board Mount (Cartridge Style Excluded) | 50A | 4.5A | 2.63 | 0.014Ohm | ELECTRIC FUSE | 2 J | - | 0.8mm | ROHS3 Compliant | ||
![]() SF-0603HI150M-2 Bourns Inc. | 4000 | - | Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-0603HIxxxM | 0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 32V | 1.5A | TR, 7 INCH | SF-0603 | UL | - | UL | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.8mm | - | Board Mount (Cartridge Style Excluded) | 50A | 1.5A | 0.11 | 0.101Ohm | ELECTRIC FUSE | - | - | 0.8mm | ROHS3 Compliant | ||
![]() SF-0603HI250M-2 Bourns Inc. | 52000 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-0603HIxxxM | 0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 32V | 2.5A | TR, 7 INCH | SF-0603 | UL | - | UL | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.8mm | - | Board Mount (Cartridge Style Excluded) | 50A | 2.5A | 0.56 | 0.042Ohm | ELECTRIC FUSE | - | - | 0.8mm | ROHS3 Compliant | ||
![]() SF-0603HI500M-2 Bourns Inc. | 3230 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-0603HIxxxM | 0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 32V | 5A | TR, 7 INCH | SF-0603 | UL | - | UL | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.8mm | - | Board Mount (Cartridge Style Excluded) | 50A | 5A | 3.25 | 0.013Ohm | ELECTRIC FUSE | 3 J | - | 0.8mm | ROHS3 Compliant | ||
![]() SF-0603HI200M-2 Bourns Inc. | 4307 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-0603HIxxxM | 0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 32V | 2A | TR, 7 INCH | SF-0603 | UL | - | UL | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.8mm | - | Board Mount (Cartridge Style Excluded) | 50A | 2A | 0.24 | 0.057Ohm | ELECTRIC FUSE | - | - | 0.8mm | ROHS3 Compliant | ||
![]() SF-0603HI400M-2 Bourns Inc. | 50 |
| Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-0603HIxxxM | 0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 32V | 4A | TR, 7 INCH | SF-0603 | UL | - | UL | 1.6mm | 0.8 mm | 1.6mm x 0.8mm x 0.8mm | - | Board Mount (Cartridge Style Excluded) | 50A | 4A | 2.08 | 0.018Ohm | ELECTRIC FUSE | 2 J | - | 0.8mm | ROHS3 Compliant | ||
![]() SF-1206HI100M-2 Bourns Inc. | 10000 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | 2018 | SinglFuse™ SF-1206HIxxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT | 63V | 1A | TR, 7 INCH | SF-1206 | - | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | - | Board Mount (Cartridge Style Excluded) | 50A | 1A | 0.11 | 0.34Ohm | ELECTRIC FUSE | - | - | 0.97mm | ROHS3 Compliant |