Filters
  • Packaging
  • Base Part Number
  • Breaking Capacity @ Rated Voltage
  • Factory Lead Time
  • Fuse Type
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Part Status
  • Response Time
  • RoHS Status

Attribute column

Manufacturer

Bourns Fuses

View Mode:
538 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mounting Type

Package / Case

Surface Mount

Terminal Shape

Operating Temperature

Packaging

Published

Series

Size / Dimension

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Terminal Finish

Additional Feature

Voltage - Rated DC

Current Rating (Amps)

Packing Method

Base Part Number

Reference Standard

Voltage - Rated AC

Approval Agency

Body Length or Diameter

Body Breadth

Physical Dimension

Response Time

Fuse Type

Breaking Capacity @ Rated Voltage

Rated Current

Melting I2t

DC Cold Resistance

Circuit Protection Type

Joule Integral-Nom

Rated Voltage(DC)

Pre-arcing Time-Min

Body Height

RoHS Status

SF-1206HI300M-2
SF-1206HI300M-2

Bourns Inc.

3000
Datasheet

10 Weeks

Surface Mount

1206 (3216 Metric)

YES

WRAPAROUND

-55°C~150°C

Tape & Reel (TR)

-

SinglFuse™ SF-1206HIxxxM

0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm

-

Active

1 (Unlimited)

-

PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT

32V

3A

TR, 7 INCH

SF-1206

-

-

UL

3.2mm

1.6 mm

3.2mm x 1.6mm x 0.97mm

-

Board Mount (Cartridge Style Excluded)

50A

3A

1.35

0.035Ohm

ELECTRIC FUSE

1 J

-

-

0.97mm

ROHS3 Compliant

SF-0603FP500F-2
SF-0603FP500F-2

Bourns Inc.

10000
Datasheet

10 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~90°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603FPxxxF

0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

35V

5A

TR, 7 INCH

SF-0603

UL

24V

UL

1.6mm

0.81 mm

1.6mm x 0.81mm x 0.3mm

Fast Blow

Board Mount (Cartridge Style Excluded)

50A AC 35A DC

5A

1.1

0.0095Ohm

ELECTRIC FUSE

1 J

-

-

0.3mm

ROHS3 Compliant

SF-0603FP075F-2
SF-0603FP075F-2

Bourns Inc.

2006
Datasheet

8 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~90°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603FPxxxF

0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

INTERRUPTING CURRENT-MAX(DC): 13 A, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

-

750mA

TR, 7 INCH

SF-0603

UL

65V

UL

1.6mm

0.81 mm

1.6mm x 0.81mm x 0.3mm

Fast Blow

Board Mount (Cartridge Style Excluded)

13A AC 50A DC

0.75A

0.021

0.112Ohm

ELECTRIC FUSE

-

65V

-

0.3mm

ROHS3 Compliant

SF-0603FP100F-2
SF-0603FP100F-2

Bourns Inc.

10000
Datasheet

8 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~90°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603FPxxxF

0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

INTERRUPTING CURRENT-MAX(DC): 13 A, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

-

1A

TR, 7 INCH

SF-0603

UL

65V

UL

1.6mm

0.81 mm

1.6mm x 0.81mm x 0.3mm

Fast Blow

Board Mount (Cartridge Style Excluded)

13A AC 50A DC

1A

0.042

0.069Ohm

ELECTRIC FUSE

-

65V

-

0.3mm

ROHS3 Compliant

SF-0603FP0375F-2
SF-0603FP0375F-2

Bourns Inc.

1077

-

Datasheet

8 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~90°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603FPxxxF

0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

INTERRUPTING CURRENT-MAX(DC): 13 A, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

-

375mA

TR, 7 INCH

SF-0603

UL

65V

UL

1.6mm

0.81 mm

1.6mm x 0.81mm x 0.3mm

Fast Blow

Board Mount (Cartridge Style Excluded)

13A AC 50A DC

0.375A

0.004

0.48Ohm

ELECTRIC FUSE

-

65V

-

0.3mm

ROHS3 Compliant

SF-0603FP050M-2
SF-0603FP050M-2

Bourns Inc.

1723
Datasheet

8 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~150°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603FPxxxM

0.063Lx0.031W x 0.012 H 1.60mmx0.80mmx0.18mm

-

Active

1 (Unlimited)

-

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

32V

500mA

TR, 7 INCH

SF-0603

UL

-

UL

1.6mm

0.8 mm

1.6mm x 0.8mm x 0.3mm

Fast Blow

Board Mount (Cartridge Style Excluded)

50A

0.5A

0.0093

1Ohm

ELECTRIC FUSE

-

-

-

0.3mm

ROHS3 Compliant

SF-0603FP200F-2
SF-0603FP200F-2

Bourns Inc.

10000
Datasheet

8 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~90°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603FPxxxF

0.063Lx0.032W x 0.012 H 1.60mmx0.81mmx0.30mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

35V

2A

TR, 7 INCH

SF-0603

UL

24V

UL

1.6mm

0.81 mm

1.6mm x 0.81mm x 0.3mm

Fast Blow

Board Mount (Cartridge Style Excluded)

50A AC 35A DC

2A

0.14

0.026Ohm

ELECTRIC FUSE

-

-

-

0.3mm

ROHS3 Compliant

SF-0603FP200M-2
SF-0603FP200M-2

Bourns Inc.

9
Datasheet

8 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~150°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603FPxxxM

0.063Lx0.031W x 0.012 H 1.60mmx0.80mmx0.18mm

-

Active

1 (Unlimited)

-

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

32V

2A

TR, 7 INCH

SF-0603

UL

-

UL

1.6mm

0.8 mm

1.6mm x 0.8mm x 0.3mm

Fast Blow

Board Mount (Cartridge Style Excluded)

35A

2A

0.21

0.073Ohm

ELECTRIC FUSE

-

-

-

0.3mm

ROHS3 Compliant

SF-0603FP300M-2
SF-0603FP300M-2

Bourns Inc.

2950
Datasheet

10 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~150°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603FPxxxM

0.063Lx0.031W x 0.012 H 1.60mmx0.80mmx0.18mm

-

Active

1 (Unlimited)

-

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

32V

3A

TR, 7 INCH

SF-0603

UL

-

UL

1.6mm

0.8 mm

1.6mm x 0.8mm x 0.3mm

Fast Blow

Board Mount (Cartridge Style Excluded)

35A

3A

0.46

0.039Ohm

ELECTRIC FUSE

-

-

-

0.3mm

ROHS3 Compliant

SF-0603FP450M-2
SF-0603FP450M-2

Bourns Inc.

9
Datasheet

10 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~150°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603FPxxxM

0.063Lx0.031W x 0.012 H 1.60mmx0.80mmx0.18mm

-

Active

1 (Unlimited)

-

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

32V

4.5A

TR, 7 INCH

SF-0603

UL

-

UL

1.6mm

0.8 mm

1.6mm x 0.8mm x 0.3mm

Fast Blow

Board Mount (Cartridge Style Excluded)

35A

4.5A

1.68

0.019Ohm

ELECTRIC FUSE

1 J

-

-

0.3mm

ROHS3 Compliant

SF-0603HI100M-2
SF-0603HI100M-2

Bourns Inc.

9
Datasheet

10 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~150°C

Tape & Reel (TR)

2018

SinglFuse™ SF-0603HIxxxM

0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm

-

Active

1 (Unlimited)

-

PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT

32V

1A

TR, 7 INCH

SF-0603

UL

-

UL

1.6mm

0.8 mm

1.6mm x 0.8mm x 0.8mm

-

Board Mount (Cartridge Style Excluded)

50A

1A

0.08

0.21Ohm

ELECTRIC FUSE

-

-

-

0.8mm

ROHS3 Compliant

SF-0603HI300M-2
SF-0603HI300M-2

Bourns Inc.

4000

-

Datasheet

10 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~150°C

Tape & Reel (TR)

2018

SinglFuse™ SF-0603HIxxxM

0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm

-

Active

1 (Unlimited)

-

PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT

32V

3A

TR, 7 INCH

SF-0603

UL

-

UL

1.6mm

0.8 mm

1.6mm x 0.8mm x 0.8mm

-

Board Mount (Cartridge Style Excluded)

50A

3A

0.72

0.03Ohm

ELECTRIC FUSE

-

-

-

0.8mm

ROHS3 Compliant

SF-0402FP075F-2
SF-0402FP075F-2

Bourns Inc.

9
Datasheet

8 Weeks

Surface Mount

0402 (1005 Metric)

YES

WRAPAROUND

-55°C~90°C

Tape & Reel (TR)

-

SinglFuse™ SF-0402FPxxxF

0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

35V

750mA

TR, 7 INCH

SF-0402

UL

-

UL

1mm

0.51 mm

1mm x 0.51mm x 0.33mm

Fast Blow

Board Mount (Cartridge Style Excluded)

35A

0.75A

0.012

0.1Ohm

ELECTRIC FUSE

-

-

-

0.33mm

ROHS3 Compliant

SF-0402FP0375F-2
SF-0402FP0375F-2

Bourns Inc.

116

-

Datasheet

8 Weeks

Surface Mount

0402 (1005 Metric)

YES

WRAPAROUND

-55°C~90°C

Tape & Reel (TR)

-

SinglFuse™ SF-0402FPxxxF

0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

35V

375mA

TR, 7 INCH

SF-0402

UL

-

UL

1mm

0.51 mm

1mm x 0.51mm x 0.33mm

Fast Blow

Board Mount (Cartridge Style Excluded)

35A

0.375A

0.0036

0.24Ohm

ELECTRIC FUSE

-

-

-

0.33mm

ROHS3 Compliant

SF-0402FP175F-2
SF-0402FP175F-2

Bourns Inc.

23991
Datasheet

8 Weeks

Surface Mount

0402 (1005 Metric)

YES

WRAPAROUND

-55°C~90°C

Tape & Reel (TR)

-

SinglFuse™ SF-0402FPxxxF

0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

35V

1.75A

TR, 7 INCH

SF-0402

UL

-

UL

1mm

0.51 mm

1mm x 0.51mm x 0.33mm

Fast Blow

Board Mount (Cartridge Style Excluded)

35A

1.75A

0.092

0.034Ohm

ELECTRIC FUSE

-

-

-

0.33mm

ROHS3 Compliant

SF-0402FP050F-2
SF-0402FP050F-2

Bourns Inc.

15278
Datasheet

8 Weeks

Surface Mount

0402 (1005 Metric)

YES

WRAPAROUND

-55°C~90°C

Tape & Reel (TR)

-

SinglFuse™ SF-0402FPxxxF

0.039Lx0.020W x 0.013 H 1.00mmx0.51mmx0.33mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT

35V

500mA

TR, 7 INCH

SF-0402

UL

-

UL

1mm

0.51 mm

1mm x 0.51mm x 0.33mm

Fast Blow

Board Mount (Cartridge Style Excluded)

35A

0.5A

0.006

0.16Ohm

ELECTRIC FUSE

-

-

-

0.33mm

ROHS3 Compliant

SF-0603HI700M-2
SF-0603HI700M-2

Bourns Inc.

2135
Datasheet

10 Weeks

Surface Mount

0603 (1608 Metric)

YES

WRAPAROUND

-55°C~150°C

Tape & Reel (TR)

-

SinglFuse™ SF-0603HIxxxM

0.063Lx0.031W x 0.031 H 1.60mmx0.80mmx0.80mm

-

Active

1 (Unlimited)

-

PRE ARCING TIME: OPEN WITHIN 60 SEC AT 200% RATED CURRENT

32V

7A

TR, 7 INCH

SF-0603

UL

-

UL

1.6mm

0.8 mm

1.6mm x 0.8mm x 0.8mm

-

Board Mount (Cartridge Style Excluded)

80A

7A

5

0.008Ohm

ELECTRIC FUSE

5 J

-

-

0.8mm

ROHS3 Compliant

SF-1210S100W-2
SF-1210S100W-2

Bourns Inc.

9
Datasheet

10 Weeks

Surface Mount

1210 (3225 Metric), Concave

YES

WRAPAROUND

-55°C~125°C

Tape & Reel (TR)

-

SinglFuse™ SF-1210SxxxW

0.126Lx0.098W x 0.063 H 3.20mmx2.50mmx1.60mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT

65V

1A

TR, PAPER, 7 INCH

SF-1210

UL

125V

UL

3.2mm

2.5 mm

3.2mm x 2.5mm x 1.6mm

Slow Blow

Board Mount (Cartridge Style Excluded)

100A

1A

0.2

0.079Ohm

ELECTRIC FUSE

-

-

-

1.6mm

ROHS3 Compliant

SF-1210S150W-2
SF-1210S150W-2

Bourns Inc.

9
Datasheet

10 Weeks

Surface Mount

1210 (3225 Metric), Concave

YES

WRAPAROUND

-55°C~125°C

Tape & Reel (TR)

-

SinglFuse™ SF-1210SxxxW

0.126Lx0.098W x 0.063 H 3.20mmx2.50mmx1.60mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT

65V

1.5A

TR, 7 INCH

SF-1210

UL

125V

UL

3.2mm

2.5 mm

3.2mm x 2.5mm x 1.6mm

Slow Blow

Board Mount (Cartridge Style Excluded)

100A

1.5A

0.5

0.05Ohm

ELECTRIC FUSE

-

-

1ms

1.6mm

ROHS3 Compliant

SF-1210S200W-2
SF-1210S200W-2

Bourns Inc.

5000
Datasheet

10 Weeks

Surface Mount

1210 (3225 Metric), Concave

YES

WRAPAROUND

-55°C~125°C

Tape & Reel (TR)

-

SinglFuse™ SF-1210SxxxW

0.126Lx0.098W x 0.063 H 3.20mmx2.50mmx1.60mm

e3

Active

1 (Unlimited)

Tin (Sn) - with Nickel (Ni) barrier

PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT

65V

2A

TR, PAPER, 7 INCH

SF-1210

UL

125V

UL

3.2mm

2.5 mm

3.2mm x 2.5mm x 1.6mm

Slow Blow

Board Mount (Cartridge Style Excluded)

100A

2A

0.9

0.037Ohm

ELECTRIC FUSE

-

-

-

1.6mm

ROHS3 Compliant