- Packaging
- Base Part Number
- Breaking Capacity @ Rated Voltage
- Factory Lead Time
- Fuse Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Response Time
- RoHS Status
Attribute column
Manufacturer
Bourns Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Body Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Current Rating | Base Part Number | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Current | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Melting I2t | DC Cold Resistance | Circuit Protection Type | Joule Integral-Nom | Fuse Current | Height | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF-0603FP500-2 Bourns Inc. | 131001 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 5A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.433 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603SP150-2 Bourns Inc. | 142 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 1.5A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.081 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-1206F100-2 Bourns Inc. | 136 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Copper | 63V | -40°C~105°C | Tape & Reel (TR) | 2008 | SinglFuse™ SF-1206F | 0.122Lx0.061W x 0.024 H 3.10mmx1.55mmx0.60mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 130mOhm | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | 1.55mm | 1A | SF-1206 | UL | - | 3216 | UL | 3.1mm | 1206 | - | 3.1mm x 1.55mm x 0.6mm | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.034 | 0.13Ohm | ELECTRIC FUSE | - | 1A | 600μm | - | No SVHC | ROHS3 Compliant | ||
![]() SF-0603S500-2 Bourns Inc. | 30000 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 9mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 5A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | 5A | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.622 | 0.009Ohm | ELECTRIC FUSE | - | 5A | 450μm | - | Unknown | ROHS3 Compliant | ||
![]() SF-1206S400-2 Bourns Inc. | 5 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Copper | 24V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-1206S | 0.122Lx0.061W x 0.024 H 3.10mmx1.55mmx0.60mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 14mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 24V | - | TAPE AND REEL | 1.55mm | 4A | SF-1206 | UL | - | 3216 | UL | 3.1mm | 1206 | - | 3.1mm x 1.55mm x 0.6mm | - | 24V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.537 | 0.014Ohm | ELECTRIC FUSE | 1 J | 4A | 600μm | No | No SVHC | ROHS3 Compliant | ||
![]() SF-1206S250-2 Bourns Inc. | 20 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Copper | 32V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-1206S | 0.122Lx0.061W x 0.024 H 3.10mmx1.55mmx0.60mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 26mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 1.55mm | 2.5A | SF-1206 | UL | - | 3216 | UL | 3.1mm | 1206 | - | 3.1mm x 1.55mm x 0.6mm | - | 32V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.605 | 0.026Ohm | ELECTRIC FUSE | - | 2.5A | 600μm | No | No SVHC | ROHS3 Compliant | ||
![]() SF-0603F063-2 Bourns Inc. | 22850 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 173mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 630mA | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.007 | 0.173Ohm | ELECTRIC FUSE | - | - | 457.2μm | - | - | ROHS3 Compliant | ||
![]() SF-0603F200-2 Bourns Inc. | 8888886 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | Copper | 32V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 33mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 2A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.044 | 0.033Ohm | ELECTRIC FUSE | - | 2A | 450μm | No | No SVHC | ROHS3 Compliant | ||
![]() SF-1206F150-2 Bourns Inc. | 5060 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Copper | 63V | -40°C~105°C | Tape & Reel (TR) | 2008 | SinglFuse™ SF-1206F | 0.122Lx0.061W x 0.024 H 3.10mmx1.55mmx0.60mm | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | 65mOhm | - | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | 1.55mm | 1.5A | SF-1206 | UL | - | 3216 | UL | 3.1mm | 1206 | - | 3.1mm x 1.55mm x 0.6mm | - | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.144 | 0.065Ohm | ELECTRIC FUSE | - | 1.5A | 600μm | No | No SVHC | ROHS3 Compliant | ||
![]() SF-0603SP125-2 Bourns Inc. | 5216 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 1.25A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.057 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603S080-2 Bourns Inc. | 10827 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 93mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 800mA | SF-0603 | UL | - | - | UL | 1.6mm | - | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.024 | 0.093Ohm | ELECTRIC FUSE | - | 800mA | 450μm | - | No SVHC | ROHS3 Compliant | ||
![]() SF-0603F400-2 Bourns Inc. | 15521 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | 32V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 15mOhm | Tin (Sn) - with Nickel (Ni) barrier | SINGLFUSE, PRE-ARCING TIME: OPEN WITHIN 1 MIN. AT 200% RATED CURRENT | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 4A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.239 | 0.015Ohm | ELECTRIC FUSE | - | 4A | 457.2μm | - | No SVHC | ROHS3 Compliant | ||
![]() SF-0402FP250-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | -20°C~150°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FP | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 32V | 2.5A | - | - | - | SF-0402 | - | 32V | - | UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.03763 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603S300-2 Bourns Inc. | In Stock |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | Copper | 32V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 16mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 3A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | 32V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.21 | 0.016Ohm | ELECTRIC FUSE | - | 3A | 450μm | - | No SVHC | ROHS3 Compliant | ||
![]() SF-1206F400-2 Bourns Inc. | 391 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Copper | 24V | -40°C~105°C | Tape & Reel (TR) | 1999 | SinglFuse™ SF-1206F | 0.122Lx0.061W x 0.024 H 3.10mmx1.55mmx0.60mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 15mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 24V | - | TAPE AND REEL | 1.55mm | 4A | SF-1206 | UL | - | 3216 | UL | 3.1mm | 1206 | - | 3.1mm x 1.55mm x 0.6mm | - | 24V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.954 | 0.015Ohm | ELECTRIC FUSE | - | 4A | 600μm | - | No SVHC | ROHS3 Compliant | ||
![]() SF-0603F100-2 Bourns Inc. | 8888886 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | Copper | 32V | -20°C~105°C | Tape & Reel (TR) | 2008 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 88mOhm | Tin (Sn) | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 1A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.016 | 0.088Ohm | ELECTRIC FUSE | - | 1A | 450μm | No | No SVHC | ROHS3 Compliant | ||
![]() SF-0603S315-2 Bourns Inc. | 4147 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | Ceramic | - | 32V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 15mOhm | Tin (Sn) - with Nickel (Ni) barrier | SINGLFUSE, PRE-ARCING TIME: OPEN WITHIN 5 SEC. AT 250% RATED CURRENT | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 3.15A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.279 | 0.015Ohm | ELECTRIC FUSE | - | 3.15A | 457.2μm | - | No SVHC | ROHS3 Compliant | ||
![]() SF-0603F300-2 Bourns Inc. | 30000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | Ceramic | Copper | 24V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 21mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 24V | - | TAPE AND REEL | 800μm | 3A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | 24V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.082 | 0.021Ohm | ELECTRIC FUSE | - | 3A | 450μm | - | No SVHC | ROHS3 Compliant | ||
![]() SF-0603FP150-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 1.5A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.037 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603FP315-2 Bourns Inc. | 2437 |
| Datasheet | 9 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 3.15A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.089 | - | - | - | - | - | - | - | ROHS3 Compliant |