- Packaging
- Base Part Number
- Breaking Capacity @ Rated Voltage
- Factory Lead Time
- Fuse Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Response Time
- RoHS Status
Attribute column
Manufacturer
Bourns Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Base Part Number | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Joule Integral-Nom | Rated Voltage(DC) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF-2410FP350W-2 Bourns Inc. | 772 |
| Datasheet | 10 Weeks | Surface Mount | 2410 (6125 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FPxxxW | 0.240Lx0.098W x 0.085 H 6.10mmx2.49mmx2.16mm | - | Active | 1 (Unlimited) | - | - | - | 3.5A | - | SF-2410 | - | 125V | UL | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 2.5 | 0.022Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() SF-2410FP063W-2 Bourns Inc. | 261 |
| Datasheet | 10 Weeks | Surface Mount | 2410 (6125 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FPxxxW | 0.240Lx0.098W x 0.085 H 6.10mmx2.49mmx2.16mm | - | Active | 1 (Unlimited) | - | - | 125V | 630mA | - | SF-2410 | - | 250V | UL | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 50A DC | - | 0.16 | 0.174Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() SF-2410FP700T-2 Bourns Inc. | 34 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 7A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 7A | 9.016 | 0.01Ohm | ELECTRIC FUSE | 9 J | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP200T-2 Bourns Inc. | 799 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 2A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 2A | 1.08 | 0.0605Ohm | ELECTRIC FUSE | 1 J | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP150T-2 Bourns Inc. | 748 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 1.5A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1.5A | 1.0606 | 0.114Ohm | ELECTRIC FUSE | 1 J | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP100T-2 Bourns Inc. | 7000 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 1A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1A | 0.4143 | 0.158Ohm | ELECTRIC FUSE | - | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-1206HH15M-2 Bourns Inc. | 10000 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | -55°C~150°C | Tape & Reel (TR) | SinglFuse™ SF-1206HHxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | 24V | 15A | TR, PLASTIC, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 200A | 15A | 34 | 0.0031Ohm | ELECTRIC FUSE | 34 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-1206HH30M-2 Bourns Inc. | 10000 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | -55°C~150°C | Tape & Reel (TR) | SinglFuse™ SF-1206HHxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | 24V | 30A | TR, PLASTIC, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 300A | 30A | 270 | 0.0012Ohm | ELECTRIC FUSE | 270 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-1206HH10M-2 Bourns Inc. | 175 | - | Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | -55°C~150°C | Tape & Reel (TR) | SinglFuse™ SF-1206HHxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | 24V | 10A | TR, PLASTIC, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 150A | 10A | 12 | 0.0045Ohm | ELECTRIC FUSE | 12 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-1206HH25M-2 Bourns Inc. | 831 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | Commercial grade | -55°C~150°C | Tape & Reel (TR) | SinglFuse™ SF-1206HHxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | 24V | 25A | TR, PLASTIC, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 250A | 25A | 187 | 0.0016Ohm | ELECTRIC FUSE | 187 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-1206S300W-2 Bourns Inc. | 10500 | - | Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric), Concave | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-1206SxxxW | 0.126Lx0.063W x 0.043 H 3.20mmx1.60mmx1.10mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT | 65V | 3A | TR, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 1.08mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 3A | 1.9 | 0.022Ohm | ELECTRIC FUSE | 1 J | - | 1.08mm | ROHS3 Compliant | ||
![]() SF-1206S400W-2 Bourns Inc. | 2911 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric), Concave | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-1206SxxxW | 0.126Lx0.063W x 0.043 H 3.20mmx1.60mmx1.10mm | e3 | Active | 1 (Unlimited) | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT | 65V | 4A | TR, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 1.08mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | 4A | 3.3 | 0.016Ohm | ELECTRIC FUSE | 3 J | - | 1.08mm | ROHS3 Compliant | ||
![]() SF-2410FP500W-2 Bourns Inc. | 22 |
| Datasheet | 10 Weeks | Surface Mount | 2410 (6125 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FPxxxW | 0.240Lx0.098W x 0.085 H 6.10mmx2.49mmx2.16mm | - | Active | 1 (Unlimited) | - | - | - | 5A | - | SF-2410 | - | 125V | UL | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 5.9 | 0.0143Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() SF-2410FP0315T-2 Bourns Inc. | 727 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 315mA | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.315A | 0.1365 | 0.843Ohm | ELECTRIC FUSE | - | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410HI350T-2 Bourns Inc. | 738 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410HI-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | PRE ARCING TIME: OPEN WITHIN 1 SEC AT 200% RATED CURRENT | - | 3.5A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.5A | 24.908 | 0.0196Ohm | ELECTRIC FUSE | 24 J | - | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP0125T-2 Bourns Inc. | 2682 | - | Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 125mA | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.125A | 0.0094 | 2.044Ohm | ELECTRIC FUSE | - | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP350T-2 Bourns Inc. | 930 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 3.5A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.5A | 2.695 | 0.029Ohm | ELECTRIC FUSE | 2 J | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-1206HV30M-2 Bourns Inc. | 10000 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-1206HVxxM | 0.126Lx0.063W x 0.051 H 3.20mmx1.60mmx1.30mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | 35V | 30A | TR, PLASTIC, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 1.3mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 200A | 30A | 180 | 0.0012Ohm | ELECTRIC FUSE | 180 J | - | 1.3mm | ROHS3 Compliant | ||
![]() SF-2410FP800T-2 Bourns Inc. | 1411 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 8A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 8A | 16.758 | 0.0085Ohm | ELECTRIC FUSE | 16 J | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410HI250T-2 Bourns Inc. | 401 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410HI-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | PRE ARCING TIME: OPEN WITHIN 1 SEC AT 200% RATED CURRENT | - | 2.5A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 2.5A | 16.771 | 0.0317Ohm | ELECTRIC FUSE | 16 J | - | 2.6mm | ROHS3 Compliant |