- Packaging
- Base Part Number
- Breaking Capacity @ Rated Voltage
- Factory Lead Time
- Fuse Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Response Time
- RoHS Status
Attribute column
Manufacturer
Bourns Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Base Part Number | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Joule Integral-Nom | Rated Voltage(DC) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF-2410HI200T-2 Bourns Inc. | 616 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410HI-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | PRE ARCING TIME: OPEN WITHIN 1 SEC AT 200% RATED CURRENT | - | 2A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 2A | 7.488 | 0.0509Ohm | ELECTRIC FUSE | 7 J | - | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP008T-2 Bourns Inc. | 2483 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 80mA | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.08A | 0.0017 | 4.974Ohm | ELECTRIC FUSE | - | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410HI300T-2 Bourns Inc. | 244 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410HI-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | PRE ARCING TIME: OPEN WITHIN 1 SEC AT 200% RATED CURRENT | - | 3A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 3A | 24.99 | 0.0228Ohm | ELECTRIC FUSE | 24 J | - | 2.6mm | ROHS3 Compliant | ||
![]() SF-0603S600-2 Bourns Inc. | 20000 |
| Datasheet | 9 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | -20°C~105°C | Tape & Reel (TR) | SinglFuse™ SF-0603S | 0.063Lx0.031W x 0.018 H 1.60mmx0.80mmx0.45mm | - | Active | 1 (Unlimited) | - | - | 32V | 6A | - | SF-0603 | - | 35V | UL | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 2.7 | 0.006Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() SF-2923HC20C-2 Bourns Inc. | 330 | - | Datasheet | 14 Weeks | Surface Mount | 2-SMD, J-Lead | YES | J BEND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2923HC-C | 0.287Lx0.228W x 0.157 H 7.30mmx5.80mmx4.00mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 250% RATED CURRENT | 60V | 20A | TR, 13 INCH | SF-2923 | UL | - | UL | 7.3mm | 5.8 mm | 7.3mm x 5.8mm x 4mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 300A | 20A | 108 | 0.002Ohm | ELECTRIC FUSE | 108 J | - | 4mm | ROHS3 Compliant | ||
![]() SF-2923UC80C-2 Bourns Inc. | 37 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, J-Lead | YES | J BEND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2923UC-C | 0.287Lx0.228W x 0.157 H 7.30mmx5.80mmx4.00mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 250% RATED CURRENT | 80V | 80A | TR, 13 INCH | SF-2923 | UL | - | UL | 7.3mm | 5.8 mm | 7.3mm x 5.8mm x 4mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 450A | 80A | 3110 | 0.00055Ohm | ELECTRIC FUSE | 3110 J | - | 4mm | ROHS3 Compliant | ||
![]() SF-2923UC60C-2 Bourns Inc. | 37 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, J-Lead | YES | J BEND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2923UC-C | 0.287Lx0.228W x 0.157 H 7.30mmx5.80mmx4.00mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 250% RATED CURRENT | 80V | 60A | TR, 13 INCH | SF-2923 | UL | - | UL | 7.3mm | 5.8 mm | 7.3mm x 5.8mm x 4mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 450A | 60A | 1260 | 0.00065Ohm | ELECTRIC FUSE | 1260 J | - | 4mm | ROHS3 Compliant | ||
![]() SF-2923UC100C-2 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 2-SMD, J-Lead | YES | J BEND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2923UC-C | 0.287Lx0.228W x 0.157 H 7.30mmx5.80mmx4.00mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 60 SEC AT 250% RATED CURRENT | 80V | 100A | TR, 13 INCH | SF-2923 | UL | - | UL | 7.3mm | 5.8 mm | 7.3mm x 5.8mm x 4mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 450A | 100A | 7560 | 0.0004Ohm | ELECTRIC FUSE | 7560 J | - | 4mm | ROHS3 Compliant | ||
![]() SF-1206HV20M-2 Bourns Inc. | 2206 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-1206HVxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | 35V | 20A | TR, PLASTIC, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 150A | 20A | 80 | 0.0023Ohm | ELECTRIC FUSE | 80 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-1206HV15M-2 Bourns Inc. | 680 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-1206HVxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | - | 35V | 15A | TR, PLASTIC, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 150A | 15A | 35 | 0.0032Ohm | ELECTRIC FUSE | 35 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-2410FP800W-2 Bourns Inc. | 9 |
| Datasheet | 10 Weeks | Surface Mount | 2410 (6125 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FPxxxW | 0.240Lx0.098W x 0.085 H 6.10mmx2.49mmx2.16mm | - | Active | 1 (Unlimited) | - | - | - | 8A | - | SF-2410 | - | 125V | UL | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 20.3 | 0.0086Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() SF-2410FP400T-2 Bourns Inc. | 9 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 4A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 4A | 3.9744 | 0.021Ohm | ELECTRIC FUSE | 3 J | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP050T-2 Bourns Inc. | 13708 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 500mA | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.5A | 0.358 | 0.476Ohm | ELECTRIC FUSE | - | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP400W-2 Bourns Inc. | 9 |
| Datasheet | 10 Weeks | Surface Mount | 2410 (6125 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FPxxxW | 0.240Lx0.098W x 0.085 H 6.10mmx2.49mmx2.16mm | - | Active | 1 (Unlimited) | - | - | - | 4A | - | SF-2410 | - | 125V | UL | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 4.1 | 0.0172Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() SF-2410FP315T-2 Bourns Inc. | 1725 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 3.15A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 3.15A | 2.6485 | 0.033Ohm | ELECTRIC FUSE | 2 J | 125V | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP075W-2 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2410 (6125 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FPxxxW | 0.240Lx0.098W x 0.085 H 6.10mmx2.49mmx2.16mm | - | Active | 1 (Unlimited) | - | - | 125V | 750mA | - | SF-2410 | - | 250V | UL | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 50A DC | - | 0.23 | 0.148Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() SF-1206HH12M-2 Bourns Inc. | 217 |
| Datasheet | 10 Weeks | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | -55°C~150°C | Tape & Reel (TR) | SinglFuse™ SF-1206HHxxM | 0.126Lx0.063W x 0.038 H 3.20mmx1.60mmx0.97mm | - | Active | 1 (Unlimited) | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 350% RATED CURRENT | 24V | 12A | TR, PLASTIC, 7 INCH | SF-1206 | UL | - | UL | 3.2mm | 1.6 mm | 3.2mm x 1.6mm x 0.97mm | Slow Blow | Board Mount (Cartridge Style Excluded) | 150A | 12A | 19 | 0.0039Ohm | ELECTRIC FUSE | 19 J | - | 0.97mm | ROHS3 Compliant | ||
![]() SF-2410FP200W-2 Bourns Inc. | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 2410 (6125 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FPxxxW | 0.240Lx0.098W x 0.085 H 6.10mmx2.49mmx2.16mm | - | Active | 1 (Unlimited) | - | - | 125V | 2A | - | SF-2410 | - | 250V | UL | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 100A AC 50A DC | - | 2.75 | 0.042Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() SF-2410HI100T-2 Bourns Inc. | 219 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410HI-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | PRE ARCING TIME: OPEN WITHIN 1 SEC AT 200% RATED CURRENT | - | 1A | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 1A | 1.9933 | 0.1079Ohm | ELECTRIC FUSE | 1 J | - | 2.6mm | ROHS3 Compliant | ||
![]() SF-2410FP040T-2 Bourns Inc. | 2177 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD, Square End Block | YES | WRAPAROUND | -55°C~125°C | Tape & Reel (TR) | SinglFuse™ SF-2410FP-T | 0.240Lx0.102W x 0.102 H 6.10mmx2.60mmx2.60mm | e4 | Active | 1 (Unlimited) | Gold (Au) | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | 400mA | TR, 7 INCH | - | CUL; UL | 125V | cUL, UL | 6.1mm | 2.6 mm | 6.1mm x 2.6mm x 2.6mm | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 0.4A | 0.2149 | 0.4995Ohm | ELECTRIC FUSE | - | 125V | 2.6mm | ROHS3 Compliant |