- Packaging
- Base Part Number
- Breaking Capacity @ Rated Voltage
- Factory Lead Time
- Fuse Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Response Time
- RoHS Status
Attribute column
Manufacturer
Bourns Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Body Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Current Rating | Base Part Number | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Circuit Protection Type | Fuse Current | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF-0603F050-2 Bourns Inc. | 8888886 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | Copper | 50V | -20°C~105°C | Tape & Reel (TR) | 1998 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 250mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 50V | - | TAPE AND REEL | 800μm | 500mA | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | 50V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.005 | 0.25Ohm | ELECTRIC FUSE | 500mA | 450μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() SF-0603F160-2 Bourns Inc. | 20000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 42mOhm | Tin (Sn) - with Nickel (Ni) barrier | SINGLFUSE, PRE-ARCING TIME: OPEN WITHIN 1 MIN. AT 200% RATED CURRENT | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 1.6A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.041 | 0.042Ohm | ELECTRIC FUSE | - | 457.2μm | - | - | - | ROHS3 Compliant | ||
![]() SF-0603S063-2 Bourns Inc. | 7700 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 130mOhm | Tin (Sn) - with Nickel (Ni) barrier | SINGLFUSE, PRE-ARCING TIME: OPEN WITHIN 5 SEC. AT 250% RATED CURRENT | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 630mA | SF-0603 | UL | 32V | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.017 | 0.13Ohm | ELECTRIC FUSE | - | 457.2μm | - | - | - | ROHS3 Compliant | ||
![]() SF-0603S125-2 Bourns Inc. | 5000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | Copper | 32V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 47mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 1.25A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | 32V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.057 | 0.047Ohm | ELECTRIC FUSE | 1.25A | 450μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() SF-0603SP160-2 Bourns Inc. | 1245 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 1.6A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.086 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603F250-2 Bourns Inc. | 50 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | Copper | 24V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 24mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 24V | - | TAPE AND REEL | 800μm | 2.5A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | 24V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.055 | 0.024Ohm | ELECTRIC FUSE | 2.5A | 450μm | - | - | No SVHC | ROHS3 Compliant | ||
![]() SF-0603S150-2 Bourns Inc. | 20000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 36mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 1.5A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.081 | 0.036Ohm | ELECTRIC FUSE | - | 457.2μm | - | - | - | ROHS3 Compliant | ||
![]() SF-0603S250M-2 Bourns Inc. | 41 |
| Datasheet | 10 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SxxxM | 0.063Lx0.031W x 0.037 H 1.60mmx0.80mmx0.95mm | - | - | Active | 1 (Unlimited) | - | - | - | - | SINGLFUSE, PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT | - | 32V | 2.5A | TR, PAPER, 7 INCH | - | - | SF-0603 | UL | 32V | - | - | 1.6mm | - | 0.8 mm | 1.6mm x 0.8mm x 0.8mm | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 35A | 2.5A | 0.1 | 0.032Ohm | ELECTRIC FUSE | - | - | 0.8mm | - | - | ROHS3 Compliant | ||
![]() SF-0603FP063-2 Bourns Inc. | 10000 | - | Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 630mA | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.007 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603FP100-2 Bourns Inc. | 10000 | - | Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 1A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.016 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603FP250-2 Bourns Inc. | 10000 | - | Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 2.5A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.055 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603F500-2 Bourns Inc. | In Stock |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | Copper | 32V | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 12mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 32V | - | TAPE AND REEL | 800μm | 5A | SF-0603 | UL | - | 1608 | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | 32V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.433 | 0.012Ohm | ELECTRIC FUSE | 5A | 450μm | - | - | No SVHC | ROHS3 Compliant | ||
![]() SF-0603SP500-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 5A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.622 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603FP300-2 Bourns Inc. | 12822 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 3A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.082 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603FP050-2 Bourns Inc. | 10000 | - | Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 50V | 500mA | - | - | - | SF-0603 | - | 50V | - | UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.005 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603SP250-2 Bourns Inc. | 50 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 2.5A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-1206F125-2 Bourns Inc. | 20000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | Ceramic | Copper | 63V | -40°C~105°C | Tape & Reel (TR) | 2008 | SinglFuse™ SF-1206F | 0.122Lx0.061W x 0.024 H 3.10mmx1.55mmx0.60mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 88mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | 63V | - | TAPE AND REEL | 1.55mm | 1.25A | SF-1206 | UL | - | 3216 | UL | 3.1mm | 1206 | - | 3.1mm x 1.55mm x 0.6mm | 63V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.062 | 0.088Ohm | ELECTRIC FUSE | 1.25A | 600μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() SF-0603FP125-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603FP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 1.25A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.027 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603SP315-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 32V | 3.15A | - | - | - | SF-0603 | - | 32V | - | UL | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.279 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0402F080-2 Bourns Inc. | 20000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | -20°C~105°C | Tape & Reel (TR) | 2008 | SinglFuse™ SF-0402F | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 120mOhm | Tin (Sn) - with Nickel (Ni) barrier | SINGLFUSE, PRE-ARCING TIME: OPEN WITHIN 1 MIN. AT 200% RATED CURRENT | 8536.10.00.40 | 24V | - | TAPE AND REEL | 520μm | 800mA | SF-0402 | UL | - | 1005 | UL | 1mm | 0402 | 0.52 mm | 1mm x 0.52mm x 0.35mm | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.00532 | 0.12Ohm | ELECTRIC FUSE | 800mA | 355.6μm | - | - | No SVHC | ROHS3 Compliant |