- Packaging
- Base Part Number
- Breaking Capacity @ Rated Voltage
- Factory Lead Time
- Fuse Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Response Time
- RoHS Status
Attribute column
Manufacturer
Bourns Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Body Material | Number of Terminals | Terminal Material | Agency Approvals | Ihs Manufacturer | Initial Resistance (Max) | Initial Resistance (Min) | Manufacturer | Manufacturer Part Number | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Post Trip Resistance (Max) | Power Dissipation (Typ) | Risk Rank | Rohs Code | Trip Time (Max) | Voltage Rated | Voltage Rating Max | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Body Length or Diameter | Case Code (Imperial) | Body Breadth | Physical Dimension | Rated Temperature | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Rated Current | Melting I2t | DC Cold Resistance | Rated (AC) Voltage (URac) | Circuit Protection Type | Hold Current | Current Rating (Max) | Thermistor Application | Joule Integral-Nom | Fuse Current | Trip Current | Trip Time or Delay | Circuit RMS Voltage-Max | Height | Body Height | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF-0603SP400-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 32V | 4A | - | - | - | - | - | SF-0603 | - | 32V | - | - | UL | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.326 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603F315-2 Bourns Inc. | 20000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603F | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 19mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | - | 24V | - | TAPE AND REEL | 800μm | - | - | 3.15A | SF-0603 | UL | - | 1608 | - | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | - | 24V | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.089 | 0.019Ohm | - | ELECTRIC FUSE | - | - | - | - | 3.15A | - | - | - | 450μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() SF-0603SP050-2 Bourns Inc. | 4533 | - | Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 500mA | - | - | - | - | - | SF-0603 | - | 50V | - | - | UL | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.009 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-1206S080-2 Bourns Inc. | 500 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | -20°C~105°C | Tape & Reel (TR) | 2013 | SinglFuse™ SF-1206S | 0.122Lx0.061W x 0.024 H 3.10mmx1.55mmx0.60mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 165mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | - | 63V | - | TAPE AND REEL | 1.55mm | - | - | 800mA | SF-1206 | UL | - | - | - | UL | 3.1mm | - | - | 3.1mm x 1.55mm x 0.6mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.068 | 0.165Ohm | - | ELECTRIC FUSE | - | - | - | - | 800mA | - | - | - | 609.6μm | - | - | No SVHC | ROHS3 Compliant | ||
![]() SF-0402FP050-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~150°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FP | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | e3 | - | Active | 1 (Unlimited) | - | - | 0.38Ohm | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT | - | - | 32V | 500mA | TR, PAPER, 7 INCH | - | - | - | - | SF-0402 | UL | 32V | - | - | UL | 1mm | - | 0.52 mm | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | 0.5A | 0.00317 | - | - | ELECTRIC FUSE | - | - | - | - | - | - | 5 s | - | - | 0.35mm | - | - | ROHS3 Compliant | ||
![]() SF-0603SP080-2 Bourns Inc. | 4420 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 32V | 800mA | - | - | - | - | - | SF-0603 | - | 32V | - | - | UL | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-1206S700M-2 Bourns Inc. | 1634 |
| Datasheet | 10 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | SinglFuse™ SF-1206SxxxM | 0.126Lx0.063W x 0.033 H 3.20mmx1.60mmx0.85mm | - | - | Active | 1 (Unlimited) | - | - | - | - | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 250% RATED CURRENT | - | - | - | 7A | TR, 7 INCH | - | - | - | - | SF-1206 | UL | 32V | - | - | - | 3.2mm | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 45A | 7A | 1.6 | 0.011Ohm | - | ELECTRIC FUSE | - | - | - | 1 J | - | - | - | - | - | 0.97mm | - | - | ROHS3 Compliant | ||
![]() SF-0603SP100-2 Bourns Inc. | 15 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 32V | 1A | - | - | - | - | - | SF-0603 | - | 32V | - | - | UL | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.026 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-1206FP250-2 Bourns Inc. | 5000 | - | Datasheet | 9 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-1206FP | 0.122Lx0.061W x 0.024 H 3.10mmx1.55mmx0.60mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT; SINGLFUSE | 8536.10.00.40 | - | 32V | 2.5A | TR, PAPER, 7 INCH | - | - | - | - | SF-1206 | UL | 32V | - | - | UL | 3.1mm | - | 1.55 mm | 3.1mm x 1.55mm x 0.6mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 2.5A | 0.445 | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | ||
![]() SF-0402FP080-2 Bourns Inc. | 10000 |
| Datasheet | 8 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~150°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FP | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32V | 800mA | - | - | - | - | - | SF-0402 | - | 32V | - | - | UL | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.00532 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF-R005 Bourns, Inc. | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | CSA | BOURNS INC | 11.1 Ohm | 7.3 Ohm | Bourns Inc | MF-R005 | 85C | -40C | 85 °C | -40 °C | Disc, | 8 mm | 8.3 mm | - | DISK PACKAGE | Disc | 3.1 mm | Active | 22 Ohm | 0.22 W | 5.56 | Yes | 5@0.5A s | - | 60V | - | Bulk | - | - | - | e3 | Yes | - | - | - | - | - | Tin (Sn) | 7.3 OHM MEASURED AT 23 DEG CEL | - | - | - | - | BULK | - | PTC RESETTABLE FUSE | compliant | - | - | - | - | - | 0.22 W | - | - | - | - | - | - | 0.22 W | RADIAL | - | - | - | - | - | - | - | 60 V | - | 0.05 A | 40 A | TEMPERATURE SENSING | - | - | 0.1 A | - | - | - | - | - | - | - | ||
![]() SF-0402FP150-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~150°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FP | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32V | 1.5A | - | - | - | - | - | SF-0402 | - | 32V | - | - | UL | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.01356 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603S160-2 Bourns Inc. | 20000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32V | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 34mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | - | 32V | - | TAPE AND REEL | 800μm | - | - | 1.6A | SF-0603 | UL | - | 1608 | - | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | - | 32V | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.086 | 0.034Ohm | - | ELECTRIC FUSE | - | - | - | - | 1.6A | - | - | - | 450μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() SF-0402FP160-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~150°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FP | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32V | 1.6A | - | - | - | - | - | SF-0402 | - | 32V | - | - | UL | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.01672 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0603SP300-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-0603SP | 0.063Lx0.032W 1.60mmx0.80mm | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 32V | 3A | - | - | - | - | - | SF-0603 | - | 32V | - | - | UL | - | - | - | - | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SF-0402F050-2 Bourns Inc. | 20000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0402F | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 320mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8536.10.00.40 | - | 24V | - | TAPE AND REEL | 520μm | - | - | 500mA | SF-0402 | UL | - | 1005 | - | UL | 1mm | 0402 | - | - | - | - | - | 24V | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.00317 | 0.32Ohm | - | ELECTRIC FUSE | - | - | - | - | 500mA | - | - | - | 350μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() SF-0603S400-2 Bourns Inc. | 20000 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Tape & Reel (TR) | 2009 | SinglFuse™ SF-0603S | 0.063Lx0.032W x 0.018 H 1.60mmx0.80mmx0.45mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 12mOhm | Tin (Sn) - with Nickel (Ni) barrier | SINGLFUSE, PRE-ARCING TIME: OPEN WITHIN 5 SEC. AT 250% RATED CURRENT | 8536.10.00.40 | - | 32V | - | TAPE AND REEL | 800μm | - | - | 4A | SF-0603 | UL | - | 1608 | - | UL | 1.6mm | 0603 | 0.8 mm | 1.6mm x 0.8mm x 0.45mm | - | - | - | - | Slow Blow | Board Mount (Cartridge Style Excluded) | 50A | - | 0.326 | 0.012Ohm | - | ELECTRIC FUSE | - | - | - | - | 4A | - | - | - | 457.2μm | - | - | No SVHC | ROHS3 Compliant | ||
![]() SF-1206FP500-2 Bourns Inc. | 5134 |
| Datasheet | 9 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Tape & Reel (TR) | - | SinglFuse™ SF-1206FP | 0.122Lx0.061W x 0.024 H 3.10mmx1.55mmx0.60mm | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | PRE ARCING TIME: OPEN WITHIN 5 SEC AT 200% RATED CURRENT; SINGLFUSE | 8536.10.00.40 | - | - | 5A | TR, PAPER, 7 INCH | - | - | - | - | SF-1206 | UL | 32V | - | - | UL | 3.1mm | - | 1.55 mm | 3.1mm x 1.55mm x 0.6mm | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 50A | 5A | 1.71 | - | - | ELECTRIC FUSE | - | - | - | 1 J | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | ||
![]() SF-0402FP125-2 Bourns Inc. | 10000 |
| Datasheet | 9 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~150°C | Tape & Reel (TR) | - | SinglFuse™ SF-0402FP | 0.039Lx0.020W x 0.014 H 1.00mmx0.52mmx0.35mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32V | 1.25A | - | - | - | - | - | SF-0402 | - | 32V | - | - | UL | - | - | - | - | - | - | - | - | Fast Blow | Board Mount (Cartridge Style Excluded) | 35A | - | 0.01344 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF-SM050 Bourns, Inc. | 2000 | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | 2 | - | - | BOURNS INC | - | - | Bourns Inc | MF-SM050 | - | - | 85 °C | -40 °C | SMT, | - | 3.18 mm | 7.98 mm | RECTANGULAR PACKAGE | SMT | 5.44 mm | Active | - | - | 4.75 | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.35 OHMS MINIMUM AT 23 DEG CEL | - | Non-linear Resistors | - | - | TR | - | PTC RESETTABLE FUSE | compliant | - | - | - | - | - | 1.7 W | - | - | - | - | - | 125 °C | - | DUAL ENDED | - | - | - | - | - | - | - | 60 V | - | - | - | OVERLOAD PROTECTION | - | - | - | - | 60 V | - | - | - | - | - |