- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Depth | Base Part Number | Pin Count | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Lead Diameter | Diode Type | Number of Poles | Case Connection | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2093-300-SM-RPLF Bourns Inc. | 7 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 1.280009g | - | 3000A 3kA | - | - | - | Tape & Reel (TR) | 2012 | 2093 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | 1 | 6.2mm | - | - | - | - | - | OTHER | - | - | - | 2 | - | - | 1A | SURGE PROTECTION CIRCUIT | No | 3000V | - | 4.2mm | 4.2mm | - | ROHS3 Compliant | - | ||
![]() 2026-07-C13 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | No | 75V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-20-C2LF Bourns Inc. | 40 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | PIN/PEG | 1 | - | 2026 | - | UL | 4.4mm | - | OTHER | - | 1 mm | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 200V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2095-400-BLF Bourns Inc. | 5539 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | 2.029996g | - | 5000A 5kA | - | - | - | Tray | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | 1 | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 4000V | 8mm | - | 8mm | - | ROHS3 Compliant | - | ||
![]() 2089-250-BLF Bourns Inc. | 479 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | 1.240008g | - | 1500A 1.5kA | - | - | - | Bulk | 1997 | 2089 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | 1 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | 2.5kV | - | SURGE PROTECTION CIRCUIT | No | 2500V | 5.5mm | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2049-47-BLF Bourns Inc. | 18 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 15000A 15kA | - | - | - | Tray | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | 1 | 8mm | - | - | - | - | - | OTHER | - | - | - | 2 | - | - | 15kA | SURGE PROTECTION CIRCUIT | No | 470V | 8mm | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2089-200-BLF Bourns Inc. | 44 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | 1.240008g | - | 1500A 1.5kA | - | - | - | Bulk | 2012 | 2089 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | 1 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 2000V | - | - | 6mm | - | ROHS3 Compliant | - | ||
![]() 2036-47-BLF Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 10000A 10kA | - | - | - | Tray | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | PIN/PEG | 1 | - | 2036 | 3 | UL | - | - | OTHER | - | 800 μm | - | 3 | - | - | 20kA | SURGE PROTECTION CIRCUIT | No | 470V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2054-23-SM-RPLF Bourns Inc. | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2011 | 2054 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | Tin (Sn) | 85°C | -30°C | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 5mm | - | 3 | UL | - | - | OTHER | - | - | - | 3 | - | - | 5kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | 7.2mm | - | ROHS3 Compliant | - | ||
![]() 2095-600-CT1LF Bourns Inc. | 1222 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | - | 5000A 5kA | - | 85°C | -30°C | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | - | - | - | UNSPECIFIED | WIRE | 1 | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 6000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2029-15-SMLF Bourns Inc. | 32 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 20000A 20kA | - | - | - | Tube | 2015 | 2029 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-23-SM-RPLF Bourns Inc. | 1500 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | Tape & Reel (TR) | 2011 | 2035-SM | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | 85°C | -55°C | 8541.10.00.50 | 1pF | END | WRAP AROUND | - | 5mm | 2035 | 2 | UL | 3.9mm | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | - | 10kA | - | No | 230V | - | 5mm | 4.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2056-20-ALF Bourns Inc. | 260 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 5000A 5kA | - | - | - | Tray | 2004 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | - | UNSPECIFIED | - | 1 | 6mm | - | 3 | - | - | - | OTHER | - | - | - | 3 | - | - | 5kA | SURGE PROTECTION CIRCUIT | No | 200V | - | - | 8.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2095-500-CLF Bourns Inc. | 168 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | 2.029996g | - | 5000A 5kA | - | - | - | Bulk | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | 1 | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 5000V | - | - | 10mm | - | ROHS3 Compliant | - | ||
![]() 2027-25-BLF Bourns Inc. | 854 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 85°C | -55°C | - | 1pF | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | UL | - | - | OTHER | - | 800 μm | - | 2 | - | - | 20kA | SURGE PROTECTION CIRCUIT | No | 250V | 8mm | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2037-09-ALF Bourns Inc. | 44 |
| Datasheet | 5 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | 5000A 5kA | - | - | - | Bulk | 2011 | 2037 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | 85°C | -55°C | - | - | - | - | - | 5mm | - | - | UL | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | 5mm | - | ROHS3 Compliant | - | ||
![]() 2036-25-B3LF Bourns Inc. | 44 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | PIN/PEG | 1 | 5.1mm | 2036 | 3 | UL | 3.8mm | - | OTHER | - | 800 μm | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 250V | 5.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2089-160-BLF Bourns Inc. | 886 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | 1.240008g | - | 1500A 1.5kA | - | - | - | Bulk | 2012 | 2089 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | 1 | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 1600V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2087-150-SM-RPLF Bourns Inc. | 7 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 1.040002g | - | 2000A 2kA | - | - | - | Cut Tape (CT) | 2012 | 2087 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | DUAL | - | 1 | 4mm | - | - | - | - | - | OTHER | - | - | - | 2 | - | - | 1A | SURGE PROTECTION CIRCUIT | No | 1500V | 4mm | 4mm | 4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-15-B3 Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | 85°C | -55°C | Tray | 2011 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | UNSPECIFIED | PIN/PEG | 1 | - | 2036 | 3 | - | - | - | OTHER | - | - | - | 3 | - | - | 10kA | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | - | Non-RoHS Compliant | Contains Lead |