- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Number of Functions | Depth | Base Part Number | Pin Count | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Temperature Grade | Lead Diameter | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2051-35-SM-RPLF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 2000A 2kA | - | - | Tape & Reel (TR) | 2011 | 2051 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | Matte Tin (Sn) | 90°C | -40°C | - | DUAL | UNSPECIFIED | 1 | 3.2mm | - | 2 | 4532 | - | 1812 | - | INDUSTRIAL | - | 2 | 1A | SURGE PROTECTION CIRCUIT | No | 350V | - | 2.7mm | 4.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-30-BLF Bourns Inc. | 291 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 85°C | -55°C | 1pF | UNSPECIFIED | UNSPECIFIED | 1 | 8mm | - | - | - | UL | - | - | OTHER | 800 μm | 2 | 25kA | SURGE PROTECTION CIRCUIT | No | 300V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-07-C2 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | 1 | 5.1mm | 2036 | - | - | - | - | - | OTHER | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 75V | - | - | 9.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-15-B5LF Bourns Inc. | 1293 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | - | - | Bulk | 2012 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | 85°C | -55°C | - | - | - | - | 5mm | - | - | - | UL | - | 7.6mm | - | 800 μm | 2 | - | SURGE PROTECTION CIRCUIT | No | 150V | 5mm | - | 8.4mm | - | ROHS3 Compliant | - | ||
![]() 2057-35-BLF Bourns Inc. | 767 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Bulk | 2012 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | - | UNSPECIFIED | WIRE | 1 | 5.5mm | - | - | - | - | - | - | INDUSTRIAL | - | 2 | 5kA | SURGE PROTECTION CIRCUIT | No | 350V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2057-30-BLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Bulk | 2012 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | - | UNSPECIFIED | WIRE | 1 | 5.5mm | - | - | - | - | - | - | INDUSTRIAL | - | 2 | 5kA | SURGE PROTECTION CIRCUIT | No | 300V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2095-450-BLF Bourns Inc. | 44 |
| Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | 2.029996g | 5000A 5kA | - | - | Bulk | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | 1 | - | - | - | - | - | - | - | OTHER | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 4500V | - | - | 8mm | - | ROHS3 Compliant | - | ||
![]() 2027-30-C10 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 10000A 10kA | 85°C | -55°C | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | - | - | - | - | OTHER | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-30-BT1 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | 85°C | -55°C | Tape & Reel (TR) | 2006 | 2027 | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | Tin/Lead (Sn90Pb10) | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | - | - | - | - | OTHER | - | 2 | 20kA | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-25-C10 Bourns Inc. | 23 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 10000A 10kA | 85°C | -55°C | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | - | - | - | - | OTHER | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2052-80-SM-RPLF Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2005 | 2052 | ±20% | - | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | 85°C | -30°C | - | UNSPECIFIED | - | 1 | 5mm | - | - | - | - | - | - | OTHER | - | 3 | 5kA | SURGE PROTECTION CIRCUIT | No | 800V | - | 7.2mm | 7.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2095-500-CT1LF Bourns Inc. | 40 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | 5000A 5kA | 85°C | -30°C | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | - | UNSPECIFIED | WIRE | 1 | - | - | - | - | - | - | - | OTHER | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 5000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-35-C4 Bourns Inc. | 23 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | 20000A 20kA | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Radial | - | 90°C | -40°C | - | UNSPECIFIED | PIN/PEG | 1 | 7.9mm | 2026 | - | - | - | - | - | INDUSTRIAL | - | 3 | 40kA | SURGE PROTECTION CIRCUIT | No | 350V | - | - | 13.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-09-B5LF Bourns Inc. | 14 |
| Datasheet | 6 Weeks | - | Surface Mount, Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Bulk | 2012 | 2035 | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | 85°C | -55°C | 1pF | - | - | - | 5mm | - | - | - | UL | - | 7.6mm | - | 800 μm | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 90V | - | - | 8.4mm | - | ROHS3 Compliant | - | ||
![]() 2045-13-BT1LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2004 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | 1 | 8mm | - | - | - | - | - | - | INDUSTRIAL | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 130V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2049-25-BLF Bourns Inc. | 213 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | 15000A 15kA | - | - | Tray | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | 1 | 8mm | - | - | - | - | - | - | OTHER | - | 2 | 15kA | SURGE PROTECTION CIRCUIT | No | 250V | 8mm | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-40-B2LF Bourns Inc. | 40 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Tray | 2007 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | PIN/PEG | 1 | 5.1mm | 2036 | 3 | - | UL | - | 4.4mm | OTHER | 800 μm | 3 | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | 9.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2057-13-BT1LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2008 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 90°C | -40°C | - | UNSPECIFIED | WIRE | 1 | 5.5mm | - | - | - | - | - | - | INDUSTRIAL | - | 2 | 5kA | SURGE PROTECTION CIRCUIT | No | 130V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2045-12-BT1LF Bourns Inc. | 32 |
| Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2007 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | 1 | 8mm | - | - | - | - | - | - | INDUSTRIAL | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 120V | 8mm | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2049-25-BT1LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | 15000A 15kA | - | - | Tape & Reel (TR) | 2008 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | 1 | 8mm | - | - | - | - | - | - | OTHER | - | 2 | 15kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | 6mm | No SVHC | ROHS3 Compliant | - |