- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Diode Element Material | Breakdown Voltage / V | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Lead Pitch | Lead Length | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Voltage | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Voltage Tolerance | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2046-09-ALF Bourns Inc. | 1392 |
| Datasheet | 12 Weeks | Tin | Surface Mount, Through Hole | User Defined | Cylinder No Lead, 3 Terminal | - | - | - | 10000A 10kA | - | - | - | Tray | 2012 | 2046 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | 90V | - | 3 | - | 20kA | - | SURGE PROTECTION CIRCUIT | No | - | 8mm | - | 10mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2049-14-BLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | - | 15000A 15kA | - | - | - | Tray | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | 2 | - | 15kA | - | SURGE PROTECTION CIRCUIT | No | 145V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2029-35-SM-RPLF Bourns Inc. | 1136 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | 20000A 20kA | - | - | - | Tape & Reel (TR) | 2015 | 2029 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2056-14-B2FLF Bourns Inc. | 23 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 5000A 5kA | - | - | - | Tray | 2007 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | 6.3mm | - | NOT SPECIFIED | - | 3 | - | - | - | - | - | - | OTHER | - | - | - | - | - | 3 | - | 5kA | - | SURGE PROTECTION CIRCUIT | Yes | 145V | - | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2061-80-ALF Bourns Inc. | 44 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | 40000A 40kA | - | - | - | Tray | 2011 | 2061 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | 11.8mm | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | 2 | - | 60kA | - | SURGE PROTECTION CIRCUIT | No | 800V | - | - | 12mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2052-23-SM-RPLF Bourns Inc. | 196 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 5000A 5kA | - | - | - | Tape & Reel (TR) | 2008 | 2052 | ±20% | - | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | 5mm | - | - | - | - | - | - | - | - | - | - | OTHER | - | 1GOhm | - | - | - | 3 | - | 10kA | - | SURGE PROTECTION CIRCUIT | No | 230V | 5mm | 7.2mm | 7.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-60-B10LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | UL | - | - | - | OTHER | - | - | 800 μm | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2037-30-B5 Bourns Inc. | 32 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | 5000A 5kA | - | - | - | Bulk | 2011 | 2037 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-20-SMLF Bourns Inc. | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 2036 | 3 | X-XXSS-X | - | UL | - | - | - | OTHER | - | - | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 200V | - | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2036-40-B3LF Bourns Inc. | 40 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -55°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | - | UL | 3.8mm | - | - | OTHER | - | - | 800 μm | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | No | 400V | 5mm | - | 7.6mm | - | ROHS3 Compliant | - | ||
![]() 2026-30-C2 Bourns Inc. | 32 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 20000A 20kA | - | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | 3 | - | 40kA | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-23-C8 Bourns Inc. | 40 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Cylinder 1 Lead, 3 Terminal | - | - | - | 20000A 20kA | - | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | 3 | - | - | - | - | - | - | OTHER | - | - | - | - | - | 3 | - | 40kA | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-23-B3LF Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | - | - | Tray | 2011 | Mini-TRIGARD™ 2036 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Radial | - | - | 85°C | -55°C | - | - | - | - | - | - | 5.1mm | - | - | 2036 | - | - | - | UL | 3.8mm | - | - | - | - | - | 800 μm | - | - | 3 | - | - | - | - | No | 230V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2036-15-B2F Bourns Inc. | 23 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | 85°C | -55°C | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | not_compliant | - | 2036 | - | - | Not Qualified | - | - | - | - | OTHER | - | - | - | - | - | 3 | - | 10kA | - | SURGE PROTECTION CIRCUIT | Yes | 150V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-20-B2F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | 10000A 10kA | - | 85°C | -55°C | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | not_compliant | - | 2036 | - | - | Not Qualified | - | - | - | - | OTHER | - | - | - | - | - | 3 | - | 10kA | - | SURGE PROTECTION CIRCUIT | Yes | 200V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-40-BLF Bourns Inc. | 546 |
| Datasheet | 6 Weeks | - | Surface Mount, Through Hole | Through Hole | Axial Cylinder | - | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 85°C | -55°C | - | 1pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | UL | - | - | - | OTHER | - | - | 800 μm | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2038-35-SM-RP2LF Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | - | 5000A 5kA | 1 | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 90°C | -40°C | 8541.10.00.50 | - | END | WRAP AROUND | - | - | - | - | - | 2038 | 2 | O-LELF-R2 | - | UL | 3.3mm | - | UNIDIRECTIONAL | - | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | - | No | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2087-80-SM-RPLF Bourns Inc. | 47 |
| Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 1.040002g | - | - | 2000A 2kA | - | - | - | Cut Tape (CT) | 2012 | 2087 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | DUAL | - | - | 1 | 4mm | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | 2 | - | 1A | - | SURGE PROTECTION CIRCUIT | No | 800V | - | 4mm | 4mm | No SVHC | ROHS3 Compliant | - | ||
![]() ST-0600-BLT-STD Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 600V | - | - | - | - | Tape & Reel (TR) | 2012 | Sparctube™ ST-0600 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 160°C | -40°C | - | - | - | - | - | - | - | - | - | ST-0600 | - | - | - | - | - | 85mm | - | - | - | - | - | - | - | 2 | - | 750A | 12% | - | No | 600V | 8mm | - | 60mm | No SVHC | ROHS3 Compliant | - | ||
![]() ST-0840-BLT-STD Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 840V | - | - | - | - | Cut Tape (CT) | 2012 | Sparctube™ ST-0840 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | 170°C | -40°C | - | - | - | - | - | - | - | - | - | ST-0840 | - | - | - | - | - | 85mm | - | - | - | 100MOhm | - | - | - | 2 | - | 450A | 12% | - | No | 840V | 8mm | - | 60mm | No SVHC | ROHS3 Compliant | - |