- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2036-07-ALF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | - | - | - | Tray | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | Tin (Sn) | 85°C | -55°C | 2pF | UNSPECIFIED | - | - | 1 | 5.1mm | - | 2036 | 3 | - | UL | - | - | OTHER | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 75V | - | 7.7mm | - | ROHS3 Compliant | - | ||
![]() 2036-15-B3LF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2036 | 3 | - | UL | 3.8mm | - | OTHER | - | 800 μm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-35-C8 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Cylinder 1 Lead, 3 Terminal | - | - | 20000A 20kA | - | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-20-C2 Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Radial | - | 90°C | -40°C | - | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | 2026 | - | - | - | - | - | OTHER | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 200V | - | 13mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-33-C2F Bourns Inc. | 11 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | Yes | 330V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-30-SMLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 10000A 10kA | - | 85°C | -55°C | Bulk | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | - | OTHER | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-40-A Bourns Inc. | 44 | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | - | 85°C | -55°C | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | Tin/Lead (Sn90Pb10) | - | - | - | UNSPECIFIED | - | - | 1 | - | - | 2036 | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 400V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-07-BT1LF Bourns Inc. | 44 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2011 | 2027 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -55°C | - | DUAL | WIRE | - | 1 | 8mm | - | - | - | - | UL | - | - | MILITARY | - | 800 μm | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 75V | 8mm | 6mm | - | ROHS3 Compliant | - | ||
![]() 2056-23-B2FLF Bourns Inc. | 32 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 5000A 5kA | - | - | - | Tray | 2004 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | 6.3mm | NOT SPECIFIED | - | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | Yes | 230V | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2038-42-SMLF Bourns Inc. | 40 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | Bulk | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | - | END | WRAP AROUND | - | - | - | - | 2038 | 2 | O-LELF-R2 | - | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | No | 420V | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() 2038-30-SMLF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | Bulk | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | - | END | WRAP AROUND | - | - | 5mm | - | 2038 | 2 | O-LELF-R2 | - | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | No | 300V | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2038-80-SMLF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | Bulk | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | - | END | WRAP AROUND | - | - | 5mm | - | 2038 | 2 | O-LELF-R2 | - | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | No | 800V | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2026-25-C8 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Cylinder 1 Lead, 3 Terminal | - | - | 20000A 20kA | - | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2038-110-SMLF Bourns Inc. | 40 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | Bulk | 2011 | Mini-TRIGARD™ 2038 | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | TIN | 90°C | -40°C | - | END | WRAP AROUND | - | - | 5mm | - | 2038 | 2 | O-LELF-R2 | CSA | 3.3mm | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | No | 1100V | - | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2026-33-C8 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Cylinder 1 Lead, 3 Terminal | - | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | No | 330V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-30-B2LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | 85°C | -55°C | Bulk | 2012 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2036 | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-40-C8 Bourns Inc. | 7 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Cylinder 1 Lead, 3 Terminal | - | - | 20000A 20kA | - | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 400V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2049-23-BLF Bourns Inc. | 1044 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 15000A 15kA | - | - | - | Tray | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | 15kA | SURGE PROTECTION CIRCUIT | No | 230V | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2037-35-B Bourns Inc. | 40 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2037 | ±15% | e0 | - | Active | 1 (Unlimited) | - | Axial | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 350V | 5mm | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2039-80-SMLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 2500A 2.5kA | - | - | - | Bulk | 2011 | 2039 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 2 | - | - | 4mm | - | OTHER | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 800V | - | 4.4mm | - | ROHS3 Compliant | - |