- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Depth | Reach Compliance Code | Base Part Number | Pin Count | Qualification Status | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Lead Diameter | Diode Type | Number of Poles | Case Connection | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2017-15-SMC-RPLF Bourns Inc. | 32 | - | Datasheet | 22 Weeks | - | Surface Mount, Vertical | Surface Mount Vertical | Disc 8.00mm Tabbed SMD | - | - | 10000A 10kA | - | 105°C | -55°C | - | Cut Tape (CT) | 2015 | 2017 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 150V | 8.5mm | - | - | ROHS3 Compliant | - | ||
![]() 2037-23-BLF Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | - | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Bulk | 2011 | 2037 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | ROHS3 Compliant | - | ||
![]() 2057-25-BLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Bulk | 2012 | 2057 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 90°C | -40°C | - | - | - | UNSPECIFIED | WIRE | 1 | 5.5mm | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | 5kA | SURGE PROTECTION CIRCUIT | No | 250V | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-15-SMLF Bourns Inc. | 2744 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | - | Bulk | 2006 | 2035-SM | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 85°C | -55°C | - | 8541.10.00.50 | - | END | WRAP AROUND | - | 5mm | - | 2035 | 2 | - | UL | 3.9mm | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 150V | - | - | No | - | - | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2027-23-B Bourns Inc. | 40 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | 230V | Bulk | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 8mm | - | - | - | - | - | - | - | OTHER | - | - | - | - | - | - | 20kA | SURGE PROTECTION CIRCUIT | No | - | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-23-BLF Bourns Inc. | 53 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Bulk | 2012 | 2035 | ±15% | - | yes | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -55°C | - | - | 1pF | - | - | - | 5mm | - | - | - | - | UL | - | - | - | - | 800 μm | - | 2 | - | - | 10kA | SURGE PROTECTION CIRCUIT | No | 230V | - | 4.1mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2027-30-SM-RPLF Bourns Inc. | 40 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | 1 | - | - | - | 2 | - | - | - | - | OTHER | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | ROHS3 Compliant | - | ||
![]() 2037-40-BLF Bourns Inc. | 40 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Bulk | - | 2037 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-35-SM Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | - | Bulk | 2011 | 2035-SM | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin/Lead (Sn90Pb10) | 85°C | -55°C | UL RECOGNIZED | 8541.10.00.50 | - | END | WRAP AROUND | - | - | - | 2035 | 2 | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | - | 10kA | - | No | 350V | 5mm | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-09-SMLF Bourns Inc. | 81704 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | - | Bulk | 2006 | 2035-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | - | 85°C | -55°C | - | 8541.10.00.50 | - | END | WRAP AROUND | - | 5mm | - | 2035 | 2 | - | UL | 3.9mm | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 90V | 10kA | - | No | - | - | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2035-35-B5 Bourns Inc. | 7 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 5000A 5kA | - | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 10kA | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-30-SM-RPLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2010 | 2035 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin (Sn) | 85°C | -55°C | - | 8541.10.00.50 | 1pF | END | WRAP AROUND | - | 5mm | - | - | 2 | - | UL | 3.9mm | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | - | - | - | No | 300V | - | 4.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-15-BLF Bourns Inc. | 44 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Bulk | 2012 | 2035 | ±15% | - | yes | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -55°C | - | - | - | - | - | - | 5mm | - | - | - | - | UL | - | - | - | - | 800 μm | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 150V | 5mm | 4.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2003-15-SM-RPLF Bourns Inc. | 23 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | - | - | 1000A 1kA | - | - | - | - | Tape & Reel (TR) | - | 2003 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | No | 150V | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-30-BLF Bourns Inc. | 44 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | - | Bulk | 2011 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -55°C | - | - | - | - | - | - | 5mm | - | - | - | - | UL | - | - | - | - | 800 μm | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 300V | - | 4.1mm | - | ROHS3 Compliant | - | ||
![]() 2027-42-SMLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 10000A 10kA | - | 85°C | -55°C | - | Bulk | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | 1 | - | - | - | 2 | - | - | - | - | OTHER | - | - | - | 2 | - | - | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-47-BT1LF Bourns Inc. | 696 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2011 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 8mm | - | - | - | - | UL | - | - | OTHER | - | 800 μm | - | 2 | - | - | 25kA | SURGE PROTECTION CIRCUIT | No | 470V | - | 6mm | - | ROHS3 Compliant | - | ||
![]() 2027-09-C Bourns Inc. | 44 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | - | Bulk | 2004 | 2027 | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | - | DUAL | WIRE | 1 | 8mm | - | - | - | - | - | - | - | MILITARY | - | - | - | 2 | - | - | 20kA | SURGE PROTECTION CIRCUIT | No | 90V | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-30-B2F Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | 85°C | -55°C | - | Bulk | 2012 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | not_compliant | 2036 | - | Not Qualified | - | - | - | OTHER | - | - | - | 3 | - | - | - | SURGE PROTECTION CIRCUIT | Yes | 300V | - | - | - | Non-RoHS Compliant | - | ||
![]() 2036-26-SM-RPLF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2013 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2036 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | No | 260V | - | - | - | ROHS3 Compliant | - |