- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Approval Agency | Lead Pitch | Temperature Grade | Lead Diameter | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2026-07-C18 Bourns Inc. | 32 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | 3 | 40kA | - | No | 75V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-07-C18F Bourns Inc. | 32 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | 3 | - | - | No | 75V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2029-35-SMLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 20000A 20kA | - | - | Tube | 2015 | 2029 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2029-23-SMLF Bourns Inc. | 40 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 20000A 20kA | - | - | Tube | 2015 | 2029 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-35-ALF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | Tin (Sn) | 85°C | -55°C | UNSPECIFIED | - | - | 1 | - | - | 2036 | 3 | - | UL | - | OTHER | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2087-200-SM-RPLF Bourns Inc. | 44 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 1.040002g | 2000A 2kA | - | - | Tape & Reel (TR) | 2012 | 2087 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | Nickel (Ni) | 85°C | -30°C | DUAL | - | - | 1 | 4mm | - | - | - | - | - | - | OTHER | - | 2 | 1A | SURGE PROTECTION CIRCUIT | No | 2000V | - | 4mm | 4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2039-110-ALF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | User Defined | Cylinder No Lead | - | - | 2500A 2.5kA | - | - | Bulk | 2011 | 2039 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 1100V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-42-SM-RPLF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 10000A 10kA | 85°C | -55°C | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | 2 | - | - | - | OTHER | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2017-15-A-RPLF Bourns Inc. | 40 | - | Datasheet | 19 Weeks | Clamp, Surface Mount | Surface Mount | Microde Button | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2015 | 2017 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 150V | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2017-23-A-RPLF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Clamp, Surface Mount | Surface Mount | Microde Button | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2015 | 2017 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 230V | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2029-42-SMLF Bourns Inc. | 23 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 20000A 20kA | - | - | Tube | 2015 | 2029 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-23-ALF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | Tin (Sn) | 85°C | -55°C | UNSPECIFIED | - | - | 1 | 5.1mm | - | 2036 | 3 | - | UL | - | OTHER | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | 7.7mm | - | ROHS3 Compliant | - | ||
![]() 2036-15-ALF Bourns Inc. | 7 | - | Datasheet | 6 Weeks | Surface Mount, Through Hole | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | Tin (Sn) | 85°C | -55°C | UNSPECIFIED | - | - | 1 | 5.1mm | - | 2036 | 3 | - | UL | - | OTHER | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 150V | 5.1mm | - | 7.7mm | - | ROHS3 Compliant | - | ||
![]() 2087-180-SM-RPLF Bourns Inc. | 23 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 1.040002g | 2000A 2kA | - | - | Tape & Reel (TR) | 2012 | 2087 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | Nickel (Ni) | 85°C | -30°C | DUAL | - | - | 1 | 4mm | - | - | - | - | - | - | OTHER | - | 2 | 1A | SURGE PROTECTION CIRCUIT | No | 1800V | - | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() 2036-35-B2FLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -55°C | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2036 | 3 | Not Qualified | UL | 4.4mm | OTHER | 800 μm | 3 | - | SURGE PROTECTION CIRCUIT | Yes | 350V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-60-ALF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | Tin (Sn) | 85°C | -55°C | UNSPECIFIED | - | - | 1 | 5.1mm | - | 2036 | 3 | - | UL | - | OTHER | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | 7.7mm | - | ROHS3 Compliant | - | ||
![]() 2036-60-B9 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 10000A 10kA | 85°C | -55°C | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | Tin/Lead (Sn90Pb10) | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2036 | 3 | - | - | - | OTHER | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 2026-07-C8 Bourns Inc. | 32 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Cylinder 1 Lead, 3 Terminal | - | - | 20000A 20kA | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | 3 | 40kA | - | No | 75V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-30-C3LF Bourns Inc. | 40 | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | UL | 4.75mm | OTHER | 1 mm | 3 | - | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2045-47-BT1LF Bourns Inc. | 579 | - | Datasheet | 12 Weeks | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2004 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | INDUSTRIAL | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 470V | - | - | 6mm | No SVHC | ROHS3 Compliant | - |