- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Manufacturer Package Identifier | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Cable Length | Number of Poles | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2036-09-SMLF Bourns Inc. | 393 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 2036-xx-SM-H | 10000A 10kA | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | Tin (Sn) | 125°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | 3 | X-XXSS-X | - | UL | - | OTHER | - | - | 9m | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 90V | - | 5.2mm | 7.3mm | - | ROHS3 Compliant | - | ||
![]() 2026-40-C4LF Bourns Inc. | 7 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | 20000A 20kA | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | - | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | 2026 | - | - | - | UL | 6.1mm | INDUSTRIAL | - | 1 mm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | 13.2mm | - | ROHS3 Compliant | - | ||
![]() 2027-07-SM-RPLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2004 | 2027-SM | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT, Solder | - | 85°C | -55°C | 1pF | DUAL | UNSPECIFIED | - | 1 | 7.93mm | - | 2027 | 2 | - | - | UL | - | OTHER | - | - | - | 2 | - | 25kA | SURGE PROTECTION CIRCUIT | No | 75V | - | - | 6.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2049-07-BT1LF Bourns Inc. | 303 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 15000A 15kA | - | - | Tape & Reel (TR) | 2012 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | 15kA | SURGE PROTECTION CIRCUIT | No | 75V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2049-30-BT1LF Bourns Inc. | 917 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 15000A 15kA | - | - | Tape & Reel (TR) | 2008 | 2049 | ±30% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | - | 1 | 8mm | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | 15kA | SURGE PROTECTION CIRCUIT | No | 300V | - | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2056-35-B2LF Bourns Inc. | 731 | - | Datasheet | 12 Weeks | Tin | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 5000A 5kA | - | - | Tray | 2006 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | 85°C | -30°C | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 3 | - | - | - | 4.4mm | OTHER | 1GOhm | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 350V | 6mm | - | 8.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2056-35-ALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 5000A 5kA | - | - | Tray | 2006 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | - | - | 1 | 6mm | - | - | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 350V | - | - | 8.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2026-07-C3 Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | No | 75V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2095-400-BT1LF Bourns Inc. | 23 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder | 2.400014g | - | 5000A 5kA | 85°C | -30°C | Tape & Reel (TR) | 2008 | 2095 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | - | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 4000V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-25-C2LF Bourns Inc. | 40 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | Tray | 2011 | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | 2026 | - | - | - | UL | 4.4mm | OTHER | - | 1 mm | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | 13mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2056-20-B3LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 5000A 5kA | - | - | Tray | 2005 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -30°C | - | UNSPECIFIED | PIN/PEG | - | 1 | 6mm | - | - | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 200V | - | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-15-BLF Bourns Inc. | 627 | - | Datasheet | 6 Weeks | - | Surface Mount, Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | Bulk | 2006 | 2027 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | Tin (Sn) | 85°C | -55°C | 1pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | UL | - | OTHER | - | 800 μm | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 150V | - | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2087-120-SM-RPLF Bourns Inc. | 3383 | - | Datasheet | 12 Weeks | Nickel | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 1.040002g | - | 2000A 2kA | - | - | Cut Tape (CT) | 2012 | 2087 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 85°C | -30°C | - | DUAL | - | - | 1 | 4mm | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | 1A | SURGE PROTECTION CIRCUIT | No | 1200V | 4mm | 4mm | 4mm | No SVHC | ROHS3 Compliant | - | ||
![]() ST-0800-BBT-STD Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder, Radial SMT Bend | - | - | - | - | - | Tape & Reel (TR) | - | Sparctube™ ST-0800 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | ST-0800 | - | - | - | - | - | - | - | - | - | 2 | - | 450A | - | No | 800V | 8mm | - | 60mm | - | ROHS3 Compliant | - | ||
![]() 2035-15-A Bourns Inc. | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | 5000A 5kA | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2089-300-BLF Bourns Inc. | 944 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | 1.240008g | - | 1500A 1.5kA | - | - | Tray | 2012 | 2089 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -30°C | - | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 3000V | - | - | 6mm | - | ROHS3 Compliant | - | ||
![]() 2039-80-SM-RPLF Bourns Inc. | 2000 | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 2500A 2.5kA | - | - | Tape & Reel (TR) | 2002 | 2039-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | TIN | 85°C | -55°C | 1pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2039 | - | X-XXSS-X | - | - | 4mm | OTHER | - | - | - | 2 | 800V | 5kA | SURGE PROTECTION CIRCUIT | No | - | - | - | 4.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2020-23T-C2FLF Bourns Inc. | 44 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | 90°C | -40°C | Tray | 2011 | 2020T | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2020 | 3 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | Yes | 180V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2020-15T-C4FLF Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | 10000A 10kA | 90°C | -40°C | Tray | 2011 | 2020T | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2020 | 3 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | Yes | 60V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2020-42T-A1LF Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | 90°C | -40°C | Tray | 2011 | 2020T | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2020 | 3 | - | - | - | - | INDUSTRIAL | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 360V | - | - | - | No SVHC | ROHS3 Compliant | - |