- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Depth | Base Part Number | Pin Count | JESD-30 Code | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2027-23-BLF Bourns Inc. | 35 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | Bulk | 2011 | 2027 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 85°C | -55°C | - | - | 1pF | UNSPECIFIED | UNSPECIFIED | 1 | 8mm | - | - | - | UL | - | - | OTHER | - | 800 μm | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2027-15-SM-RPLF Bourns Inc. | 832 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 10000A 10kA | - | 85°C | -55°C | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | 1 | - | - | 2 | - | - | - | - | OTHER | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-30-B Bourns Inc. | 23 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-25-B5 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-25-C Bourns Inc. | 7 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | 85°C | -55°C | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-30-C Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | 85°C | -55°C | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 300V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-35-SM Bourns Inc. | 1720 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 10000A 10kA | - | 85°C | -55°C | Bulk | 2006 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | 2036 | - | - | - | - | - | OTHER | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2056-35-B3LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 5000A 5kA | - | - | - | Tray | 2007 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | - | - | UNSPECIFIED | PIN/PEG | 1 | 6mm | - | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 350V | - | - | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2026-35-C3LF Bourns Inc. | 23 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 90°C | -40°C | - | - | 2pF | UNSPECIFIED | PIN/PEG | 1 | - | 2026 | - | - | UL | 4.75mm | - | OTHER | - | 1 mm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-20-B Bourns Inc. | 44 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 8mm | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 200V | 8mm | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-40-SM Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | Bulk | 2006 | 2035-SM | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | Solder | EAR99 | Tin/Lead (Sn90Pb10) | - | - | UL RECOGNIZED | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 2035 | 2 | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | No | 400V | 5mm | - | 5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-23-SMLF Bourns Inc. | 23 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | 2036 | 3 | X-XXSS-X | UL | - | - | OTHER | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2027-35-C Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | - | - | - | - | OTHER | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 350V | 8mm | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-09-C5 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial Cylinder | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | - | 85°C | -55°C | - | - | - | - | - | - | 5mm | 2035 | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | - | No | 90V | - | - | 8.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2045-40-BLF Bourns Inc. | 717 | - | Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | - | 10000A 10kA | - | - | - | Bulk | 2007 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -30°C | - | - | - | - | - | - | - | 2045 | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | - | No | 400V | 8mm | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-20-A Bourns Inc. | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 200V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-09-SMLF Bourns Inc. | 63 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 10000A 10kA | - | - | - | Bulk | 2011 | 2027 | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | 125°C | -55°C | - | - | - | DUAL | UNSPECIFIED | 1 | - | - | 2 | - | - | - | - | MILITARY | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | 8.2mm | - | - | ROHS3 Compliant | - | ||
![]() 2047-23-BLF Bourns Inc. | 14 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 40000A 40kA | - | 90°C | -40°C | Bulk | - | 2047 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | - | UNSPECIFIED | WIRE | 1 | - | - | - | - | - | - | - | INDUSTRIAL | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-20-B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 10000A 10kA | - | - | - | Tray | 2011 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | - | UNSPECIFIED | PIN/PEG | 1 | 5.1mm | 2036 | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 200V | - | - | 7.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-40-B Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 10000A 10kA | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | - | UNSPECIFIED | PIN/PEG | 1 | 5.1mm | 2036 | 3 | - | - | - | - | OTHER | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 400V | - | - | 7.7mm | - | Non-RoHS Compliant | Contains Lead |