- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Number of Terminals | DC Sparkover | Factory Pack QuantityFactory Pack Quantity | Failsafe Protection Y/N | Ihs Manufacturer | Impulse Discharge Current (8/20µs) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Electrodes | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Approval Agency | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Number of Poles | Max Voltage Rating (DC) | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2420-33-G-S Bourns, Inc. | In Stock | - | - | - | - | - | - | - | NO | - | 5 | 420 V | 100 | Failsafe Protected | BOURNS INC | - | 2420-33-G-S | + 85 C | - 55 C | Through Hole | 5 Electrode | - | - | 85 °C | -55 °C | UNSPECIFIED | , | UNSPECIFIED | MICROELECTRONIC ASSEMBLY | Active | 5.2 | N | - | - | Bulk | - | 2420 | - | - | - | - | - | - | - | 5 Electrode Gas Discharge Tube | - | - | - | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | - | - | Radial | X-XXMA-X5 | - | - | - | OTHER | 1 GOhms | - | - | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | - | - | 42.17 mm | - | - | - | ||
![]() 2047-23-ALF Bourns Inc. | 202 |
| Datasheet | 5 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | - | - | - | - | 40000A 40kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 2047 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 12.7mm | - | - | - | - | - | O-XXSS-X | - | - | - | INDUSTRIAL | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | 12.7mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2056-14-B2LF Bourns Inc. | 29 |
| Datasheet | 12 Weeks | - | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2006 | 2056 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -30°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | - | 3 | - | - | - | - | 4.4mm | OTHER | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 145V | - | - | 8.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2017-09-SMH-RPLF Bourns Inc. | 45 |
| Datasheet | 5 Weeks | - | Horizontal, Surface Mount | Surface Mount Horizontal | Disc 8.00mm Tabbed SMD | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2015 | 2017 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UNSPECIFIED | - | - | 1 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 90V | 8mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2097-140-DLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Chassis, Stud Mount | Axial Cylinder | - | - | - | - | - | - | - | 20000A 20kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2006 | 2097 | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | - | - | 85°C | -30°C | - | - | UNSPECIFIED | WIRE | - | 1 | 11.8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | 25kA | SURGE PROTECTION CIRCUIT | No | 1400V | - | - | 17.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2030-42T-SM-RPLF Bourns Inc. | 2000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | - | - | - | - | 4000A 4kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360V | Tape & Reel (TR) | 2012 | Mini-TRIGARD™ 2030-SM | - | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | - | 90°C | -40°C | - | 1pF | UNSPECIFIED | - | - | 1 | - | - | - | 2030 | - | - | - | - | UL | - | INDUSTRIAL | 1GOhm | - | 3 | 360V | - | SURGE PROTECTION CIRCUIT | No | - | - | - | 7.3mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2031-15T-SM-RPLF Bourns Inc. | 4995 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 350.000009g | - | - | - | - | - | 1000A 1kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | 2031-xxT-SM | - | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Matte Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 2031 | - | - | X-XXSS-X | - | UL | - | INDUSTRIAL | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 60V | - | - | 5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-09-BLF Bourns Inc. | 48 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 2035 | ±20% | - | yes | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -55°C | - | 1pF | - | - | - | - | 5mm | - | - | - | - | - | - | - | UL | - | - | - | 800 μm | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | 4.1mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2027-35-BSM2 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 350 V | 100 | Failsafe Not Protected | - | - | - | + 125 C | - 55 C | Through Hole | 2 Electrode | - | - | - | - | - | - | - | - | - | - | N | 0.352740 oz | - | - | - | 2027-xx-SM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 10 GOhms | - | - | - | 25 kA | - | - | - | 8 mm | - | 6 mm | - | - | - | ||
![]() 2026-33-C2-MSP Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | 330 V | 100 | Failsafe Protected | - | - | - | - | - | Through Hole | 3 Electrode | - | - | - | - | - | - | - | - | - | - | N | 0.035274 oz | - | - | - | 2026 | - | - | - | - | - | - | - | 3-Pole Multi-Stage Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 40 kA | - | - | - | - | - | - | - | - | - | ||
![]() 2036-09-BLF Bourns Inc. | 655 |
| Datasheet | 6 Weeks | - | Surface Mount, Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2009 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | 85°C | -55°C | - | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | - | - | UL | - | OTHER | - | 800 μm | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 90V | - | - | 7.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2039-110-SM-RPLF Bourns Inc. | 500 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | - | - | - | - | - | 2500A 2.5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | 2039-SM | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Tin (Sn) | 85°C | -55°C | - | 1pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | - | 2039 | 2 | - | - | - | - | 4mm | OTHER | - | - | 2 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 1100V | - | - | 4.4mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2027-47-CLF Bourns Inc. | 210 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | - | UL | - | OTHER | - | 1 mm | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 470V | - | - | 6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2027-60-BLF Bourns Inc. | 1124 |
| Datasheet | 6 Weeks | - | Surface Mount, Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 2027 | ±15% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | - | Tin (Sn) | 85°C | -55°C | - | 1pF | UNSPECIFIED | UNSPECIFIED | - | 1 | 8mm | - | - | - | - | - | - | - | UL | - | OTHER | - | 800 μm | 2 | - | 25kA | SURGE PROTECTION CIRCUIT | No | 600V | - | - | 6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2036-23-B2FLF Bourns Inc. | 50 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 85°C | -55°C | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 5.3mm | - | NOT SPECIFIED | 2036 | 3 | - | - | Not Qualified | UL | 4.4mm | OTHER | - | 800 μm | 3 | - | - | SURGE PROTECTION CIRCUIT | Yes | 230V | - | - | 9.6mm | - | ROHS3 Compliant | - | ||
![]() 2035-35-BT1LF Bourns Inc. | 5000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | 800 μm | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2063-42-ALF Bourns Inc. | 93 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | - | - | - | - | - | - | 60000A 60kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | 2063 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | 11.8mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | 100kA | SURGE PROTECTION CIRCUIT | No | 420V | - | - | 17.1mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2026-47-C4LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | - | - | - | - | - | 20000A 20kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | - | 2026 | - | - | - | - | UL | 6.1mm | INDUSTRIAL | - | 1 mm | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 470V | - | - | 13.2mm | - | ROHS3 Compliant | - | ||
![]() 2046-40-C2LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Radial, Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | - | - | - | - | - | 10000A 10kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | Tray | 2013 | 2046 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Axial | - | - | 85°C | -30°C | - | 2pF | UNSPECIFIED | WIRE | - | 1 | - | - | - | - | - | - | - | - | - | 4.4mm | OTHER | 10GOhm | - | 3 | - | 20kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | - | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2052-42-SM-RPLF Bourns Inc. | 884 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | - | - | - | - | - | - | 5000A 5kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | 2052 | ±20% | - | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | - | 85°C | -30°C | - | - | UNSPECIFIED | - | - | 1 | 5mm | - | - | - | - | - | - | - | - | - | OTHER | - | - | 3 | - | 5kA | SURGE PROTECTION CIRCUIT | No | 420V | - | 7.2mm | 7.2mm | No SVHC | ROHS3 Compliant | - |