- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | DC Sparkover | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Failsafe Protection Y/N | Ihs Manufacturer | Impulse Discharge Current (8/20µs) | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Electrodes | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Type | Terminal Finish | HTS Code | Capacitance | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Temperature Grade | Insulation Resistance | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A0341960-ATT Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | - | - | - | - | 10000A (10kA) | - | - | Bourns Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | C-303™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Yes | 390 V | - | - | - | ||
![]() 2410-39-G-MSP-T Bourns | In Stock | - | - | - | - | - | - | 400 V | - | - | Failsafe Protected | - | - | - | + 85 C | - | - 55 C | - | - | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Stage Protector | - | - | - | - | - | - | Radial | - | - | - | - | - | 20 kA | - | - | - | - | - | 42.17 mm | ||
![]() 2027-A-23-SM-RPLF Bourns | 1837 | - | Datasheet | - | - | - | - | - | 500 | - | - | - | - | - | + 125 C | - | - 40 C | - | PCB Mount | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Reel | 2027-A | - | - | - | Precision Gas Discharge Tube Surge Protector | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2027-A-47-SM-RPLF Bourns | 1837 | - | Datasheet | - | - | - | - | - | 500 | - | - | - | - | - | + 125 C | - | - 40 C | - | PCB Mount | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Reel | 2027-A | - | - | - | Precision Gas Discharge Tube Surge Protector | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2027-A-60-SM-RPLF Bourns | 1837 | - | Datasheet | - | - | - | - | - | 500 | - | - | - | - | - | + 125 C | - | - 40 C | - | PCB Mount | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Reel | 2027-A | - | - | - | Precision Gas Discharge Tube Surge Protector | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDT225EX-60-A-BX Bourns | 50 | - | Datasheet | - | - | - | - | 600 V | 20 | - | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT225EX | - | - | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 GOhms | - | - | - | - | - | 25 mm | 10 mm | - | ||
![]() GDT225EX-50-A-BX Bourns | 50 | - | Datasheet | - | - | - | - | 500 V | 20 | - | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Bulk | GDT225EX | - | - | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 GOhms | - | - | - | - | - | 25 mm | 10 mm | - | ||
![]() GDT230E-50-T2-BX Bourns | 39 | - | Datasheet | - | - | - | - | 500 V | 15 | - | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT230E | - | - | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 10 GOhms | - | - | - | - | - | 30 mm | 12.4 mm | - | ||
![]() GDT230E-50-A-BX Bourns | 39 | - | Datasheet | - | - | - | - | 500 V | 15 | - | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT230E | - | - | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 10 GOhms | - | - | - | - | - | 30 mm | 12.4 mm | - | ||
![]() GDT225EX-60-T1-BX Bourns | In Stock | - | Datasheet | - | - | - | - | 600 V | 15 | - | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT225EX | - | - | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 GOhms | - | - | - | - | - | 25 mm | 10 mm | - | ||
![]() GDT230E-80-A-BX Bourns | 39 | - | Datasheet | - | - | - | - | 800 V | 15 | - | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT230E | - | - | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 10 GOhms | - | - | - | - | - | 30 mm | 12.4 mm | - | ||
![]() GDT230E-80-T2-BX Bourns | 35 | - | Datasheet | - | - | - | - | 800 V | 15 | - | Failsafe Not Protected | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | GDT230E | - | - | - | Gas Discharge Tube Arrestor | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 10 GOhms | - | - | - | - | - | 30 mm | 12.4 mm | - | ||
![]() SA2-A-7200-CLT-STD Bourns | 1095 | - | Datasheet | - | - | - | - | 7.2 kV | 1000 | - | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | - | PCB Mount | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Reel | - | - | - | - | High Voltage Gas Discharge Tube | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | - | - | 8.5 mm | - | 9 mm | ||
![]() SA2-A-5500-CLT-STD Bourns | 1095 | - | Datasheet | - | - | - | - | 5.5 kV | 1000 | - | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | - | PCB Mount | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Reel | - | - | - | - | High Voltage Gas Discharge Tube | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | - | - | 8.5 mm | - | 9 mm | ||
![]() SA2-2400-CCB-STD Bourns, Inc. | In Stock | - | - | - | - | - | - | 2.4 kV | - | 1000 | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | - | Through Hole | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | - | - | 8.5 mm | - | 8.9 mm | ||
![]() 2036-25-BLF Bourns, Inc. | In Stock | - | - | - | - | NO | 3 | 250 V | - | 100 | Failsafe Not Protected | BOURNS INC | - | 2036-25-BLF | + 105 C | - | - 55 C | 1 | Through Hole | 3 Electrode | 85 °C | -55 °C | - | UNSPECIFIED | ROHS COMPLIANT, PACKAGE-3 | ROUND | SPECIAL SHAPE | Active | MODULE | - | NOT SPECIFIED | 5.2 | Details | Yes | Reel | 2036 | - | e3 | Yes | Miniature 3-Pole Gas Discharge Tube | Tin (Sn) | 8542.39.00.01 | - | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | compliant | 3 | - | O-XXSS-P3 | Not Qualified | OTHER | 10 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | 5 mm | - | 7.5 mm | ||
![]() SA2-3600-DKB-STD Bourns, Inc. | In Stock | - | - | - | - | - | - | 3.6 kV | - | 1000 | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | - | Through Hole | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | 10 GOhms | - | 10 kA | - | - | - | 8.5 mm | - | 8.9 mm | ||
![]() 2410-39-G-MSP-ST Bourns, Inc. | In Stock | - | - | - | - | - | - | 400 V | - | 100 | Failsafe Protected | - | - | - | + 85 C | - | - 55 C | - | Through Hole | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | N | - | Bulk | 2410 | - | - | - | 5 Electrode Multi-Stage Protector | - | - | 10 pF | - | - | - | - | - | - | - | Radial | - | - | - | 1 GOhms | - | 20 kA | - | - | - | - | - | 42.17 mm | ||
![]() SA2-6200-DLB-STD Bourns, Inc. | In Stock | - | - | - | - | - | - | 6.2 kV | - | 1000 | Failsafe Not Protected | - | - | - | + 125 C | - | - 40 C | - | Through Hole | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Bulk | SA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 GOhms | - | 10 kA | - | - | - | 8.5 mm | - | 8.9 mm | ||
![]() 2420-31-G-S Bourns, Inc. | In Stock | - | - | - | - | NO | 5 | 420 V | - | 100 | Failsafe Protected | BOURNS INC | - | 2420-31-G-S | + 85 C | - | - 55 C | - | Through Hole | 5 Electrode | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | 5.17 | N | - | Bulk | 2420 | - | e4 | - | 5 Electrode Gas Discharge Tube | GOLD | 8542.39.00.01 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | Radial | X-XXSS-X5 | Not Qualified | OTHER | 1 GOhms | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | - | - | 42.17 mm |