- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | DC Sparkover | Failsafe Protection Y/N | Ihs Manufacturer | Impulse Discharge Current (8/20µs) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Electrodes | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Temperature Grade | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 303BT-G25MS2-CL Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2036-60-SM-RP2LF Bourns | In Stock | - | - | - | - | YES | 3 | - | - | BOURNS INC | - | Bourns Inc | 2036-60-SM-RP2LF | - | - | - | 1 | - | 85 °C | -55 °C | - | UNSPECIFIED | ROHS COMPLIANT, PACKAGE-3 | ROUND | SPECIAL SHAPE | Active | - | - | NOT SPECIFIED | 5.57 | Yes | - | - | - | - | 8542.39.00.01 | - | UNSPECIFIED | NO LEAD | NOT SPECIFIED | 1 | compliant | - | - | O-XXSS-N3 | - | OTHER | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | ||
![]() 2410-310-G-BC-T Bourns | In Stock | - | - | - | - | - | - | 400 V | Failsafe Protected | - | - | - | - | + 85 C | - | - 55 C | - | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | 2410 | - | - | - | - | Balanced Capacitance | - | - | - | - | - | - | Radial | - | - | - | - | 20 kA | - | - | - | - | 42.17 mm | ||
![]() 2420-31-N Bourns | In Stock | - | - | - | - | NO | 5 | - | - | BOURNS INC | - | Bourns Inc | 2420-31-N | - | - | - | - | - | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | 5.17 | - | - | - | e3 | TIN | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | - | X-XXSS-X5 | Not Qualified | OTHER | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | ||
![]() 2026-26-A1 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A0365896-ATT Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | - | - | 10000A (10kA) | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Last Time Buy | - | - | - | C-303™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Yes | 390 V | - | - | ||
![]() A0361919 Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | - | - | 10000A (10kA) | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Last Time Buy | - | - | - | C-303™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Yes | 390 V | - | - | ||
![]() 2420-310-G-ST Bourns | In Stock | - | - | - | - | NO | 5 | 420 V | Failsafe Protected | BOURNS INC | - | Bourns Inc | 2420-310-G-ST | + 85 C | - | - 55 C | - | 5 Electrode | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | 5.17 | - | - | - | e4 | GOLD | 8542.39.00.01 | Gas Discharge Tubes | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | Radial | X-XXSS-X5 | Not Qualified | OTHER | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | - | 42.17 mm | ||
![]() 2420-310-G-T Bourns | In Stock | - | - | - | - | NO | 5 | 420 V | Failsafe Protected | BOURNS INC | - | Bourns Inc | 2420-310-G-T | + 85 C | - | - 55 C | - | 5 Electrode | 85 °C | -55 °C | - | UNSPECIFIED | , | UNSPECIFIED | SPECIAL SHAPE | Active | MODULE | - | - | 5.17 | - | - | - | e4 | GOLD | 8542.39.00.01 | Gas Discharge Tubes | UNSPECIFIED | UNSPECIFIED | - | 1 | unknown | 5 | Radial | X-XXSS-X5 | Not Qualified | OTHER | - | 20 kA | SURGE PROTECTION CIRCUIT | - | - | - | 42.17 mm | ||
![]() 2410-33-G-MSP Bourns | In Stock | - | - | - | - | - | - | 400 V | Failsafe Protected | - | - | - | - | + 85 C | - | - 55 C | - | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Stage Protector | - | - | - | - | - | - | Radial | - | - | - | - | 20 kA | - | - | - | - | 42.17 mm | ||
![]() 2410-39-G-BC-T Bourns | In Stock | - | - | - | - | - | - | 400 V | Failsafe Protected | - | - | - | - | + 85 C | - | - 55 C | - | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Stage Protector | - | - | - | - | - | - | Radial | - | - | - | - | 20 kA | - | - | - | - | 42.17 mm | ||
![]() 2410-71-G-MSP Bourns | In Stock | - | - | - | - | - | - | 400 V | Failsafe Protected | - | - | - | - | + 85 C | - | - 55 C | - | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Stage Protector | - | - | - | - | - | - | Radial | - | - | - | - | 20 kA | - | - | - | - | 30.99 mm | ||
![]() A0358459 Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | - | BOURNS INC | 10000A (10kA) | Bourns Inc | A0358459 | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Obsolete | - | 5.65 | - | C-303™ | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 5 | - | SURGE PROTECTION CIRCUIT | Yes | 390 V | - | - | ||
![]() A0358313 Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | - | BOURNS INC | 10000A (10kA) | Bourns Inc | A0358313 | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Obsolete | - | 5.65 | - | C-303™ | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 5 | - | SURGE PROTECTION CIRCUIT | Yes | 390 V | - | - | ||
![]() 2410-33-G-BC Bourns | In Stock | - | - | - | - | - | - | 400 V | Failsafe Protected | - | - | - | - | + 85 C | - | - 55 C | - | 5 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Stage Protector | - | - | - | - | - | - | Radial | - | - | - | - | 20 kA | - | - | - | - | 42.17 mm | ||
![]() A0361539-ATT Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | - | - | 10000A (10kA) | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | C-303™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Yes | 390 V | - | - | ||
![]() A0361534-ATT Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | - | - | 10000A (10kA) | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | C-303™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Yes | 390 V | - | - | ||
![]() A0342432 Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | - | BOURNS INC | 10000A (10kA) | Bourns Inc | A0342432 | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Last Time Buy | - | 5.65 | - | C-303™ | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 5 | - | SURGE PROTECTION CIRCUIT | Yes | 390 V | - | - | ||
![]() 2026-25-A1 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A0361540 Bourns | In Stock | - | - | Through Hole | Module, Plug-In | - | - | - | - | - | 10000A (10kA) | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | C-303™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | Yes | 390 V | - | - |