- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | DC Sparkover | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Failsafe Protection Y/N | Impulse Discharge Current (8/20µs) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Electrodes | Package | Product Status | RoHS | Packaging | Series | Tolerance | Type | Termination Style | Insulation Resistance | Number of Poles | Peak Pulse Current | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA2-A-3000-CLT-STD Bourns | 1106 | - | Datasheet | - | - | 3 kV | 1000 | - | Failsafe Not Protected | - | + 125 C | - | - 40 C | PCB Mount | 2 Electrode | - | - | RoHS Compliant | Reel | - | - | High Voltage Gas Discharge Tube | Axial | 10 GOhms | - | 10 kA | - | - | 8.5 mm | - | 9 mm | - | ||
![]() GDT225EX-60-T2-BX Bourns | 56 | - | Datasheet | - | - | 600 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT225EX | - | Gas Discharge Tube Arrestor | SMD/SMT | 1 GOhms | - | - | - | - | 25 mm | 10.4 mm | - | - | ||
![]() GDT225EX-50-T2-BX Bourns | 56 | - | Datasheet | - | - | 500 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT225EX | - | Gas Discharge Tube Arrestor | SMD/SMT | 1 GOhms | - | - | - | - | 25 mm | 10.4 mm | - | - | ||
![]() GDT225EX-80-A-BX Bourns | 50 | - | Datasheet | - | - | 800 V | 20 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT225EX | - | Gas Discharge Tube Arrestor | SMD/SMT | 1 GOhms | - | - | - | - | 25 mm | 10 mm | - | - | ||
![]() GDT230E-60-T1-BX Bourns | In Stock | - | Datasheet | - | - | 600 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT230E | - | Gas Discharge Tube Arrestor | SMD/SMT | 10 GOhms | - | - | - | - | 30 mm | 12.4 mm | - | - | ||
![]() GDT230E-80-T1-BX Bourns | In Stock | - | Datasheet | - | - | 800 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT230E | - | Gas Discharge Tube Arrestor | SMD/SMT | 10 GOhms | - | - | - | - | 30 mm | 12.4 mm | - | - | ||
![]() GDT225EX-80-T1-BX Bourns | In Stock | - | Datasheet | - | - | 800 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT225EX | - | Gas Discharge Tube Arrestor | SMD/SMT | 1 GOhms | - | - | - | - | 25 mm | 10 mm | - | - | ||
![]() GDT230E-60-T2-BX Bourns | 39 | - | Datasheet | - | - | 600 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT230E | - | Gas Discharge Tube Arrestor | SMD/SMT | 10 GOhms | - | - | - | - | 30 mm | 12.4 mm | - | - | ||
![]() GDT225EX-80-T2-BX Bourns | 56 | - | Datasheet | - | - | 800 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT225EX | - | Gas Discharge Tube Arrestor | SMD/SMT | 1 GOhms | - | - | - | - | 25 mm | 10.4 mm | - | - | ||
![]() GDT225EX-50-T1-BX Bourns | In Stock | - | Datasheet | - | - | 500 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT225EX | - | Gas Discharge Tube Arrestor | SMD/SMT | 1 GOhms | - | - | - | - | 25 mm | 10 mm | - | - | ||
![]() GDT230E-50-T1-BX Bourns | In Stock | - | Datasheet | - | - | 500 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT230E | - | Gas Discharge Tube Arrestor | SMD/SMT | 10 GOhms | - | - | - | - | 30 mm | 12.4 mm | - | - | ||
![]() GDT230E-60-A-BX Bourns | 39 | - | Datasheet | - | - | 600 V | 15 | - | Failsafe Not Protected | - | + 105 C | - | - 40 C | SMD/SMT | 2 Electrode | - | - | - | Bulk | GDT230E | - | Gas Discharge Tube Arrestor | SMD/SMT | 10 GOhms | - | - | - | - | 30 mm | 12.4 mm | - | - | ||
![]() GDT35-60-S1-BK Bourns, Inc. | 49 | - | - | User Defined | Cylinder No Lead, 3 Terminal | 600 V | - | 1000 | - | 14000A (14kA) | + 125 C | Bourns Inc. | - 55 C | SMD/SMT | 3 Electrode | Bulk | Active | Details | Bulk | GDT35 | ±20% | Tube Arrestor | SMD/SMT | 2 GOhms | 3 | - | No | 600 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-47-S1-RP Bourns, Inc. | 695 | - | - | User Defined | Cylinder No Lead, 3 Terminal | 470 V | - | 1000 | - | 14000A (14kA) | + 125 C | Bourns Inc. | - 55 C | SMD/SMT | 3 Electrode | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | MouseReel | GDT35 | ±20% | Tube Arrestor | SMD/SMT | 2 GOhms | 3 | - | No | 470 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-30-S1-RP Bourns, Inc. | 807 | - | - | User Defined | Cylinder No Lead, 3 Terminal | 300 V | - | 1000 | - | 14000A (14kA) | + 125 C | Bourns Inc. | - 55 C | SMD/SMT | 3 Electrode | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | MouseReel | GDT35 | ±20% | Tube Arrestor | SMD/SMT | 2 GOhms | 3 | - | No | 300 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-15-S1-RP Bourns, Inc. | 11 | - | - | User Defined | Cylinder No Lead, 3 Terminal | 150 V | - | 1000 | - | 14000A (14kA) | + 125 C | Bourns Inc. | - 55 C | SMD/SMT | 3 Electrode | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | MouseReel | GDT35 | ±20% | Tube Arrestor | SMD/SMT | 2 GOhms | 3 | - | No | 150 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-35-S1-RP Bourns, Inc. | 807 | - | - | User Defined | Cylinder No Lead, 3 Terminal | 350 V | - | 1000 | - | 14000A (14kA) | + 125 C | Bourns Inc. | - 55 C | SMD/SMT | 3 Electrode | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | MouseReel | GDT35 | ±20% | Tube Arrestor | SMD/SMT | 2 GOhms | 3 | - | No | 350 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-42-S1-RP Bourns, Inc. | 791 | - | - | User Defined | Cylinder No Lead, 3 Terminal | 420 V | - | 1000 | - | 14000A (14kA) | + 125 C | Bourns Inc. | - 55 C | SMD/SMT | 3 Electrode | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | MouseReel | GDT35 | ±20% | Tube Arrestor | SMD/SMT | 2 GOhms | 3 | - | No | 420 V | 5 mm | - | 7.2 mm | - | ||
![]() GDT35-09-S1-BK Bourns, Inc. | 26 | - | - | User Defined | Cylinder No Lead, 3 Terminal | 90 V | - | 1000 | - | 14000A (14kA) | + 125 C | Bourns Inc. | - 55 C | SMD/SMT | 3 Electrode | Bulk | Active | Details | Bulk | GDT35 | ±20% | Tube Arrestor | SMD/SMT | 2 GOhms | 3 | - | No | 90 V | 5 mm | - | 7.2 mm | - | ||
![]() 2410-31-G-BC-T Bourns, Inc. | In Stock | - | - | - | - | 400 V | - | 100 | Failsafe Protected | - | + 85 C | - | - 55 C | Through Hole | 5 Electrode | - | - | N | Bulk | 2410 | - | 5 Electrode Balanced Capacitance GDT | Radial | 1 GOhms | - | 20 kA | - | - | - | - | 42.17 mm | - |