- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Depth | Base Part Number | Pin Count | Approval Agency | Polarity | Temperature Grade | Configuration | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2036-23-A Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | UNSPECIFIED | - | 1 | - | 2036 | 3 | - | - | OTHER | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-20-A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | UNSPECIFIED | - | 1 | - | 2036 | 3 | - | - | OTHER | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 200V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-60-C2 Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin/Lead (Sn90Pb10) | 90°C | -40°C | - | - | - | UNSPECIFIED | PIN/PEG | 1 | 7.9mm | 2026 | - | - | - | OTHER | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | No | 600V | - | 13mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-40-B Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | - | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | - | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 8mm | - | - | - | - | OTHER | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 400V | - | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2020-42T-C2LF Bourns Inc. | 2894 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | 90°C | -40°C | - | Tray | 2007 | 2020T | - | e3 | yes | Active | 1 (Unlimited) | 3 | Through Hole | - | Tin (Sn) | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | 2020 | 3 | - | - | INDUSTRIAL | - | - | 3 | - | 500mA | SURGE PROTECTION CIRCUIT | No | 360V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-09-C10 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 10000A 10kA | - | - | - | - | Bulk | 2006 | 2027 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 90V | 8mm | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-07-SMLF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 10000A 10kA | - | - | - | - | Bulk | 2011 | 2027 | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT, Solder | - | - | 85°C | -55°C | - | - | 1pF | DUAL | UNSPECIFIED | 1 | 7.93mm | - | 2 | UL | - | MILITARY | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 75V | - | 6.4mm | - | ROHS3 Compliant | - | ||
![]() 2045-12-BLF Bourns Inc. | 1137 | - | Datasheet | 12 Weeks | - | Axial, Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | - | Bulk | 2004 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -30°C | - | - | - | - | - | - | - | 2045 | - | - | - | - | - | - | 2 | - | 10kA | - | No | 120V | - | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-25-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | 2036 | - | - | - | OTHER | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2037-60-B Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | - | Bulk | 2006 | 2037 | ±15% | e0 | - | Active | 1 (Unlimited) | - | Axial | - | Tin/Lead (Sn90Pb10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 600V | 5mm | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-07-SM-RP Bourns Inc. | 19 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | - | - | - | Tape & Reel (TR) | 2006 | Mini-TRIGARD™ 2036-SM | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | 5mm | 2036 | - | - | - | OTHER | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 75V | - | 7.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2045-47-BLF Bourns Inc. | 725 | - | Datasheet | 12 Weeks | Tin | Axial, Through Hole | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | - | - | Bulk | 2007 | 2045 | ±30% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -30°C | - | - | - | - | - | - | - | 2045 | - | - | - | - | - | - | 2 | - | 10kA | - | No | 470V | 8mm | 6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2035-15-B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | - | Bulk | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 150V | 5mm | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2047-23-BNI Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 40000A 40kA | - | 90°C | -40°C | - | Bulk | - | 2047 | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | - | 1 | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | ROHS3 Compliant | - | ||
![]() 2047-35-BNI Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 40000A 40kA | - | 90°C | -40°C | - | Bulk | - | 2047 | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | - | 1 | - | - | - | - | - | INDUSTRIAL | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 350V | - | - | - | ROHS3 Compliant | - | ||
![]() 2027-25-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | 1 | - | - | - | - | - | OTHER | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | Non-RoHS Compliant | - | ||
![]() 2027-42-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | 1 | - | - | - | - | - | OTHER | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | Non-RoHS Compliant | - | ||
![]() 2027-60-A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead | - | 10000A 10kA | - | 85°C | -55°C | 600V | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | - | - | - | - | OTHER | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-40-SM-RP Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | 1 | - | - | - | - | - | OTHER | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 400V | - | - | - | Non-RoHS Compliant | - | ||
![]() 2035-40-SM-RP Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | SILICON | 5000A 5kA | 1 | - | - | - | Tape & Reel (TR) | 2006 | 2035-SM | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn90Pb10) | - | - | UL RECOGNIZED | 8541.10.00.50 | - | END | WRAP AROUND | - | - | 2035 | 2 | - | UNIDIRECTIONAL | - | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 2 | ISOLATED | 10kA | - | No | 400V | - | - | - | Non-RoHS Compliant | Contains Lead |