- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Approval Agency | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Voltage | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2036-60-B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | 10000A 10kA | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | Tin/Lead (Sn90Pb10) | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2036 | 3 | - | - | - | OTHER | - | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 600V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-42-SM-RP Bourns Inc. | 23 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | 85°C | -55°C | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2036 | - | - | - | - | OTHER | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-23-C18 Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Radial | - | 90°C | -40°C | - | - | - | - | - | 7.9mm | - | 2026 | - | - | - | - | - | - | - | - | 3 | 40kA | - | No | 230V | - | 17.8mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-60-C18 Bourns Inc. | 23 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | 3 | - | - | No | 600V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-25-AF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | 10000A 10kA | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2036 | - | Not Qualified | - | - | OTHER | - | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | Yes | 250V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-47-CB Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | 3 | 40kA | - | No | 470V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2035-23-BT1LF Bourns Inc. | 4664 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Cut Tape (CT) | 2011 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | Axial | - | 85°C | -55°C | - | - | - | - | - | 5mm | - | - | - | - | UL | - | - | - | 800 μm | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | 4.1mm | - | ROHS3 Compliant | - | ||
![]() 2028-23-ALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount, Through Hole | User Defined | Cylinder No Lead, 3 Terminal | - | 20000A 20kA | - | - | 230V | Tray | 2013 | 2028 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | Axial | - | 85°C | -55°C | 2pF | UNSPECIFIED | - | - | 1 | 8mm | - | - | - | - | - | - | OTHER | 1GOhm | - | 230V | 3 | 30kA | SURGE PROTECTION CIRCUIT | No | - | 8mm | 10mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2003-40-SM-RPLF Bourns Inc. | 1097 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | - | 1000A 1kA | - | - | - | Tape & Reel (TR) | - | 2003 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 400V | - | - | - | ROHS3 Compliant | - | ||
![]() 2003-20-SM-RPLF Bourns Inc. | 2021 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | - | 1000A 1kA | - | - | - | Tape & Reel (TR) | - | 2003 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 200V | - | - | - | ROHS3 Compliant | - | ||
![]() 2003-25-SM-RPLF Bourns Inc. | 2257 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 2-SMD Cylinder Square End | - | 1000A 1kA | - | - | - | Tape & Reel (TR) | - | 2003 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 250V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-60-B2FLF Bourns Inc. | 1000 | - | Datasheet | 6 Weeks | - | - | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | 85°C | -55°C | - | Bulk | 2016 | TRIGARD® 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2036 | 3 | Not Qualified | - | - | OTHER | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | Yes | 600V | - | - | - | ROHS3 Compliant | - | ||
![]() 2035-09-B5 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | - | Bulk | 2006 | 2035 | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | 85°C | -55°C | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 90V | 8mm | 6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-40-C2LF Bourns Inc. | 44 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | 2pF | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | 2026 | - | - | UL | 4.4mm | OTHER | - | 1 mm | - | 3 | 40kA | SURGE PROTECTION CIRCUIT | No | 400V | - | 13mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2026-33-D5F Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Radial - 3 Leads | - | 20000A 20kA | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | 3 | 40kA | - | Yes | 330V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-07-A1LF Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | 20000A 20kA | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | 90°C | -40°C | - | - | - | - | - | - | - | 2026 | - | - | UL | - | - | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 75V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-09-SM-RP Bourns Inc. | 40 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | 10000A 10kA | - | - | - | Tape & Reel (TR) | 2011 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5mm | - | 2036 | - | - | - | - | OTHER | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | 7.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-47-B2FLF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | - | Bulk | 2012 | Mini-TRIGARD™ 2036 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2036 | 3 | Not Qualified | - | - | OTHER | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | Yes | 470V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-23-AFLF Bourns Inc. | 32 | - | Datasheet | 6 Weeks | - | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | 10000A 10kA | - | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | Tin (Sn) | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 5.1mm | NOT SPECIFIED | 2036 | - | Not Qualified | UL | - | OTHER | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | Yes | 230V | - | 7.7mm | - | ROHS3 Compliant | - | ||
![]() 2026-20-C3FLF Bourns Inc. | 32 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 20000A 20kA | 85°C | -55°C | - | Tube | - | TRIGARD® 2026 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | 2pF | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2026 | - | Not Qualified | - | - | OTHER | - | - | - | 3 | - | SURGE PROTECTION CIRCUIT | Yes | 200V | - | - | - | ROHS3 Compliant | - |