- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Lead Pitch | Temperature Grade | Insulation Resistance | Lead Diameter | Number of Poles | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2036-09-C2LF Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | Tray | 2012 | Mini-TRIGARD™ 2036 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | Radial | - | 85°C | -55°C | - | - | - | - | - | 5.1mm | - | 2036 | - | - | - | UL | 4.4mm | - | - | 1 mm | 3 | - | - | No | 90V | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() ST-0840-BBT-STD Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Axial Cylinder, Radial SMT Bend | - | - | - | Tape & Reel (TR) | - | Sparctube™ ST-0840 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | ST-0840 | - | - | - | - | - | - | - | - | 2 | 450A | - | No | 840V | 8mm | 60mm | - | ROHS3 Compliant | - | ||
![]() ST-0620-BLB-STD Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder | - | - | - | Bulk | - | Sparctube™ ST-0620 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | ST-0620 | - | - | - | - | - | - | - | - | 2 | 750A | - | No | 620V | 8mm | 60mm | - | ROHS3 Compliant | - | ||
![]() 2026-25-C3 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 20000A 20kA | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | - | - | - | OTHER | - | - | 3 | 40kA | SURGE PROTECTION CIRCUIT | No | 250V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-26-C2FLF Bourns Inc. | 11 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 20000A 20kA | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 2026 | - | - | Not Qualified | UL | - | INDUSTRIAL | - | 1 mm | 3 | - | SURGE PROTECTION CIRCUIT | Yes | 260V | - | - | - | ROHS3 Compliant | - | ||
![]() 2026-23-A Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | 20000A 20kA | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | - | - | - | OTHER | - | - | 3 | 40kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ST-0470-BLB-STD Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | Bulk | - | Sparctube™ ST-0470 | ±12% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | ST-0470 | - | - | - | - | - | - | - | - | 2 | 500A | - | No | 470V | 8mm | 60mm | - | ROHS3 Compliant | - | ||
![]() ST-1000-ALT-SG Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial Cylinder | - | - | - | Tape & Reel (TR) | - | Sparctube™ ST-1000 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | - | - | - | - | - | - | - | - | - | ST-1000 | - | - | - | - | - | - | - | - | 2 | 400A | - | No | 1000V | 8mm | 60mm | - | ROHS3 Compliant | - | ||
![]() 2036-42-C2LF Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | Bulk | 2011 | Mini-TRIGARD™ 2036 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 3 | Radial | TIN | 85°C | -55°C | - | UNSPECIFIED | UNSPECIFIED | - | 1 | 5.1mm | - | 2036 | 3 | - | - | UL | 4.4mm | OTHER | - | 1 mm | 3 | - | SURGE PROTECTION CIRCUIT | No | 420V | - | 9.8mm | - | ROHS3 Compliant | - | ||
![]() 2035-23-BT1 Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | 5000A 5kA | - | - | Tape & Reel (TR) | 2006 | 2035 | ±15% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 10kA | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2015-09-SMH-RPLF Bourns Inc. | In Stock | - | Datasheet | - | Horizontal, Surface Mount | Surface Mount | 2-SMD | 5000A 5kA | - | - | Tape & Reel (TR) | 2014 | 2015 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -55°C | 1.9pF | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | O-XXSS-X | - | - | - | OTHER | 1GOhm | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 90V | - | 1.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 2027-15-SM Bourns Inc. | 40 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | 10000A 10kA | 85°C | -55°C | Bulk | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | OTHER | - | - | 2 | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | - | Non-RoHS Compliant | - | ||
![]() 2027-42-B Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder | 10000A 10kA | 85°C | -55°C | Bulk | 2006 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | OTHER | - | - | 2 | 20kA | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-23-C4LF Bourns Inc. | 32 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Radial Cylinder, 3 Lead | 20000A 20kA | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Radial | Tin (Sn) | 90°C | -40°C | - | UNSPECIFIED | PIN/PEG | - | 1 | 7.9mm | - | 2026 | - | - | - | UL | 6.1mm | INDUSTRIAL | - | 1 mm | 3 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | 13.2mm | - | ROHS3 Compliant | - | ||
![]() 2036-23-SM-RP Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | 10000A 10kA | 85°C | -55°C | Tape & Reel (TR) | 2006 | Mini-TRIGARD™ 2036-SM | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 2036 | - | - | - | - | - | OTHER | - | - | 3 | - | SURGE PROTECTION CIRCUIT | No | 230V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-07-B3 Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | 2036 | 3 | - | - | - | - | OTHER | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 75V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2039-110-BT1LF Bourns Inc. | 44 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder | 2500A 2.5kA | - | - | Tape & Reel (TR) | 2011 | 2039 | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Axial | - | 85°C | -55°C | - | DUAL | WIRE | - | 1 | - | - | - | 2 | - | - | - | - | OTHER | - | 800 μm | 2 | - | SURGE PROTECTION CIRCUIT | No | 1100V | - | - | - | ROHS3 Compliant | - | ||
![]() 2036-09-B3 Bourns Inc. | 40 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 10000A 10kA | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | 2036 | 3 | - | - | - | - | OTHER | - | - | 3 | 10kA | SURGE PROTECTION CIRCUIT | No | 90V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-42-C2 Bourns Inc. | 7 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | 20000A 20kA | 85°C | -55°C | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | 2026 | - | - | - | - | - | OTHER | - | - | 3 | 40kA | SURGE PROTECTION CIRCUIT | No | 420V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2003-09-SM-RPLF Bourns Inc. | 40 |
| Datasheet | 14 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | 1000A 1kA | - | - | Tape & Reel (TR) | - | 2003 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | No | 90V | - | - | - | ROHS3 Compliant | - |