- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Impulse Discharge Current (8/20µs) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Lead Pitch | Polarity | Temperature Grade | Configuration | Insulation Resistance | Lead Diameter | Diode Type | Number of Poles | Case Connection | Peak Pulse Current | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2027-60-SMLF Bourns Inc. | 40 |
| Datasheet | 6 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | NO | - | 10000A 10kA | - | 85°C | -55°C | - | Bulk | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | 2 | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | ROHS3 Compliant | - | ||
![]() 2026-60-ALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 20000A 20kA | - | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Solder | - | Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | 3 | - | - | UL | - | - | OTHER | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | ROHS3 Compliant | - | ||
![]() 2026-26-ALF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 20000A 20kA | - | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Solder | - | Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | 3 | - | - | UL | - | - | INDUSTRIAL | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 260V | - | - | ROHS3 Compliant | - | ||
![]() 2026-25-A1F Bourns Inc. | 7 |
| Datasheet | 5 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 20000A 20kA | - | 90°C | -40°C | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | unknown | - | 2026 | - | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | 3 | - | 40kA | SURGE PROTECTION CIRCUIT | Yes | 250V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-23-AF Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Surface Mount | User Defined | Cylinder No Lead, 3 Terminal | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 2036 | - | - | Not Qualified | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | Yes | 230V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-23-CB Bourns Inc. | 32 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | - | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | No | 230V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-20-CB Bourns Inc. | 32 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | - | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | No | 200V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-40-CBF Bourns Inc. | 32 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | - | - | - | - | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | Yes | 400V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2036-23-B3F Bourns Inc. | 32 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn90Pb10) | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 2036 | - | - | Not Qualified | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | Yes | 230V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2027-09-B10 Bourns Inc. | 32 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | - | 10000A 10kA | - | - | - | - | Bulk | 2006 | 2027 | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -55°C | - | - | - | - | - | - | 8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 20kA | SURGE PROTECTION CIRCUIT | No | 90V | 12.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2038-47-SM Bourns Inc. | 32 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 3-SMD Cylinder Square End | - | SILICON | 5000A 5kA | 1 | - | - | - | Bulk | 2012 | Mini-TRIGARD™ 2038 | ±25% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8541.10.00.50 | - | END | WRAP AROUND | - | - | - | - | - | 2038 | 2 | O-LELF-R2 | - | - | - | UNIDIRECTIONAL | - | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | 3 | ISOLATED | - | - | No | 470V | - | - | Non-RoHS Compliant | - | ||
![]() 2026-07-C4LF Bourns Inc. | 1142 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | - | 20000A 20kA | - | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 90°C | -40°C | - | - | - | - | - | - | - | - | - | 2026 | - | - | - | UL | 6.1mm | - | - | - | - | 1 mm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 75V | - | - | ROHS3 Compliant | - | ||
![]() 2003-47-SM-RPLF Bourns Inc. | 2291 |
| Datasheet | 14 Weeks | - | Surface Mount | 2-SMD Cylinder Square End | - | - | 1000A 1kA | - | - | - | - | Tape & Reel (TR) | - | 2003 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | No | 470V | - | - | ROHS3 Compliant | - | ||
![]() 2027-60-SM-RP Bourns Inc. | 23 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 2-SMD Cylinder Square End | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tape & Reel (TR) | 2011 | 2027 | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | UNSPECIFIED | - | 1 | - | - | - | - | - | - | - | - | - | - | OTHER | - | - | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 600V | - | - | Non-RoHS Compliant | - | ||
![]() 2026-20-C3LF Bourns Inc. | 7 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 20000A 20kA | - | 85°C | -55°C | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | - | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 200V | - | - | ROHS3 Compliant | - | ||
![]() 2026-15-CB Bourns Inc. | 32 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | - | - | - | 150V | Tube | 2006 | TRIGARD® 2026 | ±20% | - | - | Active | 1 (Unlimited) | 3 | - | - | - | 90°C | -40°C | - | - | - | - | - | - | 7.9mm | - | - | 2026 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 40kA | - | No | 150V | 11.2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2026-15-CLF Bourns Inc. | 7 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | - | - | 20000A 20kA | - | - | - | - | Bulk | 2011 | TRIGARD® 2026 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | 90°C | -40°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | - | - | - | 2026 | - | - | - | UL | - | - | OTHER | - | - | 1 mm | - | 3 | - | - | SURGE PROTECTION CIRCUIT | No | 150V | - | - | ROHS3 Compliant | - | ||
![]() 2036-47-C2 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | 85°C | -55°C | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | TIN | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 2036 | 3 | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 470V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2015-50-A-RPLF Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD | - | - | 5000A 5kA | - | - | - | - | Tape & Reel (TR) | 2014 | 2015 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | 1.9pF | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | - | - | O-XXSS-X | - | - | - | - | OTHER | - | 1GOhm | - | - | 2 | - | - | SURGE PROTECTION CIRCUIT | No | 500V | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2036-23-B2 Bourns Inc. | 7 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | - | 10000A 10kA | - | - | - | - | Tray | 2006 | Mini-TRIGARD™ 2036 | ±20% | e0 | - | Active | 1 (Unlimited) | 3 | Radial | - | Tin/Lead (Sn90Pb10) | 85°C | -55°C | - | - | UNSPECIFIED | PIN/PEG | - | 1 | 5.1mm | - | - | 2036 | 3 | - | - | - | - | - | OTHER | - | - | - | - | 3 | - | 10kA | SURGE PROTECTION CIRCUIT | No | 230V | 9.6mm | - | Non-RoHS Compliant | Contains Lead |