- Series
- Packaging
- Factory Lead Time
- Fail Short
- Impulse Discharge Current (8/20µs)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Number of Poles
Attribute column
Manufacturer
Bourns Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Temperature Grade | Number of Poles | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | Diameter | Length | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2020-42T-C4FLF Bourns Inc. | 50 |
| Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Radial Cylinder, 3 Lead | - | 10000A 10kA | - | Tray | 2011 | 2020T | - | e3 | yes | Active | 1 (Unlimited) | 3 | Radial | - | 90°C | -40°C | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | 2020 | 3 | Not Qualified | INDUSTRIAL | 3 | SURGE PROTECTION CIRCUIT | Yes | 360V | 7.9mm | 11.3mm | No SVHC | ROHS3 Compliant | ||
![]() SA2-6200-DBB-STD Bourns Inc. | 50 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | - | Bulk | 2014 | SA2 | -15% +20% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | - | 1pF | - | - | - | - | - | SA2-6200 | - | - | - | 2 | - | No | 6200V | - | - | - | ROHS3 Compliant | ||
![]() SA2-7200-DLT-STD Bourns Inc. | 50 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | -40°C | Tape & Reel (TR) | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | - | WIRE | - | 1 | - | SA2-7200 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 7200V | - | - | - | ROHS3 Compliant | ||
![]() SA2-3000-CBB-STD Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | SA2-3000 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 3000V | - | - | - | ROHS3 Compliant | ||
![]() SA2-3600-CLB-STD Bourns Inc. | 50 |
| Datasheet | 5 Weeks | - | - | Through Hole | Axial Cylinder | NO | 5000A 5kA | -40°C | Tape & Reel (TR) | 2014 | SA2 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | - | WIRE | - | 1 | - | SA2-3600 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 3600V | - | - | - | ROHS3 Compliant | ||
![]() SA2-5500-DBB-STD Bourns Inc. | 50 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | SA2-5500 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 5500V | - | - | - | ROHS3 Compliant | ||
![]() SA2-3000-DBB-STD Bourns Inc. | 34 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | SA2-3000 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 3000V | - | - | - | ROHS3 Compliant | ||
![]() SA2-3600-DBB-STD Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | SA2-3600 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 3600V | - | - | - | ROHS3 Compliant | ||
![]() SA2-7200-DBB-STD Bourns Inc. | 50 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | PIN/PEG | - | 1 | - | SA2-7200 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 7200V | - | - | - | ROHS3 Compliant | ||
![]() SA2-5500-DKB-STD Bourns Inc. | 50 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder, Radial Bend | - | 5000A 5kA | -40°C | Bulk | 2014 | SA2 | -15% +20% | e3 | - | Active | 1 (Unlimited) | 2 | Axial | Matte Tin (Sn) | - | - | 1pF | DUAL | WIRE | - | 1 | - | SA2-5500 | - | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 5500V | - | - | - | ROHS3 Compliant | ||
![]() SA2-3000-DLT-STD Bourns Inc. | 34 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Axial Cylinder | - | 5000A 5kA | - | Tape & Reel (TR) | 2014 | SA2 | -15% +20% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | - | 1pF | - | - | - | - | - | SA2-3000 | - | - | - | 2 | - | No | 3000V | - | - | - | ROHS3 Compliant |