- Applications
- Base Part Number
- ECCN Code
- Factory Lead Time
- Hold Current
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Number of Pins
- Package / Case
Attribute column
Manufacturer
Bourns Lighting Protection
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Reverse Stand-off Voltage | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Working Voltage | Configuration | Number of Circuits | Element Configuration | Direction | RMS Current (Irms) | Hold Current | Trigger Device Type | ESD Protection | Breakover Voltage (Max) | DC Off-state Voltage-Max | Breakover Voltage (Min) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSP0600BJR-S Bourns Inc. | 66000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 1 | 6V | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | LED Protection | DUAL | C BEND | 265 | - | 40 | LSP0600 | 2 | 6V | - | 1 | Single | Unidirectional | 1A | 30mA | SILICON SURGE PROTECTOR | No | - | 6V | 6V | 2mm | 5.21mm | 3.3mm | - | No SVHC | ROHS3 Compliant | ||
![]() LSP0600AJR-S Bourns Inc. | 10343 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | DO-214AC, SMA | - | 2 | 69.99999g | - | - | Tape & Reel (TR) | 2004 | - | Active | 1 (Unlimited) | - | EAR99 | - | 150°C | -40°C | LED Protection | - | - | NOT SPECIFIED | - | NOT SPECIFIED | LSP0600 | - | 6V | - | 1 | - | - | - | 30mA | SILICON SURGE PROTECTOR | - | - | - | - | 2mm | 5.21mm | 3.3mm | - | No SVHC | ROHS3 Compliant | ||
![]() LSP1800AJR-S Bourns Inc. | 66000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | DO-214AC, SMA | - | 2 | 69.99999g | - | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | 150°C | -40°C | LED Protection | - | - | NOT SPECIFIED | - | NOT SPECIFIED | LSP1800 | - | 18V | - | 1 | - | - | - | 30mA | SILICON SURGE PROTECTOR | - | - | - | - | 2mm | 5.21mm | 3.3mm | - | No SVHC | ROHS3 Compliant | ||
![]() LSP0900BJR-S Bourns Inc. | 9000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | LED Protection | DUAL | C BEND | 265 | - | 40 | LSP0900 | 2 | 9V | SINGLE | 1 | - | - | 1A | 30mA | SILICON SURGE PROTECTOR | - | - | 9V | 9V | 2mm | 5.21mm | 3.3mm | No | No SVHC | ROHS3 Compliant | ||
![]() LSP1800BJR-S Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | LED Protection | DUAL | C BEND | 265 | - | 40 | LSP1800 | 2 | 18V | SINGLE | 1 | - | - | 1A | 30mA | SILICON SURGE PROTECTOR | - | 33V | - | - | 2mm | 5.21mm | 3.3mm | No | No SVHC | ROHS3 Compliant | ||
![]() LSP1300AJR-S Bourns Inc. | 66000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | DO-214AC, SMA | - | 2 | 69.99999g | - | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | 150°C | -40°C | LED Protection | - | - | NOT SPECIFIED | not_compliant | NOT SPECIFIED | LSP1300 | - | 13V | - | 1 | - | - | - | 30mA | SILICON SURGE PROTECTOR | - | - | - | - | 2mm | 5.21mm | 3.3mm | - | No SVHC | ROHS3 Compliant | ||
![]() LSP1300BJR-S Bourns Inc. | 7608 |
| Datasheet | 7 Weeks | Tin | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | 1 | - | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | LED Protection | DUAL | C BEND | 265 | - | 40 | LSP1300 | 2 | 13V | SINGLE | 1 | - | - | 1A | 30mA | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() LSP0900AJR-S Bourns Inc. | 66000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | DO-214AC, SMA | - | 2 | 69.99999g | - | - | Tape & Reel (TR) | 2004 | - | Active | 1 (Unlimited) | - | EAR99 | - | 150°C | -40°C | LED Protection | - | - | - | - | - | LSP0900 | - | 9V | - | 1 | - | - | - | 30mA | SILICON SURGE PROTECTOR | - | - | - | - | 2mm | 5.21mm | 3.3mm | No | No SVHC | ROHS3 Compliant |