- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Body Material | Terminal Material | Manufacturer Package Identifier | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-PSMF075X-2 Bourns Inc. | 905 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | WRAPAROUND | - | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-PSMF | 0.085Lx0.053W 2.15mmx1.35mm | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 350mOhm | - | - | 8533.40.80.70 | 6V | TR, 7 INCH | 600μW | - | 40A | MF-PSMF | - | 2012 | cURus, TUV | 0805 | - | - | 6V | - | - | 40A | 600mW | DUAL ENDED | - | 6V | 750mA | 750mA | OVERLOAD PROTECTION | 200ms | 90mOhm | 350mOhm | - | 1.5A | - | - | 1.25mm | - | 0.049 1.25mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R030 Bourns Inc. | 1000 | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 1.36Ohm | - | - | - | 60V | - | 500mW | 5.1mm | 300mA | - | 60V | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | 0.201 5.10mm | 510 μm | 40A | 500mW | - | 510 μm | - | 300mA | - | TEMPERATURE SENSING | 3s | 760mOhm | 2.1Ohm | - | 600mA | - | 7.4mm | 13.4mm | 0.528 13.40mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-USMF020-2 Bourns Inc. | 5700 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | WRAPAROUND | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 5Ohm | - | - | 8533.40.80.70 | 30V | TR, 7 INCH | - | - | 10A | MF-USMF | 30V | 3225 | cURus, TUV | 1210 | - | - | 30V | - | - | 10A | 600mW | DUAL ENDED | - | - | 200mA | 200mA | OVERLOAD PROTECTION | 20ms | 400mOhm | 5Ohm | - | 400mA | - | - | 1.1mm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-USMF110-2 Bourns Inc. | 4455 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | WRAPAROUND | - | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 210mOhm | - | - | 8533.40.80.70 | 6V | TR, 7 INCH | - | - | 40A | MF-USMF | - | 3225 | cURus, TUV | 1210 | - | - | 6V | - | - | 40A | 600mW | DUAL ENDED | - | 6V | 1.1A | 1.1A | OVERLOAD PROTECTION | 1s | 50mOhm | 210mOhm | - | 2.2A | - | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-SMDF050-2 Bourns Inc. | 6000 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 2018 (5045 Metric), Concave | ONE SURFACE | - | - | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-SMDF | 0.200Lx0.180W 5.08mmx4.58mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 1Ohm | - | - | - | 60V | TR, 13 INCH | - | - | 10A | MF-SMDF | - | 5045 | cURus, TUV | 2018 | - | - | 60V | - | - | 10A | 900mW | DUAL ENDED | - | - | 550mA | 550mA | OVERLOAD PROTECTION | 3s | 200mOhm | 1Ohm | - | 1.2A | 85°C | - | 1.09mm | - | 0.043 1.09mm | - | - | No | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-MSMF075-2 Bourns Inc. | 5455 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | ONE SURFACE | - | - | Gold | - | - | 13.2V | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 450mOhm | - | MINIMUM RESISTANCE IS 0.11 OHMS | - | 13.2V | TR, 7 INCH | - | - | 100A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 13.2V | - | - | 100A | 800mW | DUAL ENDED | - | - | 750mA | 750mA | - | 200ms | 110mOhm | 450mOhm | - | 1.5A | - | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-NSMF050-2 Bourns Inc. | 149 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric), Concave | WRAPAROUND | - | - | - | - | - | 13.2V | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-NSMF | 0.126Lx0.063W 3.20mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 700mOhm | - | - | 8533.40.80.70 | 13.2V | TR, 7 INCH | 400mW | - | 500mA | MF-NSMF | - | 3216 | cURus, TUV | 1206 | - | - | 13.2V | - | - | 100A | 400mW | DUAL ENDED | - | - | 500mA | - | OVERLOAD PROTECTION | 100ms | 150mOhm | 700mOhm | - | 1A | 85°C | - | 850μm | - | 0.033 0.85mm | - | 250μm | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-MSMF110/16-2 Bourns Inc. | 59 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | ONE SURFACE | 2 | - | - | - | - | 16V | -40°C~85°C | Tape & Reel (TR) | 2007 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 210mOhm | - | MINIMUM RESISTANCE IS 0.04 OHMS | - | 16V | TR, 7 INCH | 800mW | - | 100A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 16V | - | - | 100A | 800mW | DUAL ENDED | - | - | 1.1A | 1.1A | - | 300ms | 40mOhm | 210mOhm | - | 2.2A | 85°C | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-NSML300-2 Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-NSML | 0.128Lx0.063W 3.25mmx1.60mm | e4 | - | Active | 2A (4 Weeks) | - | - | EAR99 | Polymeric | - | Gold (Au) - with Nickel (Ni) barrier | - | 8533.40.80.70 | 6V | - | - | - | - | MF-NSML | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | 4s | 2.5mOhm | 20mOhm | 6A | 6A | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R700 Bourns Inc. | 478 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | 2 | - | - | - | - | 30V | -40°C~85°C | Bulk | 2010 | Multifuse®, MF-R | 0.870Lx0.118W 22.10mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 20mOhm | Tin (Sn) | - | - | 30V | - | 3.8W | - | 7A | - | - | - | cURus, TUV | - | 10.2mm | 7.6mm | 30V | 0.402 10.20mm | 810 μm | 40A | 3.8W | - | 810 μm | - | 7A | - | TEMPERATURE SENSING | 17.5s | 5mOhm | 30mOhm | - | 14A | - | - | 3mm | 1.173 29.80mm | - | 3mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-R300 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | - | - | -40°C~85°C | Bulk | 2003 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 50mOhm | - | - | - | 30V | - | 2W | 5.1mm | 3A | - | 30V | - | cURus, TUV | - | 5.1mm | 7.6mm | 30V | 0.201 5.10mm | 810 μm | 40A | 2W | - | 810 μm | - | 3A | - | TEMPERATURE SENSING | 10.8s | 20mOhm | 80mOhm | - | 6A | 85°C | - | 18.3mm | 0.720 18.30mm | - | 3mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-MSMF014-2 Bourns Inc. | 14850 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | ONE SURFACE | 2 | - | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 6.5Ohm | - | MINIMUM RESISTANCE IS 0.4 OHMS | - | 60V | TR, 7 INCH | 800mW | - | 40A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 60V | - | - | 40A | 800mW | DUAL ENDED | - | - | 140mA | 140mA | - | 150ms | 400mOhm | 6.5Ohm | - | 340mA | 85°C | - | 1.1mm | - | 0.043 1.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-R020 Bourns Inc. | 2500 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 2.84Ohm | - | - | - | 60V | - | 400mW | 5.1mm | 200mA | - | 60V | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | 0.201 5.10mm | 510 μm | 40A | 400mW | - | 510 μm | - | 200mA | - | TEMPERATURE SENSING | 2.2s | 1.5Ohm | 4.4Ohm | - | 400mA | - | 7.4mm | 12.7mm | 0.500 12.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-PSMF035X-2 Bourns Inc. | 5240 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | WRAPAROUND | - | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-PSMF | 0.085Lx0.053W 2.15mmx1.35mm | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 1.2Ohm | - | - | - | 6V | TR, 7 INCH | - | - | 40A | MF-PSMF | - | 2012 | cURus, TUV | 0805 | - | - | 6V | - | - | 40A | 500mW | DUAL ENDED | - | 6V | 350mA | 350mA | OVERLOAD PROTECTION | 100ms | 250mOhm | 1.2Ohm | - | 750mA | - | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-USMF010-2 Bourns Inc. | 2886 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | WRAPAROUND | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 15Ohm | - | - | - | 30V | TR, 7 INCH | - | - | 10A | MF-USMF | 30V | 3225 | cURus, TUV | 1210 | - | - | 30V | - | - | 10A | 600mW | DUAL ENDED | - | - | 100mA | 100mA | OVERLOAD PROTECTION | 600ms | 800mOhm | 15Ohm | - | 300mA | - | - | 1.1mm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-SM075/60-2 Bourns Inc. | 20784 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | FLAT | - | - | Brass | MF-SM075/60-2 | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 1Ohm | - | - | - | 60V | TR, 14 INCH | - | - | - | MF-SM | - | 7351 | cURus, TUV | 2920 | - | - | 60V | - | - | 10A | 1.7W | DUAL ENDED | - | - | 750mA | - | OVERLOAD PROTECTION | 300ms | 230mOhm | 1Ohm | - | 1.5A | - | - | 3.18mm | - | 0.125 3.18mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-SM150/33-2 Bourns Inc. | 2910 | - | Datasheet | 7 Weeks | - | PCB, Surface Mount | Surface Mount | 2-SMD | FLAT | - | - | Brass | - | - | 33V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 230mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.50 | 33V | TR, 14 INCH | 1.9W | - | 1.5A | MF-SM | - | - | cURus, TUV | - | - | - | 33V | - | - | 40A | 1.9W | DUAL ENDED | - | - | 1.5A | - | OVERLOAD PROTECTION | 5s | 60mOhm | 230mOhm | - | 3A | - | - | 3mm | - | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-FSMF050X-2 Bourns Inc. | 2030 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric), Concave | WRAPAROUND | - | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2009 | Multifuse®, MF-FSMF | 0.065Lx0.033W 1.65mmx0.85mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 800mOhm | - | - | 8533.40.80.70 | 6V | TR, 7 INCH | - | - | 40A | MF-FSMF | - | 1608 | cURus, TUV | 0603 | - | - | 6V | - | - | 40A | 500mW | DUAL ENDED | - | 6V | 500mA | 500mA | OVERLOAD PROTECTION | 100ms | 100mOhm | 800mOhm | - | 1A | 85°C | - | 1mm | - | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R090 Bourns Inc. | 66 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.461Lx0.122W 11.70mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 310mOhm | - | - | - | 60V | - | 1W | 5.1mm | 900mA | - | 60V | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | 0.201 5.10mm | 510 μm | 40A | 1W | - | 510 μm | - | 900mA | - | TEMPERATURE SENSING | 7.2s | 140mOhm | 470mOhm | - | 1.8A | - | 11.7mm | 16.7mm | 0.657 16.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-NSMF110-2 Bourns Inc. | 3002 |
| Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric), Concave | WRAPAROUND | - | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-NSMF | 0.126Lx0.063W 3.20mmx1.60mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 200mOhm | - | - | 8533.40.80.50 | 6V | TR, 7 INCH | 600mW | - | 1.1A | MF-NSMF | - | 3216 | cURus, TUV | 1206 | - | - | 6V | - | - | 100A | 600mW | DUAL ENDED | - | 6V | 1.1A | - | OVERLOAD PROTECTION | 100ms | 60mOhm | 200mOhm | - | 2.2A | 85°C | - | 700μm | - | 0.028 0.70mm | - | 250μm | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 |