- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Body Material | Terminal Material | Resistance @ 25C | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-SM030-2 Bourns Inc. | 4544 | - | Datasheet | 7 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | - | Brass | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 4.8Ohm | - | - | - | - | 8533.40.80.50 | 60V | TR, 14 INCH | 1.7W | - | 300mA | MF-SM | - | 7351 | cURus, TUV | 2920 | - | 430μm | 60V | - | - | - | 40A | 1.7W | DUAL ENDED | - | - | - | 300mA | - | OVERLOAD PROTECTION | - | 3s | 900mOhm | 4.8Ohm | - | 600mA | - | 3.18mm | - | - | - | 0.125 3.18mm | 710μm | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-SM250-2-99 Bourns Inc. | 1500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 85mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 15V | TR | - | - | 100A | MF-SM | 15V | 8763 | cURus, TUV | 3425 | - | 430μm | 15V | - | - | - | 100A | 1.9W | DUAL ENDED | - | - | - | 2.5A | 2.5A | OVERLOAD PROTECTION | - | 25s | 24mOhm | 85mOhm | - | 5A | - | - | - | - | - | 0.118 3.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-RG300-0 Bourns Inc. | 335 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | Copper | - | 16V | -40°C~85°C | Bulk | 2013 | Multifuse®, MF-RG | 0.280Lx0.118W 7.10mmx3.00mm | - | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 65mOhm | Tin (Sn) | - | - | - | - | 16V | - | - | - | - | MF-RG | - | - | - | - | 5.1mm | - | 16V | 0.114 2.90mm | 810 μm | - | 100A | 2.3W | - | - | - | - | 3A | - | - | - | 1s | 38mOhm | 97.5mOhm | - | 5.1A | - | 11mm | 0.433 11.00mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-RX135-005 Bourns Inc. | 15 |
| Datasheet | 5 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-RX | 0.483Lx0.122W 12.26mmx3.10mm | - | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 190mOhm | - | 85°C | -40°C | - | - | 60V | - | - | - | 40A | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | - | - | 40A | 1.7W | - | - | - | - | 1.35A | 1.35A | - | 60V | 9.6s | 120mOhms | 300mOhms | 2.7A | 2.7A | - | - | 0.718 18.26mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX250/72-2 Bourns Inc. | 5361 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Multifuse®, MF-RX/72 | 0.702Lx0.122W 17.84mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 80mOhm | Tin (Sn) | - | - | - | - | - | TR | - | - | - | MF-RX | - | - | cURus, TUV | - | 10.2mm | - | - | 0.402 10.20mm | 810 μm | - | 40A | 2.5W | - | - | - | - | 2.5A | - | OVERLOAD PROTECTION | 72V | 15.6s | 50mOhm | 130mOhm | - | 5A | - | - | 0.939 23.84mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R010-AP Bourns Inc. | 22 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 4.5Ohm | Tin (Sn) | - | - | - | - | 60V | AMMO PACK | - | - | 40A | MF-R010 | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | 510 μm | - | 40A | 380mW | - | - | - | - | 100mA | 100mA | TEMPERATURE SENSING | - | 4s | 2.5Ohm | 7.5Ohm | - | 200mA | - | - | 0.500 12.70mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R030-AP-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 1.36Ohm | Tin (Sn) | - | - | - | - | - | AMMO PACK | - | - | 40A | MF-R030 | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | 510 μm | - | 40A | 500mW | - | - | - | 60V | 300mA | 300mA | TEMPERATURE SENSING | 60V | 3s | 760mOhm | 2.1Ohm | - | 600mA | - | - | 0.528 13.40mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R065-2-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | Multifuse®, MF-R | 0.382Dia x 0.122 T 9.70mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 480mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR | - | - | 40A | MF-R065 | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | 510 μm | - | 40A | 900mW | - | - | - | 60V | 650mA | 650mA | TEMPERATURE SENSING | 60V | 5.3s | 270mOhm | 720mOhm | - | 1.3A | - | - | 0.598 15.20mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R185 Bourns Inc. | 55 | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.472Dia x 0.118 T 12.00mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 70mOhm | - | - | - | - | - | 30V | - | 1W | 5.1mm | 40A | - | 30V | - | cURus, TUV | - | 5.1mm | 7.6mm | 30V | 0.201 5.10mm | 510 μm | - | 40A | 1W | - | - | 510 μm | - | 1.85A | 1.85A | TEMPERATURE SENSING | - | 8.7s | 40mOhm | 110mOhm | - | 3.7A | 12mm | 18.4mm | 0.724 18.40mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-RHT450-0 Bourns Inc. | 7811 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | 16V | -40°C~125°C | Bulk | 2011 | Multifuse®, MF-RHT | 0.409Lx0.118W 10.40mmx3.00mm | - | - | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 54mOhm | - | 125°C | -40°C | - | - | 16V | - | - | - | - | MF-RHT | - | - | - | - | 5.1mm | - | 16V | 0.114 2.90mm | - | - | 100A | 3.6W | - | - | 810 μm | - | 4.5A | 4.5A | - | 16V | 3s | 22mOhms | 54mOhms | 7.8A | 7.8A | - | 3mm | 0.614 15.60mm | 23.2mm | 10.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() CMF-RL35A-0 Bourns Inc. | 22 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | 35Ohm | - | -40°C~125°C | Bulk | 2009 | CMF-RL | 0.295Lx0.220W 7.50mmx5.60mm | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Ceramic | - | Tin (Sn) | - | - | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | UR | - | - | - | - | 0.197 5.00mm | - | - | 3A | - | - | - | - | 650V | 75mA | - | OVERLOAD PROTECTION | 220V 600V Int | 150ms | - | - | - | 150mA | - | - | 0.512 13.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-SVS170-0 Bourns Inc. | 22 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | Multifuse®, MF-SVS | 0.669Lx0.205W 17.00mmx5.20mm | - | e2 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Polymeric | 32mOhm | Tin/Silver (Sn/Ag) | - | - | - | 8533.40.80.70 | 10V | - | - | - | 100A | MF-SVS | - | - | cURus, TUV | - | - | - | 10V | - | - | - | 100A | 2.1W | DUAL | - | - | - | 1.7A | 1.7A | OVERLOAD PROTECTION | - | 5s | 18mOhm | 64mOhm | - | 4.1A | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX012/250U-2 Bourns Inc. | 6622 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-RX/250 | 0.236Lx0.150W 6.00mmx3.80mm | - | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 10Ohm | Tin (Sn) | - | - | - | - | - | - | - | - | - | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | 650 μm | - | 3A | - | - | 60V | - | - | 120mA | - | - | 60V 250V Int | - | 6Ohm | 16Ohm | - | - | - | - | 0.394 10.00mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX375/72-2 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Multifuse®, MF-RX/72 | 0.926Lx0.122W 23.51mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 50mOhm | - | - | - | - | 8533.40.80.70 | - | TR | - | 10.2mm | - | MF-RX | - | - | cURus, TUV | - | 10.2mm | - | - | 0.402 10.20mm | 810 μm | - | 40A | 3.2W | - | - | - | - | 3.75A | - | OVERLOAD PROTECTION | 72V | 24s | 30mOhm | 80mOhm | - | 7.5A | - | - | 1.161 29.50mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() CMF-RL50A-10-0 Bourns Inc. | 6 |
| Datasheet | 20 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | 50Ohm | - | -40°C~125°C | Bulk | 2009 | CMF-RL | 0.295Lx0.220W 7.50mmx5.60mm | 10% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Ceramic | 50Ohm | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | UR | - | 5mm | - | - | 0.197 5.00mm | 600 μm | 220V | 3A | - | - | - | - | 650V | 50mA | - | OVERLOAD PROTECTION | 220V 600V Int | 100ms | - | - | - | 100mA | - | - | 0.512 13.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R900-AP Bourns Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2014 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Polymeric | - | Tin (Sn) | - | - | 0.005 OHM MEASURED AT 23 DEG CEL | - | - | AMMO PACK | - | - | - | MF-R900 | - | - | cURus, TUV | - | - | - | - | 0.402 10.20mm | - | - | 40A | - | - | - | - | 30V | 9A | - | TEMPERATURE SENSING | 30V | 20s | 5mOhm | 20mOhm | - | 18A | - | - | 1.295 32.90mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R800-0-003 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | - | - | 2 | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | - | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 20mOhm | - | 85°C | -40°C | - | - | 30V | - | - | - | 40A | MF-R800 | - | - | cURus, TUV | - | 10.2mm | - | 30V | 0.402 10.20mm | - | - | 40A | - | - | - | - | - | 8A | 8A | - | 30V | 18.8s | 5mOhms | 30mOhms | 16A | 16A | - | - | 1.295 32.90mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX012/250-T-2 Bourns Inc. | 15 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-RX/250 | 0.256Lx0.181W 6.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 12Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | - | - | 3A | - | - | 60V | - | - | 120mA | 120mA | - | 60V 250V Int | - | 7Ohms | 16Ohms | - | - | - | - | 0.433 11.00mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R900-2 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 10mOhm | - | - | - | 0.005 OHM MEASURED AT 23 DEG CEL | - | 30V | TR | - | 10.2mm | 40A | MF-R900 | - | - | cURus, TUV | - | 10.2mm | - | 30V | 0.402 10.20mm | 810 μm | - | 40A | 4.2W | - | - | - | - | 9A | 9A | TEMPERATURE SENSING | - | 20s | 5mOhm | 20mOhm | - | 18A | - | - | 1.295 32.90mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-NSML190-2 Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-NSML | 0.128Lx0.063W 3.25mmx1.60mm | - | e4 | - | Active | 2A (4 Weeks) | - | - | EAR99 | Polymeric | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8533.40.80.70 | 6V | - | - | - | - | MF-NSML | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9A | - | - | - | 1s | 5mOhm | 28mOhm | 4.9A | 4.9A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | - |