- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Body Material | Terminal Material | Resistance @ 25C | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Terminal Pitch | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Terminal Placement | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-SM150-2 Bourns Inc. | 14850 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | - | Brass | - | - | 15V | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 250mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 15V | TR, 14 INCH | - | - | - | 1.5A | MF-SM | - | - | cURus, TUV | - | - | 430μm | 15V | - | - | - | 100A | 1.9W | DUAL ENDED | - | - | 1.5A | - | OVERLOAD PROTECTION | - | 5s | 60mOhm | 250mOhm | - | 3A | 3mm | - | 0.118 3.00mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-USML270-2 Bourns Inc. | 2450 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-USML | 0.127Lx0.102W 3.22mmx2.58mm | - | - | - | Active | 2A (4 Weeks) | 2 | - | - | Polymeric | - | - | - | - | MINIMUM RESISTANCE IS 0.0040 OHMS | - | 6V | TR, 7 INCH | - | - | unknown | - | MF-USML | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | 6V | 2.7A | - | - | - | 4s | 4mOhm | 20mOhm | 5.4A | 5.4A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RHT070-2 Bourns Inc. | 1250 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-RHT | 0.270Lx0.118W 6.86mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 800mOhm | Tin (Sn) | - | - | 0.3 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | 16V | TR, 14.6 INCH | - | - | - | - | MF-RHT | - | - | - | - | 5.1mm | - | - | 0.114 2.90mm | - | - | 40A | 1.4W | - | - | - | 700mA | - | OVERLOAD PROTECTION | 16V | 4s | 300mOhm | 800mOhm | - | 1.4A | - | 0.425 10.80mm | - | - | No | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-RX090/72-0 Bourns Inc. | 6006 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | 72V | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-RX/72 | 0.461Dia x 0.122 T 11.70mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 310mOhm | Tin (Sn) | - | - | 0.14 TO 0.31 OHMS AT 23 DEG CEL | - | 72V | - | - | - | - | - | MF-RX | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 72V | 0.201 5.10mm | - | - | 40A | 1W | - | 510 μm | - | 900mA | - | OVERLOAD PROTECTION | - | 7.2s | 140mOhm | 470mOhm | - | 1.8A | 16.7mm | 0.657 16.70mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-RHT750-AP Bourns Inc. | 45 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2010 | Multifuse®, MF-RHT | 0.551Lx0.118W 14.00mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 22mOhm | Tin (Sn) | - | - | 0.0094 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | MF-RHT | - | - | - | - | 5.1mm | - | - | 0.114 2.90mm | - | - | 100A | 4.5W | - | - | 16V | 7.5A | - | OVERLOAD PROTECTION | 16V | 7s | 9.4mOhm | 22mOhm | - | 13.1A | - | 0.925 23.50mm | - | - | No | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-LR190 Bourns Inc. | 1437 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | - | Nickel | - | - | 15V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-LR | 0.827Lx0.199W 21.00mmx5.05mm | - | e2 | - | Active | 1 (Unlimited) | 2 | Axial | - | Polymeric | 72mOhm | TIN SILVER | - | - | - | - | 15V | - | - | - | - | 100A | MF-LR | - | - | cURus, TUV | - | - | - | 15V | - | - | - | 100A | 1.2W | - | - | - | 1.9A | 1.9A | OVERLOAD PROTECTION | - | 5s | 39mOhm | 102mOhm | - | 3.9A | 1mm | - | 0.039 1.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R250-2-10 Bourns Inc. | 15 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | - | - | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 48mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 40A | MF-R250 | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | 810 μm | - | 40A | 1.2W | - | - | - | 2.5A | 2.5A | - | 30V | 10.3s | 25mOhms | 70mOhms | 5A | 5A | - | 0.720 18.30mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX185/72-2 Bourns Inc. | 48 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Multifuse®, MF-RX/72 | 0.701Lx0.122W 17.80mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 120mOhm | Tin (Sn) | - | - | - | - | - | TR | - | - | - | 40A | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | 810 μm | - | 40A | 2.1W | - | - | - | 1.85A | 1.85A | OVERLOAD PROTECTION | 72V | 12.6s | 80mOhm | 190mOhm | - | 3.7A | - | 0.902 22.90mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() CMF-RL55A-0 Bourns Inc. | 5643 |
| Datasheet | 20 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | 55Ohm | - | - | -40°C~125°C | Bulk | 2009 | CMF-RL | 0.295Lx0.220W 7.50mmx5.60mm | 20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 55Ohm | - | - | - | - | 8533.40.80.70 | 220V | - | 5mm | - | - | 3A | - | 220V | - | UR | - | 5mm | - | 220V | 0.197 5.00mm | 600 μm | 220V | 3A | - | - | 600 μm | 650V | 50mA | 50mA | OVERLOAD PROTECTION | 220V 600V Int | 100ms | - | - | - | 100mA | 5.6mm | 0.512 13.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-LS300 Bourns Inc. | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-LS | 1.185Lx0.522W 30.10mmx13.25mm | - | e2 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Polymeric | 31mOhm | Tin/Silver (Sn/Ag) | - | - | - | 8533.40.80.70 | 24V | TR, 13 INCH | - | - | - | 100A | MF-LS | - | - | cURus, TUV | - | - | - | 24V | - | - | - | 100A | 2W | - | - | - | 3A | 3A | TEMPERATURE SENSING | - | 4s | 15mOhm | 55mOhm | - | 6.3A | - | - | 0.043 1.10mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-USML175-2 Bourns Inc. | 5972 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-USML | 0.127Lx0.102W 3.22mmx2.58mm | - | - | - | Active | 2A (4 Weeks) | 2 | - | EAR99 | Polymeric | - | - | - | - | MINIMUM RESISTANCE IS 0.0060 OHMS | 8533.40.80.70 | 6V | TR, 7 INCH | - | - | unknown | - | MF-USML | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | 6V | 1.75A | - | - | - | 2.5s | 6mOhm | 40mOhm | 3.5A | 3.5A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-MSMD150-2 Bourns Inc. | 4000 | - | Datasheet | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-MSMD | 0.179Lx0.015W 4.55mmx0.39mm | - | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 120mOhm | NOT SPECIFIED | - | - | 0.03 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | 6V | TR | - | - | - | 1.5A | MF-MSMD | - | 4532 | CSA, TUV, UR | 1812 | - | - | 6V | - | - | - | 100A | 1.5W | DUAL | - | 6V | 1.5A | - | TEMPERATURE SENSING | 6V | 500ms | 30mOhm | 120mOhm | - | 3A | 480μm | - | 0.134 3.41mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | - | ||
![]() MF-RX185-0-99 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-RX | 0.701Lx0.122W 17.80mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 120mOhm | Tin (Sn) | - | - | 0.08-0.12 OHMS AT 23 DEG CEL | 8533.40.80.70 | 60V | - | - | - | - | 40A | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | - | - | 40A | 2.1W | - | - | - | 1.85A | 1.85A | OVERLOAD PROTECTION | - | 12.6s | 80mOhm | 190mOhm | - | 3.7A | - | 0.902 22.90mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RM033/240-0 Bourns Inc. | 15 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2012 | Multifuse®, MF-RM | 0.449Lx0.150W 11.40mmx3.80mm | - | e3 | - | Active | 1 (Unlimited) | - | Radial | EAR99 | Polymeric | 770mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 240V | - | - | - | - | - | MF-RM | - | - | cURus, TUV | - | 5.1mm | - | - | 0.114 2.90mm | - | 240V | 4.5A | 1.7W | - | - | - | 330mA | - | - | 240V 265V Int | 21s | 770mOhm | 2.6Ohm | - | 740mA | - | 0.787 20.00mm | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-USMF175X-2 Bourns Inc. | 5528 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | - | WRAPAROUND | - | - | - | - | Automotive grade | - | - | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | 8533.40.80.70 | 6V | TR, 7 INCH | - | PTC RESETTABLE FUSE | - | - | MF-USMF | - | 3225 | CSA | 1210 | - | - | - | - | - | - | 40A | 700mW | DUAL ENDED | - | 6V | 1.75A | - | OVERLOAD PROTECTION | 6V | 1s | - | - | - | 3.5A | - | - | 0.033 0.85mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R500-2 Bourns Inc. | 2040 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.685Lx0.118W 17.40mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 30mOhm | Tin (Sn) | - | - | - | - | 30V | TR | - | - | - | 40A | MF-R500 | - | - | cURus, TUV | - | 10.2mm | - | 30V | 0.402 10.20mm | 810 μm | - | 40A | 3W | - | - | - | 5A | 5A | TEMPERATURE SENSING | - | 14.5s | 10mOhm | 50mOhm | - | 10A | - | 0.980 24.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R250-2 Bourns Inc. | 234 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 48mOhm | - | - | - | - | - | 30V | TR | 5.1mm | - | - | 40A | MF-R250 | - | - | cURus, TUV | - | 5.1mm | - | 30V | 0.201 5.10mm | 810 μm | - | 40A | 1.2W | - | - | - | 2.5A | 2.5A | TEMPERATURE SENSING | - | 10.3s | 25mOhm | 70mOhm | - | 5A | - | 0.720 18.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-LR380 Bourns Inc. | 355 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | - | Nickel | - | - | 15V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-LR | 0.984Lx0.283W 25.00mmx7.20mm | - | e2 | - | Active | 1 (Unlimited) | 2 | Axial | - | Polymeric | 26mOhm | TIN SILVER | - | - | - | - | 15V | - | - | - | - | 100A | MF-LR | - | - | cURus, TUV | - | - | - | 15V | - | - | - | 100A | 2.5W | - | - | - | 3.8A | 3.8A | OVERLOAD PROTECTION | - | 5s | 13mOhm | 37mOhm | - | 8.3A | 1mm | - | 0.039 1.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R250-0-99 Bourns Inc. | 80000 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 48mOhm | Tin (Sn) | - | - | - | - | 30V | - | - | - | - | 40A | MF-R250 | 30V | - | cURus, TUV | - | 5.1mm | 7.6mm | 30V | 0.201 5.10mm | 810 μm | - | 40A | 1.2W | - | - | - | 2.5A | 2.5A | TEMPERATURE SENSING | - | 10.3s | 25mOhm | 70mOhm | - | 5A | - | 0.720 18.30mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-RX300/72-0 Bourns Inc. | 43 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | - | -40°C~85°C | Bulk | 2008 | Multifuse®, MF-RX/72 | 0.980Lx0.122W 24.90mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 60mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 72V | - | - | - | - | 40A | MF-RX | 60V | - | cURus, TUV | - | 10.2mm | 7.6mm | 72V | 0.402 10.20mm | 810 μm | - | 40A | 2.8W | - | 810 μm | - | 3A | 3A | OVERLOAD PROTECTION | - | 19.8s | 40mOhm | 100mOhm | - | 6A | 3.1mm | 1.181 30.00mm | - | 3.1mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |