- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Body Material | Terminal Material | Manufacturer Package Identifier | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Trip Current | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-PSMF020X-2 Bourns Inc. | 29700 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | WRAPAROUND | - | - | Gold | - | 9V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-PSMF | 0.085Lx0.053W 2.15mmx1.35mm | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 3.5Ohm | - | - | - | 9V | TR, 7 INCH | 500mW | - | 40A | MF-PSMF | - | 2012 | cURus, TUV | 0805 | - | - | - | 9V | - | - | 40A | 500mW | DUAL ENDED | - | 9V | 200mA | 200mA | OVERLOAD PROTECTION | 20ms | 650mOhm | 3.5Ohm | 500mA | 85°C | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-SM100/33-2 Bourns Inc. | 3880 | - | Datasheet | 7 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD | FLAT | - | - | Brass | - | 33V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 410mOhm | - | - | 8533.40.80.70 | 33V | TR, 14 INCH | - | - | 40A | MF-SM | - | - | cURus, TUV | - | - | - | - | 33V | - | - | 40A | 1.7W | DUAL ENDED | - | - | 1.1A | 1.1A | OVERLOAD PROTECTION | 500ms | 120mOhm | 410mOhm | 2.2A | 85°C | - | 3mm | - | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-MSMF020-2 Bourns Inc. | 14850 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | ONE SURFACE | - | - | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | 5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 6Ohm | - | MINIMUM RESISTANCE IS 0.4 OHMS | - | 30V | TR, 7 INCH | - | - | 80A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | - | 30V | - | - | 80A | 800mW | DUAL ENDED | - | - | 200mA | 200mA | - | 60ms | 400mOhm | 6Ohm | 400mA | - | - | 1.1mm | - | 0.043 1.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-R010 Bourns Inc. | 10000 | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | 60V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 4.5Ohm | - | - | - | 60V | - | - | 5.1mm | 100mA | - | - | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 60V | 0.201 5.10mm | 510 μm | 40A | 380mW | - | 510 μm | - | 100mA | - | TEMPERATURE SENSING | 4s | 2.5Ohm | 7.5Ohm | 200mA | 85°C | 7.4mm | 12.7mm | 0.500 12.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-USMF050-2 Bourns Inc. | 9886 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | WRAPAROUND | - | - | - | - | 13.2V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 900mOhm | - | - | - | 13.2V | TR, 7 INCH | - | - | 40A | MF-USMF | - | 3225 | cURus, TUV | 1210 | - | - | - | 13.2V | - | - | 40A | 600mW | DUAL ENDED | - | - | 500mA | 500mA | OVERLOAD PROTECTION | 100ms | 180mOhm | 900mOhm | 1A | 85°C | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-FSMF035X-2 Bourns Inc. | 1256 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric), Concave | WRAPAROUND | - | - | Gold | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2009 | Multifuse®, MF-FSMF | 0.065Lx0.033W 1.65mmx0.85mm | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 1.4Ohm | - | - | 8533.40.80.70 | 6V | TR, 7 INCH | 500mW | - | 40A | MF-FSMF | - | 1608 | cURus, TUV | 0603 | - | - | - | 6V | - | - | 40A | 500mW | DUAL ENDED | - | 6V | 350mA | 350mA | OVERLOAD PROTECTION | 100ms | 200mOhm | 1.4Ohm | 750mA | - | - | 650μm | - | 0.026 0.65mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R050 Bourns Inc. | 80000 | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | 2 | Polymer | - | - | 60V | -40°C~85°C | Bulk | 2006 | Multifuse®, MF-R | 0.311Dia x 0.122 T 7.90mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 770mOhm | - | - | - | 60V | - | 750mW | 5.1mm | 500mA | - | - | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 60V | 0.201 5.10mm | 510 μm | 40A | 750mW | - | 510 μm | - | 500mA | - | TEMPERATURE SENSING | 4s | 410mOhm | 1.17Ohm | 1A | 85°C | 7.9mm | 13.7mm | 0.539 13.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-R135 Bourns Inc. | 76500 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | 30V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.350Dia x 0.118 T 8.90mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 115mOhm | - | - | - | 30V | - | - | 5.1mm | 1.35A | - | - | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 30V | 0.201 5.10mm | 510 μm | 40A | 800mW | - | 510 μm | - | 1.35A | - | TEMPERATURE SENSING | 7.3s | 65mOhm | 170mOhm | 2.7A | - | 8.9mm | 18.9mm | 0.744 18.90mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-SM100/33-2-99 Bourns Inc. | 2 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD | FLAT | 2 | - | - | MF-SM100/33 | 33V | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 410mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | - | TR | - | - | 40A | MF-SM | - | - | cURus, TUV | - | - | - | - | 33V | - | - | 40A | 1.7W | DUAL ENDED | - | - | 1.1A | 1.1A | OVERLOAD PROTECTION | 500ms | 120mOhm | 410mOhm | 2.2A | - | - | 3mm | - | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-R185-2 Bourns Inc. | 10320 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | - | - | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-R | 0.472Dia x 0.118 T 12.00mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 70mOhm | Tin (Sn) | - | - | 30V | TR | - | - | 40A | MF-R185 | - | - | cURus, TUV | - | 5.1mm | - | - | 30V | 0.201 5.10mm | 510 μm | 40A | 1W | - | - | - | 1.85A | 1.85A | TEMPERATURE SENSING | 8.7s | 40mOhm | 110mOhm | 3.7A | - | - | - | 0.724 18.40mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-SM125-2 Bourns Inc. | 14850 |
| Datasheet | 7 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD | FLAT | 2 | - | Brass | - | 15V | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 250mOhm | - | - | 8533.40.80.50 | 15V | TR, 14 INCH | 1.7W | - | 1.25A | MF-SM | - | 7351 | cURus, TUV | 2920 | - | - | 430μm | 15V | - | - | 100A | 1.7W | DUAL ENDED | - | - | 1.25A | - | OVERLOAD PROTECTION | 2s | 70mOhm | 250mOhm | 2.5A | - | - | 3mm | - | 0.118 3.00mm | - | 710μm | - | No SVHC | ROHS3 Compliant | - | Contains Lead | AEC-Q200 | ||
![]() MF-USMF075-2 Bourns Inc. | 23143 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | WRAPAROUND | - | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 450mOhm | - | - | 8533.40.80.70 | 6V | TR, 7 INCH | - | - | 40A | MF-USMF | - | 3225 | cURus, TUV | 1210 | - | - | - | 6V | - | - | 40A | 600mW | DUAL ENDED | - | 6V | 750mA | 750mA | OVERLOAD PROTECTION | 100ms | 70mOhm | 450mOhm | 1.5A | - | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-R900 Bourns Inc. | 340 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | - | -40°C~85°C | Bulk | 2003 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 10mOhm | Tin (Sn) | - | 8533.40.80.50 | 30V | - | 4.2W | - | 40A | - | 30V | - | cURus, TUV | - | 10.2mm | - | 7.6mm | 30V | 0.402 10.20mm | 810 μm | 40A | 4.2W | - | 810 μm | - | 9A | 9A | TEMPERATURE SENSING | 20s | 5mOhm | 20mOhm | 18A | - | - | 3mm | 1.295 32.90mm | - | 3mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-USMF035-2 Bourns Inc. | 7350 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | WRAPAROUND | - | - | Gold | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 1.3Ohm | - | - | 8533.40.80.70 | 6V | TR, 7 INCH | - | - | 40A | MF-USMF | - | 3225 | cURus, TUV | 1210 | - | - | - | 6V | - | - | 40A | 600mW | DUAL ENDED | - | 6V | 350mA | 350mA | OVERLOAD PROTECTION | 200ms | 200mOhm | 1.3Ohm | 750mA | - | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-SM100-2-99 Bourns Inc. | 4000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2-SMD | FLAT | 2 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 480mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.50 | 30V | TR | - | - | 80A | MF-SM | 15V | 7351 | cURus, TUV | 2920 | - | 7.98mm x 5.44mm x 3mm | 430μm | 30V | - | - | 80A | 1.7W | DUAL ENDED | - | - | 1.1A | 1.1A | OVERLOAD PROTECTION | 500ms | 120mOhm | 480mOhm | 2.2A | - | - | - | - | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-USMF150-2 Bourns Inc. | 7425 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | WRAPAROUND | - | - | Gold | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 110mOhm | - | - | 8533.40.80.70 | 6V | TR, 7 INCH | - | - | 40A | MF-USMF | - | 3225 | cURus, TUV | 1210 | - | - | - | 6V | - | - | 40A | 600mW | DUAL ENDED | - | 6V | 1.5A | 1.5A | OVERLOAD PROTECTION | 5s | 30mOhm | 110mOhm | 3A | - | - | 850μm | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-R600 Bourns Inc. | 75 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | 30V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.760Lx0.118W 19.30mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 20mOhm | - | - | - | 30V | - | - | 10.2mm | 6A | - | - | - | cURus, TUV | - | 10.2mm | - | 7.6mm | 30V | 0.402 10.20mm | 810 μm | 40A | 3.5W | - | 810 μm | - | 6A | - | TEMPERATURE SENSING | 16s | 5mOhm | 40mOhm | 12A | - | - | 31.9mm | 1.256 31.90mm | - | 3mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-SM050-2-99 Bourns Inc. | 32000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | FLAT | 2 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 1.4Ohm | - | - | 8533.40.80.50 | 60V | TR | - | - | 40A | MF-SM | 30V | 7351 | cURus, TUV | 2920 | - | - | 430μm | 60V | - | - | 40A | 1.7W | DUAL ENDED | - | - | 500mA | 500mA | OVERLOAD PROTECTION | 4s | 350mOhm | 1.4Ohm | 1A | - | - | 3.18mm | - | 0.125 3.18mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-R005-0 Bourns Inc. | 2678 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | 60V | -40°C~85°C | Bulk | 2007 | Multifuse®, MF-R | 0.315Dia x 0.122 T 8.00mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 11.1Ohm | Tin (Sn) | - | 8533.40.80.70 | 60V | - | - | - | 40A | MF-R005 | - | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 60V | 0.201 5.10mm | 400 μm | 40A | 220mW | - | 405 μm | - | 50mA | 50mA | OVERLOAD PROTECTION | 5s | 7.3Ohm | 22Ohm | 100mA | - | - | 3.1mm | 0.327 8.30mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-SM185/33-2 Bourns Inc. | 14850 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | FLAT | - | - | Brass | - | 33V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 150mOhm | - | - | 8533.40.80.70 | 33V | TR | - | - | 40A | MF-SM | - | - | cURus, TUV | - | - | - | - | 33V | - | - | 40A | 1.9W | END | - | - | 1.8A | 1.8A | OVERLOAD PROTECTION | 5s | 40mOhm | 150mOhm | 3.6A | - | - | 3mm | - | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 |