- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Operating Supply Voltage | Working Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-R400-AP-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | -40°C~85°C | Tape & Box (TB) | 2005 | Multifuse®, MF-R | 0.567Lx0.118W 14.40mmx3.00mm | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 30mOhm | Tin (Sn) | - | - | - | - | - | AMMO PACK | - | - | - | 40A | MF-R400 | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | - | - | 0.201 5.10mm | 810 μm | 40A | 2.5W | - | - | - | 60V | 4A | 4A | TEMPERATURE SENSING | 30V | 12.7s | 10mOhm | 50mOhm | - | 8A | - | - | 0.976 24.80mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-USMD010-2 Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | Multifuse®, MF-USMD | 0.127Lx0.102W 3.22mmx2.58mm | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 15Ohm | - | - | - | 0.8 TO 15 OHMS AT 23 DEG CEL | 8533.40.80.70 | 30V | TR | - | - | - | 100mA | MF-USMD | - | - | 3225 | 0.8W | CSA, TUV, UR | 1210 | - | - | - | 30V | - | - | - | 10A | - | DUAL ENDED | - | - | - | 100mA | - | TEMPERATURE SENSING | 30V | 600ms | 800mOhm | 15Ohm | - | 300mA | - | 850μm | - | - | - | 0.033 0.85mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | - | ||
![]() MF-R800 Bourns Inc. | 170 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | Polymer | 30V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 20mOhm | Tin (Sn) | - | - | - | - | 30V | - | - | - | - | 8A | MF-R800 | - | - | - | - | cURus, TUV | - | 10.2mm | - | 7.6mm | 30V | - | 0.402 10.20mm | 810 μm | 40A | 4W | - | - | 810 μm | - | 8A | - | TEMPERATURE SENSING | - | 18.8s | 5mOhm | 30mOhm | - | 16A | - | 32.9mm | 1.295 32.90mm | - | - | - | 3mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-R160 Bourns Inc. | 500 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | Polymer | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.402Dia x 0.118 T 10.20mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 105mOhm | Tin (Sn) | - | - | - | - | 30V | - | 900mW | - | - | 1.6A | - | - | 30V | - | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 30V | - | 0.201 5.10mm | 510 μm | 40A | 900mW | - | - | 510 μm | - | 1.6A | - | TEMPERATURE SENSING | - | 8s | 55mOhm | 150mOhm | - | 3.2A | 10.2mm | 16.8mm | 0.661 16.80mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-R090-0-9-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | -40°C~85°C | Bulk | 1999 | Multifuse®, MF-R | 0.291Lx0.118W 7.40mmx3.00mm | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 120mOhm | Tin (Sn) | - | - | 0.14 OHM MEASURED AT 23 DEG CEL | - | - | - | - | - | - | 40A | MF-R090 | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | 30V | - | 0.201 5.10mm | - | 40A | 600mW | - | - | - | 60V | 900mA | 900mA | TEMPERATURE SENSING | - | 5.9s | 70mOhm | 220mOhm | - | 1.8A | - | - | 0.480 12.20mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R250 Bourns Inc. | 1002 | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | Polymer | 30V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 48mOhm | - | - | - | - | - | 30V | - | 1.2W | 5.1mm | - | 2.5A | - | - | - | - | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 30V | - | 0.201 5.10mm | 810 μm | 40A | 1.2W | - | - | 810 μm | - | 2.5A | - | TEMPERATURE SENSING | - | 10.3s | 25mOhm | 70mOhm | - | 5A | - | 18.3mm | 0.720 18.30mm | - | - | - | 3mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-R075-AP Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.409Dia x 0.122 T 10.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 400mOhm | Tin (Sn) | - | - | - | - | 60V | AMMO PACK | - | - | - | 40A | MF-R075 | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | 60V | - | 0.201 5.10mm | 510 μm | 40A | 900mW | - | - | - | - | 750mA | 750mA | TEMPERATURE SENSING | - | 6.3s | 180mOhm | 600mOhm | - | 1.5A | - | - | 0.630 16.00mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R025 Bourns Inc. | 572 | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | Polymer | 60V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 1.95Ohm | - | - | - | - | - | 60V | - | - | 5.1mm | - | 250mA | - | - | - | - | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 60V | - | 0.201 5.10mm | 510 μm | 40A | 450mW | - | - | 510 μm | - | 250mA | - | TEMPERATURE SENSING | - | 2.5s | 1Ohm | 3Ohm | - | 500mA | 7.4mm | 12.7mm | 0.500 12.70mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-R800-AP-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Polymeric | 20mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 40A | MF-R800 | - | - | - | - | cURus, TUV | - | 10.2mm | - | - | - | - | 0.402 10.20mm | - | 40A | 4W | - | - | - | - | 8A | 8A | - | 30V | 18.8s | 5mOhms | 30mOhms | 16A | 16A | - | - | 1.295 32.90mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-USML200-2 Bourns Inc. | 357 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-USML | 0.127Lx0.102W 3.22mmx2.58mm | - | - | Active | 2A (4 Weeks) | 2 | - | - | Polymeric | - | - | - | - | MINIMUM RESISTANCE IS 0.0050 OHMS | - | 6V | TR, 7 INCH | - | - | unknown | - | MF-USML | - | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | 6V | 2A | - | - | - | 3s | 5mOhm | 30mOhm | 4A | 4A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX185/72-0-14 Bourns Inc. | 32 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | -40°C~85°C | Bulk | 2012 | Multifuse®, MF-RX/72 | 0.701Lx0.122W 17.80mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 120mOhm | Tin (Sn) | - | - | 0.08 TO 0.12 OHMS AT 23 DEG CEL, FLAME PROOF | - | - | - | - | - | - | - | MF-RX | CSA, TUV, UL | - | - | - | cURus, TUV | - | 5.1mm | 15.18mm x 3.1mm x 21.18mm | - | - | 72V | 0.201 5.10mm | - | 40A | - | - | - | - | 72V | 1.85A | - | OVERLOAD PROTECTION | 72V | 12.6s | 80mOhm | 190mOhm | - | 3.7A | - | - | 0.902 22.90mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R800-2-99 Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | Tin (Sn) | - | - | 0.005 OHM MEASURED AT 23 DEG CEL | 8533.40.80.50 | - | TR | - | - | - | - | MF-R800 | - | - | - | - | cURus, TUV | - | - | - | - | - | - | 0.402 10.20mm | - | 40A | 4W | - | - | - | 30V | 8A | - | TEMPERATURE SENSING | 30V | 18.8s | 5mOhm | 30mOhm | - | 16A | - | - | 1.295 32.90mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX014/250U-B5-0 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-RX/250 | 0.236Lx0.150W 6.00mmx3.80mm | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 6Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MF-RX | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | - | - | 0.201 5.10mm | - | 3A | - | - | 60V | - | - | 145mA | 145mA | - | 60V 250V Int | - | 4.5Ohms | 14Ohms | - | - | - | - | 0.394 10.00mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-SMHT136-2-6 Bourns Inc. | 15 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | Multifuse®, MF-SMHT | 0.314Lx0.264W 7.98mmx6.71mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymeric | 330mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 100A | MF-SMHT | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | 1.36A | 1.36A | - | 16V | 10s | 85mOhms | 330mOhms | 2.72A | 2.72A | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-RX250-005 Bourns Inc. | 15 |
| Datasheet | 5 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-RX | 0.839Lx0.122W 21.30mmx3.10mm | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 80mOhm | - | 85°C | -40°C | - | - | 60V | - | - | - | - | 40A | MF-RX | - | - | - | - | cURus, TUV | - | 10.2mm | - | - | 60V | - | 0.402 10.20mm | - | 40A | 2.5W | - | - | - | - | 2.5A | 2.5A | - | 60V | 15.6s | 50mOhms | 130mOhms | 5A | 5A | - | - | 1.039 26.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R090-1-009 Bourns Inc. | 32 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | -40°C~85°C | Bulk | 2006 | Multifuse®, MF-R | 0.461Lx0.122W 11.70mmx3.10mm | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 120mOhm | - | 85°C | -40°C | - | - | 30V | - | - | - | - | 40A | MF-R090 | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | 30V | - | 0.201 5.10mm | - | 40A | - | - | - | - | - | 900mA | 900mA | - | 60V | 7.2s | 140mOhms | 470mOhms | 1.8A | 1.8A | - | - | 0.657 16.70mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX014/250U-2 Bourns Inc. | 6622 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-RX/250 | 0.236Lx0.150W 6.00mmx3.80mm | e3 | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 6.5Ohm | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | MF-RX | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | - | - | 0.201 5.10mm | - | 3A | - | - | 60V | - | - | 145mA | - | - | 60V 250V Int | - | 3.5Ohm | 12Ohm | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RHT750-0 Bourns Inc. | 2672 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | 16V | -40°C~125°C | Bulk | 2010 | Multifuse®, MF-RHT | 0.551Lx0.118W 14.00mmx3.00mm | - | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 22mOhm | - | 125°C | -40°C | - | - | 16V | - | - | - | - | 100A | MF-RHT | - | - | - | - | - | - | 5.1mm | - | - | 16V | - | 0.114 2.90mm | - | 100A | 4.5W | - | - | 810 μm | - | 7.5A | 7.5A | - | 16V | 7s | 9.4mOhms | 22mOhms | 13.1A | 13.1A | - | 3mm | 0.925 23.50mm | 31.1mm | 14mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-R090-AP-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.461Lx0.122W 11.70mmx3.10mm | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 120mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | AMMO PACK | - | - | - | 40A | MF-R090 | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | - | - | 0.201 5.10mm | 510 μm | 40A | 1W | - | - | - | 60V | 900mA | 900mA | TEMPERATURE SENSING | 60V | 7.2s | 140mOhm | 470mOhm | - | 1.8A | - | - | 0.657 16.70mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R010-AP-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 4.5Ohm | Tin (Sn) | - | - | - | - | - | AMMO PACK | - | - | - | 40A | MF-R010 | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | - | - | 0.201 5.10mm | 510 μm | 40A | 380mW | - | - | - | 60V | 100mA | 100mA | TEMPERATURE SENSING | 60V | 4s | 2.5Ohm | 7.5Ohm | - | 200mA | - | - | 0.500 12.70mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |