- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Body Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Resistance @ 25C | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Terminal Placement | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height | Height Seated (Max) | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMF-RL55-0 Bourns Inc. | 22 |
| Datasheet | 20 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | 55Ohm | - | -40°C~125°C | Bulk | 2009 | CMF-RL | 0.386Lx0.197W 9.80mmx5.00mm | 20% | e2 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 55Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | 5.08mm | - | - | - | - | - | - | - | UR | - | 5.08mm | - | - | 0.200 5.08mm | 600 μm | 220V | 3A | - | - | - | 650V | 65mA | - | OVERLOAD PROTECTION | 220V 600V Int | 150ms | - | - | - | 150mA | - | 0.532 13.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-LS190 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-LS | 0.880Lx0.417W 22.35mmx10.60mm | - | e2 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Polymeric | 57mOhm | Tin/Silver (Sn/Ag) | - | - | - | 8533.40.80.70 | 24V | TR, 13 INCH | - | - | - | - | 100A | MF-LS | - | - | - | cURus, TUV | - | - | - | 24V | - | - | - | 100A | 1.9W | - | - | - | 1.9A | 1.9A | TEMPERATURE SENSING | - | 3s | 30mOhm | 100mOhm | - | 4.2A | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-RX250/72-0 Bourns Inc. | In Stock |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | Polymer | - | - | - | - | -40°C~85°C | Bulk | 2008 | Multifuse®, MF-RX/72 | 0.839Lx0.122W 21.30mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 80mOhm | - | - | - | - | - | 72V | - | 2.5W | 10.2mm | - | - | 40A | MF-RX | 60V | - | - | cURus, TUV | - | 10.2mm | 7.6mm | 72V | 0.402 10.20mm | 810 μm | - | 40A | 2.5W | - | 810 μm | - | 2.5A | 2.5A | OVERLOAD PROTECTION | - | 15.6s | 50mOhm | 130mOhm | - | 5A | 3.1mm | 1.039 26.40mm | - | 3.1mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MF-RX135/72-0 Bourns Inc. | 30 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | Polymer | - | - | - | - | -40°C~85°C | Bulk | 2008 | Multifuse®, MF-RX/72 | 0.483Lx0.122W 12.26mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 190mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 72V | - | - | - | - | - | 40A | MF-RX | 60V | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 72V | 0.201 5.10mm | 810 μm | - | 40A | 1.7W | - | 810 μm | - | 1.35A | 1.35A | OVERLOAD PROTECTION | - | 9.6s | 120mOhm | 300mOhm | - | 2.7A | 3.1mm | 0.718 18.26mm | - | 3.1mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MF-RX110/72-0 Bourns Inc. | 842 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | Polymer | - | - | - | - | -40°C~85°C | Bulk | 2008 | Multifuse®, MF-RX/72 | 0.427Lx0.122W 10.84mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 250mOhm | - | - | - | - | 8533.40.80.70 | 72V | - | 1.5W | 5.1mm | - | - | 40A | MF-RX | 60V | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 72V | 0.201 5.10mm | 810 μm | - | 40A | 1.5W | - | 810 μm | - | 1.1A | 1.1A | OVERLOAD PROTECTION | - | 8.2s | 150mOhm | 380mOhm | - | 2.2A | 3.1mm | 0.662 16.84mm | - | 3.1mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MF-LS340 Bourns Inc. | 29 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-LS | 0.984Lx0.604W 25.00mmx15.35mm | - | e2 | - | Active | 1 (Unlimited) | 2 | Axial | - | Polymeric | 27mOhm | Tin/Silver (Sn/Ag) | - | - | - | - | 24V | TR, 13 INCH | - | - | - | - | 100A | MF-LS | - | - | - | cURus, TUV | - | - | - | 24V | - | - | - | 100A | 2.7W | - | - | - | 3.4A | 3.4A | TEMPERATURE SENSING | - | 5s | 16mOhm | 50mOhm | - | 6.8A | - | - | 0.039 1.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-RG600-0 Bourns Inc. | 2000 |
| Datasheet | 7 Weeks | - | Surface Mount | Through Hole | Radial, Disc | - | - | - | - | - | - | 16V | -40°C~85°C | Tape & Reel (TR) | 2012 | Multifuse®, MF-RG | 0.421Lx0.118W 10.70mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | Tin (Sn) | - | - | - | - | 16V | - | - | - | - | - | - | MF-RG | - | - | - | - | - | - | - | 16V | 0.201 5.10mm | - | - | - | 2.8W | - | - | - | 6A | - | - | - | 3.3 s | 3mOhm | 10mOhm | 18.7A | 10.2A | 17.1mm | 0.673 17.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MF-USML500-2 Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-USML | 0.127Lx0.102W 3.22mmx2.58mm | - | - | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | 6V | - | - | - | - | - | - | MF-USML | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | 5A | 5A | - | 6V | 2s | 1mOhms | 14.5mOhms | 10A | 10A | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-MSMD075-2 Bourns Inc. | 9343 | - | Datasheet | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-MSMD | 0.179Lx0.020W 4.55mmx0.50mm | - | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 450mOhm | - | - | - | 0.11 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | 13.2V | TR | - | - | - | - | 750mA | MF-MSMD | - | 4532 | 1.2W | CSA, TUV, UR | 1812 | - | - | 13.2V | - | - | - | 100A | - | DUAL | - | - | 750mA | - | TEMPERATURE SENSING | 13.2V | 200ms | 110mOhm | 450mOhm | - | 1.5A | 620μm | - | 0.134 3.41mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CMF-RD50-10-0 Bourns Inc. | In Stock | - | - | 13 Weeks | - | - | Through Hole | Radial, Box | NO | WIRE | - | - | - | 50Ohm | - | - | Bulk | 2007 | CMF-RD | 0.394Lx0.346W 10.00mmx8.80mm | 10% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Ceramic | 50Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | - | - | unknown | 3A | - | - | - | - | - | - | 6mm | - | - | 0.138 3.50mm | - | 230V | 3A | - | DUAL IN-LINE | - | 600V | 90mA | 90mA | OVERLOAD PROTECTION | 230V 600V Int | 100ms | - | - | - | 190mA | - | 0.374 9.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMF-SD25-2 Bourns Inc. | In Stock | - | - | 14 Weeks | Copper, Tin | Surface Mount | Surface Mount | 4-SMD Cube | - | GULL WING | - | - | - | 25Ohm | 230V | - | Tape & Reel (TR) | 2009 | CMF-SD | 0.402Lx0.354W 10.20mmx9.00mm | 20% | - | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Ceramic | 25Ohm | - | 125°C | -40°C | - | - | - | TR, 13 INCH | - | - | - | - | 2.8A | - | 230V | - | - | - | - | - | - | 600V | - | - | 230V | 2.8A | - | DUAL IN-LINE | - | - | 130mA | 130mA | OVERLOAD PROTECTION | 230V 600V Int | 300ms | - | - | - | 260mA | 9mm | - | 0.425 10.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MF-R600-AP Bourns Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2015 | Multifuse®, MF-R | 0.760Lx0.118W 19.30mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | Tin (Sn) | - | - | 0.005 TO 0.02 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | - | MF-R600 | - | - | - | cURus, TUV | - | - | - | - | 0.402 10.20mm | - | - | 40A | - | - | - | 60V | 6A | - | TEMPERATURE SENSING | 30V | 16s | 5mOhm | 40mOhm | - | 12A | - | 1.256 31.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMF-RLC50-0 Bourns Inc. | 41 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | FLAT | - | - | - | 50Ohm | - | - | Bulk | 2008 | CMF-RLC | 0.354Lx0.177W 9.00mmx4.50mm | 20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 50Ohm | - | 125°C | -40°C | - | 8533.40.80.70 | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | 0.200 5.08mm | 800 μm | - | 3A | - | - | - | 650V | 65mA | - | OVERLOAD PROTECTION | 230V 650V Int | 100ms | - | - | - | 150mA | - | 0.378 9.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-RX040/72-2 Bourns Inc. | 13222 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | 85°C | -40°C | - | - | - | Tape & Reel (TR) | 2010 | MF-RX/72 | 0.291Diax0.122W 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) | - | - | 0.52 TO 0.86 OHMS AT 23 DEG CEL | - | - | TR | - | - | PTC RESETTABLE FUSE | - | - | - | - | - | 0.55W | - | - | - | - | - | 0.201 5.10mm | - | - | - | - | - | - | 72V | - | 400mA | OVERLOAD PROTECTION | 72V | 3.9s | - | - | 800mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-USML400-2 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-USML | 0.127Lx0.102W 3.22mmx2.58mm | - | - | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | 6V | - | - | - | - | - | - | MF-USML | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | 4A | 4A | - | 6V | 2s | 1.5mOhms | 15.5mOhms | 8A | 8A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-R055/90U-AP Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R/90 | 0.429Dia x 0.142 T 10.90mmx3.60mm | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 900mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 60V | AMMO PACK | - | - | - | - | 550mA | MF-R055 | - | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | 810 μm | - | 10A | 2W | - | - | 90V | 550mA | - | OVERLOAD PROTECTION | 90V | 28s | 450mOhm | 2Ohm | - | 1.1A | - | 0.657 16.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-RX050/72-2 Bourns Inc. | 35 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | MF-RX/72 | 0.311Diax0.122W 7.90mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | - | 770mOhm | Tin (Sn) | 85°C | -40°C | 0.41 TO 0.77 OHMS AT 23 DEG CEL | - | - | TR | - | - | PTC RESETTABLE FUSE | - | - | - | - | - | - | UL | - | 5.1mm | - | - | 0.201 5.10mm | - | - | 40A | 750mW | - | - | 72V | 500mA | - | OVERLOAD PROTECTION | 72V | 4s | - | - | - | 1A | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-RX135/72-AP Bourns Inc. | 6622 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2013 | Multifuse®, MF-RX/72 | 0.483Lx0.122W 12.26mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 190mOhm | Tin (Sn) | - | - | - | - | - | AMMO PACK | - | - | - | - | - | MF-RX | - | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | 810 μm | - | 40A | 1.7W | - | - | - | 1.35A | - | OVERLOAD PROTECTION | 72V | 9.6s | 120mOhm | 300mOhm | - | 2.7A | - | 0.718 18.26mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-R400-AP Bourns Inc. | 22 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.567Lx0.118W 14.40mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 30mOhm | Tin (Sn) | - | - | - | - | 30V | AMMO PACK | - | - | - | - | 40A | MF-R400 | - | - | - | cURus, TUV | - | 5.1mm | - | 30V | 0.201 5.10mm | 810 μm | - | 40A | 2.5W | - | - | - | 4A | 4A | TEMPERATURE SENSING | - | 12.7s | 10mOhm | 50mOhm | - | 8A | - | 0.976 24.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMF-SD35A-2 Bourns Inc. | In Stock | - | - | 14 Weeks | Copper, Tin | Surface Mount | Surface Mount | 4-SMD Cube | - | GULL WING | - | - | - | 35Ohm | 230V | - | Tape & Reel (TR) | 2010 | CMF-SD | 0.319Lx0.282W 8.10mmx7.15mm | 20% | - | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Ceramic | 35Ohm | - | 125°C | -40°C | - | - | - | TR, 13 INCH | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | 230V | 2.5A | - | DUAL IN-LINE | - | 600V | 100mA | 100mA | OVERLOAD PROTECTION | 230V 600V Int | 200ms | - | - | - | 200mA | - | - | 0.335 8.50mm | - | - | - | Non-RoHS Compliant | - | - |