- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Terminal Material | Resistance @ 25C | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Voltage Rating (AC) | Max Current Rating | Impedance | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Height | Height Seated (Max) | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-R005-AP-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.315Dia x 0.122 T 8.00mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 11.1Ohm | Tin (Sn) | - | - | - | - | - | AMMO PACK | 40A | MF-R005 | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | 400 μm | - | 40A | - | 220mW | - | - | - | 60V | 50mA | 50mA | TEMPERATURE SENSING | 60V | 5s | 7.3Ohm | 22Ohm | - | 100mA | - | 0.327 8.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMF-RL25U-15-0 Bourns Inc. | 22 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | 25Ohms | - | -40°C~125°C | Bulk | 2009 | CMF-RL | 0.205Lx0.138W 5.20mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | Radial | - | Ceramic | 25Ohm | - | 125°C | -40°C | - | - | - | - | - | CMF-RL | - | - | UR | - | 5mm | - | - | 0.197 5.00mm | - | - | 900mA | 25Ohm | - | - | - | - | - | 60mA | 60mA | - | 220V 600V Int | 250ms | - | - | 150mA | 150mA | - | 0.205 5.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-USML700-2 Bourns Inc. | 5000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-USML | 0.127Lx0.102W 3.22mmx2.58mm | - | - | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | 6V | - | - | MF-USML | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7A | 7A | - | 6V | 2s | 1mOhms | 13.5mOhms | 14A | 14A | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() CMF-SD25-10-2 Bourns Inc. | In Stock | - | - | 14 Weeks | Copper, Tin | Surface Mount | Surface Mount | 4-SMD Cube | - | GULL WING | - | - | 25Ohm | - | - | Tape & Reel (TR) | 2009 | CMF-SD | 0.402Lx0.354W 10.20mmx9.00mm | 10% | - | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Ceramic | 25Ohm | - | 125°C | -40°C | - | 8533.40.80.70 | - | TR, 13 INCH | - | - | - | - | - | - | - | - | - | - | - | 220V | 2.5A | - | - | DUAL IN-LINE | - | - | 600V | 130mA | - | OVERLOAD PROTECTION | 220V 600V Int | 300ms | - | - | - | 260mA | - | - | 0.425 10.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() MF-R017-AP Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 3.2Ohm | Tin (Sn) | - | - | - | - | 60V | AMMO PACK | 40A | MF-R017 | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | 510 μm | - | 40A | - | 480mW | - | - | - | - | 170mA | 170mA | TEMPERATURE SENSING | - | 3s | 2Ohm | 8Ohm | - | 340mA | - | 0.500 12.70mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-SM075-2-006 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount | 2-SMD | - | - | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymeric | 1Ohm | - | 85°C | -40°C | - | - | 30V | - | 10A | MF-SM | - | - | cURus, TUV | - | - | - | 30V | - | - | - | 80A | - | - | - | - | - | - | 750mA | 750mA | - | 30V | 300ms | 230mOhms | 1Ohms | 1.5A | 1.5A | - | - | 0.125 3.18mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MF-RX110/72-AP Bourns Inc. | 6622 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2010 | Multifuse®, MF-RX/72 | 0.427Lx0.122W 10.84mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 250mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | AMMO PACK | - | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | 810 μm | - | 40A | - | 1.5W | - | - | - | - | 1.1A | - | OVERLOAD PROTECTION | 72V | 8.2s | 150mOhm | 380mOhm | - | 2.2A | - | 0.662 16.84mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-R300-AP-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Polymeric | - | Tin (Sn) | - | - | - | - | - | AMMO PACK | - | MF-R300 | - | - | cURus, TUV | - | - | - | - | 0.201 5.10mm | 810 μm | - | 40A | - | 2W | - | - | - | 60V | 3A | - | TEMPERATURE SENSING | 30V | 10.8s | 20mOhm | 80mOhm | - | 6A | - | 0.720 18.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-R700-2 Bourns Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | Multifuse®, MF-R | 0.870Lx0.118W 22.10mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Polymeric | - | Tin (Sn) | - | - | 0.005 OHM MEASURED AT 23 DEG CEL | - | - | TR | - | MF-R700 | - | - | cURus, TUV | - | - | - | - | 0.402 10.20mm | - | - | 40A | - | - | - | - | - | 30V | 7A | - | TEMPERATURE SENSING | 30V | 17.5s | 5mOhm | 30mOhm | - | 14A | - | 1.173 29.80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MF-RX014/250-0 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-RX/250 | 0.256Lx0.181W 6.50mmx4.60mm | - | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 6Ohm | Tin (Sn) | - | - | - | - | 60V | - | - | MF-RX | 250V | - | cURus, TUV | - | 5.1mm | 4.7mm | 60V | 0.201 5.10mm | 650 μm | - | 3A | - | - | - | 60V | 650 μm | - | 145mA | - | - | 60V 250V Int | - | 3Ohm | 14Ohm | - | - | - | 0.433 11.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MF-RX185-AP Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-RX | 0.701Lx0.122W 17.80mmx3.10mm | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 120mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 60V | AMMO PACK | 40A | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | 810 μm | - | 40A | - | 2.1W | - | - | - | - | 1.85A | 1.85A | OVERLOAD PROTECTION | - | 12.6s | 80mOhm | 190mOhm | - | 3.7A | - | 0.902 22.90mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-RX012/250-T-0 Bourns Inc. | 22 |
| Datasheet | 10 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-RX/250 | 0.256Lx0.181W 6.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 12Ohm | TIN | - | - | 7.0 OHMS MINIMUM AT 23 DEG CEL | - | - | - | - | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | - | - | 3A | - | - | - | 60V | - | - | 120mA | - | OVERLOAD PROTECTION | 60V 250V Int | - | 7Ohm | 16Ohm | - | - | - | 0.433 11.00mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-R300-2 Bourns Inc. | 15008 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 50mOhm | Tin (Sn) | - | - | - | - | 30V | TR | 40A | MF-R300 | - | - | cURus, TUV | - | 5.1mm | - | 30V | 0.201 5.10mm | 810 μm | - | 40A | - | 2W | - | - | - | - | 3A | 3A | TEMPERATURE SENSING | - | 10.8s | 20mOhm | 80mOhm | - | 6A | - | 0.720 18.30mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CMF-SD50A-10-2 Bourns Inc. | In Stock | - | - | 14 Weeks | Copper, Tin | Surface Mount | Surface Mount | 4-SMD Cube | - | GULL WING | - | - | 50Ohm | 230V | - | Tape & Reel (TR) | 2009 | CMF-SD | 0.319Lx0.282W 8.10mmx7.15mm | 10% | - | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Ceramic | 50Ohm | - | 125°C | -40°C | - | - | - | TR, 13 INCH | 3A | - | - | - | - | - | - | - | - | - | - | 230V | 3A | - | - | DUAL IN-LINE | - | - | 600V | 90mA | 90mA | OVERLOAD PROTECTION | 230V 600V Int | 100ms | - | - | - | 190mA | - | - | 0.335 8.50mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MF-R900-2-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-R | 0.953Lx0.118W 24.20mmx3.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 10mOhm | Tin (Sn) | - | - | 0.005 OHM MEASURED AT 23 DEG CEL | - | - | TR | 40A | MF-R900 | - | - | cURus, TUV | - | 10.2mm | - | - | 0.402 10.20mm | - | - | 40A | - | 4.2W | - | - | - | 30V | 9A | 9A | TEMPERATURE SENSING | 30V | 20s | 5mOhm | 20mOhm | - | 18A | - | 1.295 32.90mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-RX160-2 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-RX | 0.642Lx0.122W 16.30mmx3.10mm | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 140mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 60V | TR, 15 INCH | 40A | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | 810 μm | - | 40A | - | 1.9W | - | - | - | - | 1.6A | 1.6A | OVERLOAD PROTECTION | - | 11.4s | 90mOhm | 220mOhm | - | 3.2A | - | 0.839 21.30mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-RHT200/32-0 Bourns Inc. | 28 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | -40°C~125°C | Bag | - | Multifuse®, MF-RHT | 0.370Dia x 0.118 T 9.40mmx3.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | MF-RHT | - | - | - | - | - | - | - | 0.201 5.10mm | - | - | - | - | - | - | - | - | - | - | 2A | - | 32V | 3s | 45mOhm | 110mOhm | 3.8A | - | - | 0.551 14.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MF-RX250-2-99 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Multifuse®, MF-RX | 0.839Lx0.122W 21.30mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 80mOhm | Tin (Sn) | - | - | 0.05-0.08 OHMS AT 23 DEG CEL | 8533.40.80.70 | 60V | TR, 15 INCH | 40A | MF-RX | - | - | cURus, TUV | - | 10.2mm | - | 60V | 0.402 10.20mm | - | - | 40A | - | 2.5W | - | - | - | - | 2.5A | 2.5A | OVERLOAD PROTECTION | - | 15.6s | 50mOhm | 130mOhm | - | 5A | - | 1.039 26.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MF-MSMF260-2 Bourns Inc. | 263 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | ONE SURFACE | - | Gold | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 15mOhm | - | - | - | MINIMUM RESISTANCE IS 0.015 OHMS | - | 6V | TR, 7 INCH | 100A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 6V | - | - | - | 100A | - | 800mW | DUAL ENDED | - | - | 8V | 2.6A | 2.6A | - | - | 5s | 15mOhm | 80mOhm | - | 5.2A | 850μm | - | 0.033 0.85mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MF-MSMF160-2 Bourns Inc. | 92230 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | ONE SURFACE | - | - | - | 8V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 35mOhm | - | - | - | MINIMUM RESISTANCE IS 0.035 OHMS | - | 8V | TR, 7 INCH | 100A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | 8V | - | - | - | 100A | - | 800mW | DUAL ENDED | - | - | 8V | 1.6A | 1.6A | - | - | 2s | 35mOhm | 99mOhm | - | 2.8A | 850μm | - | 0.033 0.85mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 |