- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Body Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-SM013/250-2 Bourns Inc. | 10000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | FLAT | - | - | Brass | 60V | -45°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM/250 | 0.350Lx0.283W 8.90mmx7.20mm | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 12Ohm | - | - | - | - | - | 60V | TR, 14 INCH | - | - | 3A | MF-SM | - | - | cURus, TUV | - | - | - | - | 60V | - | - | 3A | 3W | DUAL ENDED | - | - | - | 130mA | 130mA | OVERLOAD PROTECTION | 60V 250V Int | - | 6.5Ohm | 20Ohm | - | 260mA | - | - | 3.7mm | - | - | - | 0.402 10.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-R500 Bourns Inc. | 3034 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.685Lx0.118W 17.40mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 30mOhm | Tin (Sn) | - | - | - | - | 30V | - | 3W | - | 5A | - | 30V | - | cURus, TUV | - | 10.2mm | - | 7.6mm | 30V | 0.402 10.20mm | 810 μm | 40A | 3W | - | - | 810 μm | - | 5A | - | TEMPERATURE SENSING | - | 14.5s | 10mOhm | 50mOhm | - | 10A | - | - | 24.9mm | 0.980 24.90mm | - | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-LSMF260X-2 Bourns Inc. | 2910 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2920 (7351 Metric), Concave | WRAPAROUND | - | - | Gold | 24V | -40°C~85°C | Tape & Reel (TR) | 2012 | Multifuse®, MF-LSMF | 0.289Lx0.202W 7.36mmx5.12mm | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 75mOhm | - | - | - | - | 8533.40.80.70 | 24V | TR, 13 INCH | - | - | - | MF-LSMF | - | 7351 | cURus, TUV | 2920 | - | - | - | 24V | - | - | 20A | 1.5W | DUAL ENDED | - | - | - | 2.6A | - | OVERLOAD PROTECTION | - | 5s | 20mOhm | 75mOhm | - | 5.2A | - | - | 1.6mm | - | - | - | 0.063 1.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-SM075-2 Bourns Inc. | 3920 | - | Datasheet | 7 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD | FLAT | 2 | - | Brass | 30V | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 1Ohm | - | - | - | - | 8533.40.80.50 | 30V | TR | 1.7W | - | 750mA | MF-SM | - | 7351 | cURus, TUV | 2920 | - | 7.98mm x 5.44mm x 3.18mm | 430μm | 30V | - | - | 80A | 1.7W | DUAL ENDED | - | - | - | 750mA | - | OVERLOAD PROTECTION | - | 300ms | 230mOhm | 1Ohm | - | 1.5A | 85°C | - | 3.18mm | - | - | - | 0.125 3.18mm | - | 710μm | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-R400 Bourns Inc. | 3826 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.567Lx0.118W 14.40mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 30mOhm | Tin (Sn) | - | - | - | - | 30V | - | 2.5W | - | 4A | - | 30V | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 30V | 0.201 5.10mm | 810 μm | 40A | 2.5W | - | - | 810 μm | - | 4A | - | TEMPERATURE SENSING | - | 12.7s | 10mOhm | 50mOhm | - | 8A | - | - | 24.8mm | 0.976 24.80mm | - | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-FSMF020X-2 Bourns Inc. | 3564 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric), Concave | WRAPAROUND | - | - | Gold | 9V | -40°C~85°C | Tape & Reel (TR) | 2009 | Multifuse®, MF-FSMF | 0.065Lx0.033W 1.65mmx0.85mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 3.5Ohm | - | - | - | - | 8533.40.80.70 | 9V | TR, 7 INCH | - | - | 40A | MF-FSMF | - | 1608 | cURus, TUV | 0603 | - | - | - | 9V | - | - | 40A | 500mW | DUAL ENDED | - | - | 9V | 200mA | 200mA | OVERLOAD PROTECTION | - | 600ms | 550mOhm | 3.5Ohm | - | 500mA | - | - | 650μm | - | - | - | 0.026 0.65mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R075 Bourns Inc. | 4000 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | Polymer | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.409Dia x 0.122 T 10.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 400mOhm | - | - | - | - | - | 60V | - | 900mW | 5.1mm | 750mA | - | 60V | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 60V | 0.201 5.10mm | 510 μm | 40A | 900mW | - | - | 510 μm | - | 750mA | - | TEMPERATURE SENSING | - | 6.3s | 180mOhm | 600mOhm | - | 1.5A | - | 10.4mm | 16mm | 0.630 16.00mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-R110-2 Bourns Inc. | 8373 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | WIRE | - | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.350Dia x 0.118 T 8.90mmx3.00mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 180mOhm | - | - | - | - | - | 30V | TR | - | 5.1mm | 40A | MF-R110 | - | - | cURus, TUV | - | 5.1mm | - | - | 30V | 0.201 5.10mm | 510 μm | 40A | 700mW | - | - | - | - | 1.1A | 1.1A | TEMPERATURE SENSING | - | 6.6s | 100mOhm | 270mOhm | - | 2.2A | - | - | - | 0.551 14.00mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-FSMF010X-2 Bourns Inc. | 38400 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric), Concave | WRAPAROUND | - | - | Gold | 15V | -40°C~85°C | Cut Tape (CT) | 2010 | Multifuse®, MF-FSMF | 0.065Lx0.033W 1.65mmx0.85mm | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 6Ohm | - | - | - | - | - | 15V | TR, 7 INCH | - | - | - | MF-FSMF | - | 1608 | cURus, TUV | 0603 | - | - | - | 15V | - | - | 40A | 500mW | DUAL ENDED | - | - | - | 100mA | - | OVERLOAD PROTECTION | - | 1s | 900mOhm | 6Ohm | - | 300mA | - | - | 650μm | - | - | - | 0.026 0.65mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-LSMF300/24X-2 Bourns Inc. | 29400 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2920 (7351 Metric), Concave | - | - | - | Gold | 24V | -40°C~85°C | Tape & Reel (TR) | 1997 | Multifuse®, MF-LSMF | 0.289Lx0.202W 7.36mmx5.12mm | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 75mOhm | - | 85°C | -40°C | - | - | 24V | - | - | - | 20A | MF-LSMF | - | - | cURus, TUV | - | - | - | - | 24V | - | - | 20A | 1.5W | - | - | - | - | 3A | 3A | - | 24V | 5s | 20mOhms | 75mOhms | 5.2A | 5.2A | - | - | 1.6mm | - | 7.98mm | 5.44mm | 0.063 1.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-LSMF185/33X-2 Bourns Inc. | 3931 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2920 (7351 Metric), Concave | WRAPAROUND | - | - | Gold | 33V | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-LSMF | 0.289Lx0.202W 7.36mmx5.12mm | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 150mOhm | - | - | - | RESISTANCE RANGE(RMIN-R1MAX): 0.045-0.15 | 8533.40.80.70 | 33V | TR, 13 INCH | - | - | 40A | MF-LSMF | - | - | cURus, TUV | - | - | - | - | 33V | - | - | 40A | 1.5W | DUAL ENDED | - | - | - | 1.85A | 1.85A | OVERLOAD PROTECTION | - | 2.5s | 45mOhm | 150mOhm | - | 3.7A | - | - | 1.6mm | - | - | - | 0.063 1.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R090-0-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | - | - | - | - | -40°C~85°C | Bulk | 2012 | Multifuse®, MF-R | 0.291Lx0.118W 7.40mmx3.00mm | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 120mOhm | Matte Tin (Sn) | - | - | - | - | 60V | - | - | - | 40A | MF-R090 | 60V | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 60V | 0.201 5.10mm | 510 μm | 40A | 1W | - | - | - | - | 900mA | 900mA | TEMPERATURE SENSING | - | 7.2s | 140mOhm | 470mOhm | - | 1.8A | - | - | - | 0.480 12.20mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-SMDF150-2 Bourns Inc. | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 2018 (5045 Metric), Concave | ONE SURFACE | - | - | Gold | 15V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SMDF | 0.200Lx0.180W 5.08mmx4.58mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 170mOhm | - | - | - | - | - | 15V | TR, 13 INCH | - | - | 1.5A | MF-SMDF | - | 5045 | cURus, TUV | 2018 | - | - | - | 15V | - | - | 40A | 1.1W | DUAL ENDED | - | - | - | 1.5A | - | OVERLOAD PROTECTION | - | 800ms | 50mOhm | 170mOhm | - | 3A | - | - | 850μm | - | - | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-USMF005-2 Bourns Inc. | 5880 | - | Datasheet | 12 Weeks | Gold | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric), Concave | WRAPAROUND | - | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-USMF | 0.127Lx0.102W 3.22mmx2.58mm | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 50Ohm | - | - | - | - | - | 30V | TR, 7 INCH | - | - | 10A | MF-USMF | - | 3225 | cURus, TUV | 1210 | - | - | - | 30V | - | - | 10A | 600mW | DUAL ENDED | - | - | - | 50mA | 50mA | OVERLOAD PROTECTION | - | 1.5s | 2.8Ohm | 50Ohm | - | 150mA | 85°C | - | 1.1mm | - | - | - | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-R050-2 Bourns Inc. | 3000 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.311Dia x 0.122 T 7.90mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 770mOhm | Tin (Sn) | - | - | - | - | 60V | TR | - | - | 40A | MF-R050 | - | - | cURus, TUV | - | 5.1mm | - | - | 60V | 0.201 5.10mm | 510 μm | 40A | 750mW | - | - | - | - | 500mA | 500mA | TEMPERATURE SENSING | - | 4s | 410mOhm | 1.17Ohm | - | 1A | - | - | - | 0.539 13.70mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-SM013/250V-2 Bourns Inc. | 2475 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD | FLAT | 2 | - | Brass | 60V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-SM/250V | 0.350Lx0.283W 8.90mmx7.20mm | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 12Ohm | Tin (Sn) | - | - | - | - | 60V | TR | 3W | - | 3A | MF-SM | - | - | cURus, TUV | - | - | - | - | 60V | - | - | 3A | 3W | DUAL ENDED | - | - | - | 130mA | 130mA | OVERLOAD PROTECTION | 60V 250V Int | - | 4Ohm | 16Ohm | - | 260mA | - | - | 3.2mm | - | - | - | 0.402 10.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R065-2 Bourns Inc. | 14350 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.382Dia x 0.122 T 9.70mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 480mOhm | Tin (Sn) | - | - | - | - | 60V | TR | - | - | 40A | MF-R065 | - | - | cURus, TUV | - | 5.1mm | - | - | 60V | 0.201 5.10mm | 510 μm | 40A | 900mW | - | - | - | - | 650mA | 650mA | TEMPERATURE SENSING | - | 5.3s | 270mOhm | 720mOhm | - | 1.3A | - | - | - | 0.598 15.20mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R025-2 Bourns Inc. | 6224 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | WIRE | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 1.95Ohm | Tin (Sn) | - | - | - | - | 60V | TR | - | - | 40A | MF-R025 | - | - | cURus, TUV | - | 5.1mm | - | - | 60V | 0.201 5.10mm | 510 μm | 40A | 450mW | - | - | - | - | 250mA | 250mA | TEMPERATURE SENSING | - | 2.5s | 1Ohm | 3Ohm | - | 500mA | - | - | - | 0.500 12.70mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-MSMF125-2 Bourns Inc. | 6305 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | 1812 | - | Gold | 6V | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 35mOhm | - | 85°C | -40°C | - | - | 6V | - | - | - | 100A | MF-MSMF | - | 4532 | cURus, TUV | 1812 | - | - | - | 6V | - | - | 100A | 800mW | - | - | - | - | 1.25A | 1.25A | - | 6V | 400ms | 35mOhms | 140mOhms | 2.5A | 2.5A | - | - | 850μm | - | 3.43mm | 3.41mm | 0.033 0.85mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-RX012/250-2 Bourns Inc. | 22500 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | WIRE | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-RX/250 | 0.256Lx0.181W 6.50mmx4.60mm | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 10.5Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | 60V | - | - | - | 120mA | MF-RX | - | - | cURus, TUV | - | 5.1mm | - | - | - | 0.201 5.10mm | 650 μm | 3A | - | - | 60V | - | - | 120mA | - | TEMPERATURE SENSING | 60V 250V Int | - | 8Ohm | 16Ohm | - | - | - | - | - | 0.433 11.00mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - |