- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Body Material | Terminal Material | Resistance @ 25C | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Terminal Placement | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Trip Current | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Thickness (Max) | Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-SM100-2 Bourns Inc. | 92750 |
| Datasheet | 7 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | - | Brass | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 480mOhm | - | - | 8533.40.80.50 | 30V | TR, 14 INCH | 1.7W | - | - | 1A | MF-SM | - | 7351 | cURus, TUV | 2920 | - | - | 430μm | 30V | - | - | - | 80A | 1.7W | DUAL ENDED | - | - | 1.1A | - | OVERLOAD PROTECTION | - | 500ms | 120mOhm | 480mOhm | 2.2A | 85°C | - | 3mm | - | 0.118 3.00mm | - | 710μm | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() CMF-SDP50A-2 Bourns Inc. | 47739 |
| Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD Cube | - | - | - | - | - | 50Ohm | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CMF-SDP | 0.344Lx0.283W 8.75mmx7.20mm | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Ceramic | 50Ohm | - | - | - | 230V | - | - | 2.4mm | not_compliant | - | - | 230V | - | - | - | - | - | - | 230V | - | - | 220V | 2.5A | - | - | - | - | 90mA | - | - | 230V 600V Int | 200ms | - | - | 190mA | - | - | 7.2mm | - | 0.402 10.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-RX300/72-2 Bourns Inc. | 3356 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Multifuse®, MF-RX/72 | 0.814Lx0.122W 20.67mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 60mOhm | - | - | - | - | TR | - | 10.2mm | - | - | MF-RX | - | - | cURus, TUV | - | 10.2mm | - | - | - | 0.402 10.20mm | 810 μm | - | 40A | 2.8W | - | - | - | 3A | - | OVERLOAD PROTECTION | 72V | 19.8s | 40mOhm | 100mOhm | 6A | - | - | - | 1.050 26.67mm | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-SM260-2 Bourns Inc. | 2941 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | - | Brass | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 75mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | 6V | TR, 14 INCH | - | - | - | 2.6A | MF-SM | - | 7351 | cURus, TUV | 2920 | - | - | - | 6V | - | - | - | 100A | 1.7W | DUAL ENDED | - | 6V | 2.6A | - | OVERLOAD PROTECTION | - | 20s | 25mOhm | 75mOhm | 5.2A | - | - | 3mm | - | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | Contains Lead | AEC-Q200 | ||
![]() MF-R010-2 Bourns Inc. | 2395 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 4.5Ohm | Tin (Sn) | - | - | 60V | TR | - | - | - | 40A | MF-R010 | - | - | cURus, TUV | - | 5.1mm | - | - | 60V | 0.201 5.10mm | 510 μm | - | 40A | 380mW | - | - | - | 100mA | 100mA | TEMPERATURE SENSING | - | 4s | 2.5Ohm | 7.5Ohm | 200mA | - | - | - | 0.500 12.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-NSMF035X-2 Bourns Inc. | 2970 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2012 | Multifuse®, MF-NSMF | 0.126Lx0.063W 3.20mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | Gold (Au) - with Nickel (Ni) barrier | 0.3 TO 1.4 OHMS MEASURED AT 23 DEG CEL | 8533.40.80.70 | - | TR, 7 INCH | - | - | - | - | MF-NSMF | - | 3216 | cURus | 1206 | - | - | - | - | - | - | - | 20A | 600mW | DUAL ENDED | - | 16V | 350mA | - | OVERLOAD PROTECTION | 16V | 140ms | 300mOhm | 1.4Ohm | 750mA | - | - | - | - | 0.033 0.85mm | - | - | - | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-SM030-2-99 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.289Lx0.214W 7.36mmx5.44mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 4.8Ohm | - | - | 8533.40.80.50 | 60V | TR | - | - | - | 40A | MF-SM | 60V | 7351 | cURus, TUV | 2920 | - | - | 430μm | 60V | - | - | - | 40A | 1.7W | DUAL ENDED | - | - | 300mA | 300mA | OVERLOAD PROTECTION | - | 3s | 900mOhm | 4.8Ohm | 600mA | - | - | - | - | 0.125 3.18mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-R040-0-99 Bourns Inc. | 83500 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 860mOhm | Tin (Sn) | - | - | 60V | - | - | - | - | 40A | MF-R040 | 60V | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 60V | 0.201 5.10mm | 510 μm | - | 40A | 550mW | - | - | - | 400mA | 400mA | TEMPERATURE SENSING | - | 3.8s | 520mOhm | 1.29Ohm | 800mA | - | - | - | 0.539 13.70mm | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-R050-2-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.311Dia x 0.122 T 7.90mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 770mOhm | Tin (Sn) | - | - | - | TR | - | - | - | 40A | MF-R050 | - | - | cURus, TUV | - | 5.1mm | - | - | - | 0.201 5.10mm | 510 μm | - | 40A | 750mW | - | - | 60V | 500mA | 500mA | TEMPERATURE SENSING | 60V | 4s | 410mOhm | 1.17Ohm | 1A | - | - | - | 0.539 13.70mm | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RHT450-2 Bourns Inc. | 53 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-RHT | 0.409Lx0.118W 10.40mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 54mOhm | Tin (Sn) | 0.022 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | 16V | TR, 14.6 INCH | - | - | - | - | MF-RHT | - | - | - | - | 5.1mm | - | - | - | 0.114 2.90mm | - | - | 100A | 3.6W | - | - | - | 4.5A | - | OVERLOAD PROTECTION | 16V | 3s | 22mOhm | 54mOhm | 7.8A | - | - | - | 0.614 15.60mm | - | - | - | No | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-RX110 Bourns Inc. | 46 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | -40°C~85°C | Bulk | 2006 | Multifuse®, MF-RX | 0.427Lx0.122W 10.84mmx3.10mm | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 250mOhm | Tin (Sn) | - | 8533.40.80.50 | 60V | - | 1.5W | - | - | 1.1A | MF-RX | 60V | - | cURus, TUV | - | 5.1mm | - | - | 60V | 0.201 5.10mm | 810 μm | - | 40A | 1.5W | - | - | - | 1.1A | - | OVERLOAD PROTECTION | - | 8.2s | 150mOhm | 380mOhm | 2.2A | - | 13mm | 18mm | 0.662 16.84mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-SM075-2-99 Bourns Inc. | 20000 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.50 | 30V | TR | - | - | - | 80A | MF-SM | 30V | - | cURus, TUV | - | - | 7.98mm x 5.44mm x 3.18mm | 430μm | 30V | - | - | - | 80A | 1.7W | DUAL ENDED | - | - | 750mA | 750mA | OVERLOAD PROTECTION | - | 300ms | 230mOhm | 1Ohm | 1.5A | - | - | - | - | 0.125 3.18mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() CMF-SDP50-2 Bourns Inc. | 679 |
| Datasheet | 20 Weeks | Copper, Tin | Surface Mount | Surface Mount | 4-SMD Cube | - | GULL WING | - | - | - | 50Ohm | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CMF-SDP | 0.433Lx0.354W 11.00mmx9.00mm | 15% | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Ceramic | - | Tin (Sn) | - | 8533.40.80.70 | 230V | TR, 13 INCH | - | 2.6mm | not_compliant | - | - | 230V | - | - | - | - | - | - | 230V | - | - | 220V | 2.5A | - | DUAL IN-LINE | - | 600V | 90mA | - | OVERLOAD PROTECTION | 230V 600V Int | 130ms | - | - | 190mA | - | - | 11.5mm | - | 0.453 11.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | Contains Lead | - | ||
![]() MF-R017-0-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 3.2Ohm | Tin (Sn) | - | - | 60V | - | - | - | - | 40A | MF-R017 | 60V | - | cURus, TUV | - | 5.1mm | - | 7.6mm | 60V | 0.201 5.10mm | 510 μm | - | 40A | 480mW | - | - | - | 170mA | 170mA | TEMPERATURE SENSING | - | 3s | 2Ohm | 8Ohm | 340mA | - | - | - | 0.500 12.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-SM300-2 Bourns Inc. | 29 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | - | Brass | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 48mOhm | - | - | 8533.40.80.70 | 6V | TR, 14 INCH | - | - | - | 100A | MF-SM | - | 7351 | cURus, TUV | 2920 | - | - | - | 6V | - | - | - | 100A | 1.5W | DUAL ENDED | - | 6V | 3A | 3A | OVERLOAD PROTECTION | - | 35s | 15mOhm | 48mOhm | 6A | - | - | 3mm | - | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | AEC-Q200 | ||
![]() MF-R250-0-10 Bourns Inc. | 54000 | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | 30V | -40°C~85°C | Bulk | 2008 | Multifuse®, MF-R | 0.472Lx0.118W 12.00mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 48mOhm | - | - | 8533.40.80.70 | 30V | - | - | 24mm | - | 40A | MF-R250 | - | - | cURus, TUV | - | 5.1mm | - | - | 30V | 0.201 5.10mm | 510 μm | - | 40A | 1.2W | - | 510 μm | - | 2.5A | 2.5A | TEMPERATURE SENSING | - | 10.3s | 25mOhm | 70mOhm | 5A | - | - | 3mm | 0.720 18.30mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R040-2 Bourns Inc. | 45 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 860mOhm | - | - | - | 60V | TR | - | 5.1mm | - | 40A | MF-R040 | - | - | cURus, TUV | - | 5.1mm | - | - | 60V | 0.201 5.10mm | 510 μm | - | 40A | 550mW | - | - | - | 400mA | 400mA | TEMPERATURE SENSING | - | 3.8s | 520mOhm | 1.29Ohm | 800mA | - | - | - | 0.539 13.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-RX375/72-0 Bourns Inc. | 30 | - | Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-RX/72 | 0.926Lx0.122W 23.51mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 50mOhm | - | - | - | 72V | - | - | 10.2mm | - | 40A | MF-RX | 60V | - | cURus, TUV | - | 10.2mm | - | 7.6mm | 72V | 0.402 10.20mm | 810 μm | - | 40A | 3.2W | - | 810 μm | - | 3.75A | 3.75A | OVERLOAD PROTECTION | - | 24s | 30mOhm | 80mOhm | 7.5A | - | - | 3.1mm | 1.161 29.50mm | - | 3.1mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-SD013/250-2 Bourns Inc. | 389 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD Cube | - | FLAT | - | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2012 | Multifuse®, MF-SD | 0.350Lx0.283W 8.90mmx7.20mm | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Polymeric | 7Ohm | - | 2 TO 7 OHMS AT 23 DEG CEL | - | 60V | TR, 13 INCH | 1.5W | - | not_compliant | - | MF-SD | - | - | UR | - | - | - | - | 60V | - | - | - | 3A | 1.5W | DUAL IN-LINE | - | - | 130mA | - | OVERLOAD PROTECTION | 60V 250V Int | 2.5s | 2Ohm | 10Ohm | 260mA | - | - | 7.2mm | - | 0.402 10.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R020-2 Bourns Inc. | 15204 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | 60V | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 2.84Ohm | Tin (Sn) | - | - | 60V | TR | - | - | - | 40A | MF-R020 | - | - | cURus, TUV | - | 5.1mm | - | - | 60V | 0.201 5.10mm | 510 μm | - | 40A | 400mW | - | - | - | 200mA | 200mA | TEMPERATURE SENSING | - | 2.2s | 1.5Ohm | 4.4Ohm | 400mA | - | - | - | 0.500 12.70mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | - |