- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Base Part Number | Approval Agency | Lead Spacing | Current - Hold (Ih) (Max) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-USML380/6-2 Bourns Inc. | 48 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | Multifuse®, MF-USML/X | 0.127Lx0.101W 3.22mmx2.58mm | Active | 2A (4 Weeks) | Polymeric | - | cURus, TUV | - | 3.8A | 6V | 5s | 2mOhm | 20mOhm | 7.6A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() MF-USML550/6-2 Bourns Inc. | 48 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | Multifuse®, MF-USML/X | 0.127Lx0.101W 3.22mmx2.58mm | Active | 2A (4 Weeks) | Polymeric | - | cURus, TUV | - | 5.5A | 6V | 2s | 1mOhm | 10mOhm | 11A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() MF-USML350/6-2 Bourns Inc. | 29 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | Multifuse®, MF-USML/X | 0.127Lx0.101W 3.22mmx2.58mm | Active | 2A (4 Weeks) | Polymeric | - | cURus, TUV | - | 3.5A | 6V | 5s | 2mOhm | 22mOhm | 7A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() MF3261-301Y Bourns Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | MF3261 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF-PSHT020KX-2 Bourns Inc. | 1500 | - | Datasheet | 14 Weeks | Surface Mount | 0805 (2012 Metric), Concave | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-PSHT | 0.085Lx0.053W 2.15mmx1.35mm | Active | 1 (Unlimited) | Polymeric | - | - | - | 200mA | 16V | 100ms | 500mOhm | 5Ohm | 1A | - | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-PSML200/6-2 Bourns Inc. | 45 |
| Datasheet | 14 Weeks | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | Multifuse®, MF-PSML/X | 0.085Lx0.053W 2.15mmx1.35mm | Active | 2A (4 Weeks) | Polymeric | - | cURus, TUV | - | 2A | 6V | 2s | 5mOhm | 50mOhm | 4A | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() MF-PSHT005KX-2 Bourns Inc. | 13730 |
| Datasheet | 14 Weeks | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-PSHT | 0.085Lx0.053W 2.15mmx1.35mm | Active | 1 (Unlimited) | Polymeric | - | - | - | 50mA | 16V | 1.5s | 1.5Ohm | 50Ohm | 250mA | - | 0.031 0.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-NSHT050KX-2 Bourns Inc. | 99689 |
| Datasheet | 14 Weeks | Surface Mount | 1206 (3216 Metric), Concave | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-NSHT | 0.126Lx0.063W 3.20mmx1.60mm | Active | 1 (Unlimited) | Polymeric | - | - | - | 500mA | 16V | 100ms | 170mOhm | 1.6Ohm | 2.5A | - | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-USHT016KX-2 Bourns Inc. | 6 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-USHT | 0.127Lx0.101W 3.22mmx2.58mm | Active | 1 (Unlimited) | Polymeric | - | cURus | - | 160mA | 30V | 100ms | 700mOhm | 6Ohm | 800mA | - | 0.033 0.85mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-PSML150/6-2 Bourns Inc. | 813 |
| Datasheet | 14 Weeks | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | Multifuse®, MF-PSML/X | 0.085Lx0.053W 2.15mmx1.35mm | Active | 2A (4 Weeks) | Polymeric | - | cURus, TUV | - | 1.5A | 6V | 500ms | 15mOhm | 80mOhm | 3A | - | 0.028 0.70mm | ROHS3 Compliant | - | ||
![]() MF-PSML260/6-2 Bourns Inc. | 3212 |
| Datasheet | 14 Weeks | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | Multifuse®, MF-PSML/X | 0.085Lx0.053W 2.15mmx1.35mm | Active | 2A (4 Weeks) | Polymeric | - | cURus, TUV | - | 2.6A | 6V | 4s | 3mOhm | 30mOhm | 5.2A | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() MF-USHT110KX-2 Bourns Inc. | 8 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-USHT | 0.127Lx0.101W 3.22mmx2.58mm | Active | 1 (Unlimited) | Polymeric | - | cURus | - | 1.1A | 16V | 5s | 60mOhm | 500mOhm | 5.5A | - | 0.063 1.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-PSML175/6-2 Bourns Inc. | 4870 |
| Datasheet | 14 Weeks | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | Multifuse®, MF-PSML/X | 0.085Lx0.053W 2.15mmx1.35mm | Active | 2A (4 Weeks) | Polymeric | - | cURus, TUV | - | 1.75A | 6V | 1s | 10mOhm | 65mOhm | 3.5A | - | 0.028 0.70mm | ROHS3 Compliant | - | ||
![]() MF-PSHT016KX-2 Bourns Inc. | 3636 |
| Datasheet | 14 Weeks | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-PSHT | 0.085Lx0.053W 2.15mmx1.35mm | Active | 1 (Unlimited) | Polymeric | - | - | - | 160mA | 16V | 100ms | 700mOhm | 6Ohm | 800mA | - | 0.031 0.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-PSML125/6-2 Bourns Inc. | 53 |
| Datasheet | 14 Weeks | Surface Mount | 0805 (2012 Metric), Concave | - | -40°C~85°C | Tape & Reel (TR) | Multifuse®, MF-PSML/X | 0.085Lx0.053W 2.15mmx1.35mm | Active | 2A (4 Weeks) | Polymeric | - | cURus, TUV | - | 1.25A | 6V | 400ms | 20mOhm | 160mOhm | 2.5A | - | 0.028 0.70mm | ROHS3 Compliant | - | ||
![]() MF-USHT010KX-2 Bourns Inc. | 43 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-USHT | 0.127Lx0.101W 3.22mmx2.58mm | Active | 1 (Unlimited) | Polymeric | - | cURus | - | 100mA | 30V | 1.5s | 1Ohm | 7.5Ohm | 500mA | - | 0.033 0.85mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-USHT125KX-2 Bourns Inc. | 22000 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric), Concave | - | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-USHT | 0.127Lx0.101W 3.22mmx2.58mm | Active | 1 (Unlimited) | Polymeric | - | cURus | - | 1.25A | 12V | 5s | 30mOhm | 300mOhm | 3.75A | - | 0.063 1.60mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-NSHT075KX-2 Bourns Inc. | 2473 |
| Datasheet | 14 Weeks | Surface Mount | 1206 (3216 Metric), Concave | - | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-NSHT | 0.126Lx0.063W 3.20mmx1.60mm | Active | 1 (Unlimited) | Polymeric | - | - | - | 750mA | 12V | 5s | 80mOhm | 700mOhm | 3A | - | 0.047 1.20mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-NSHT010KX-2 Bourns Inc. | 3284 |
| Datasheet | 14 Weeks | Surface Mount | 1206 (3216 Metric), Concave | - | -40°C~125°C | Tape & Reel (TR) | Multifuse®, MF-NSHT | 0.126Lx0.063W 3.20mmx1.60mm | Active | 1 (Unlimited) | Polymeric | - | - | - | 100mA | 30V | 1.5s | 1Ohm | 7.5Ohm | 500mA | - | 0.033 0.85mm | ROHS3 Compliant | AEC-Q200 | ||
![]() MF-RX110/72-AP-14 Bourns Inc. | 22 |
| Datasheet | 9 Weeks | Through Hole | Radial, Disc | - | -40°C~85°C | Tape & Box (TB) | Multifuse®, MF-RX/72 | 0.427Lx0.122W 10.84mmx3.10mm | Active | 1 (Unlimited) | Polymeric | - | cUL, cURus, TUV | 0.201 5.10mm | 1.1A | 72V | 8.2s | 150mOhm | 380mOhm | 2.2A | 0.663 16.84mm | - | RoHS Compliant | - |