- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Resistance @ 25C | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Base Part Number | Approval Agency | Lead Spacing | Terminal Placement | Rated (AC) Voltage (URac) | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Height Seated (Max) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-RX300/72-2-14 Bourns Inc. | 21 |
| Datasheet | 9 Weeks | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | Tape & Box (TB) | - | Multifuse®, MF-RX/72 | 0.814Lx0.122W 20.67mmx3.10mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cUL, cURus, TUV | 0.201 5.10mm | - | - | 3A | - | 72V | 19.8s | 40mOhm | 100mOhm | 6A | 0.839 21.30mm | RoHS Compliant | ||
![]() MF-RX300/72-AP-14 Bourns Inc. | 21 |
| Datasheet | 9 Weeks | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | Tape & Box (TB) | - | Multifuse®, MF-RX/72 | 0.814Lx0.122W 20.67mmx3.10mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cUL, cURus, TUV | 0.201 5.10mm | - | - | 3A | - | 72V | 19.8s | 40mOhm | 100mOhm | 6A | 0.834 21.18mm | RoHS Compliant | ||
![]() CMF-SD50-0 Bourns Inc. | In Stock | - | - | - | Surface Mount | 4-SMD Cube | YES | GULL WING | 50Ohm | - | - | - | CMF-SD | 0.402Lx0.354W 10.20mmx9.00mm | 20% | - | Obsolete | 1 (Unlimited) | 4 | - | Ceramic | NOT SPECIFIED | - | BULK | - | - | 0.099 2.51mm | DUAL IN-LINE | 600V | 90mA | OVERLOAD PROTECTION | 230V 600V Int | 100ms | - | - | 190mA | 0.425 10.80mm | ROHS3 Compliant | ||
![]() CMF-SD10-2 Bourns Inc. | In Stock | - | - | - | Surface Mount | 4-SMD Cube | YES | GULL WING | 10Ohm | - | Tape & Reel (TR) | 2010 | CMF-SD | 0.402Lx0.354W 10.20mmx9.00mm | 20% | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Ceramic | - | 8533.40.80.70 | TR, 13 INCH | - | - | 0.099 2.51mm | DUAL IN-LINE | 600V | 150mA | OVERLOAD PROTECTION | 220V 600V Int | 4.5s | - | - | 360mA | 0.425 10.80mm | ROHS3 Compliant | ||
![]() MF-RX375/72-AP-14 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | - | - | Multifuse®, MF-RX/72 | 0.926Lx0.122W 23.51mmx3.10mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cUL, cURus, TUV | 0.402 10.20mm | - | - | 3.75A | - | 72V | 24s | 30mOhms | 80mOhms | 7.5A | 1.162 29.51mm | RoHS Compliant | ||
![]() MF-R400-2-14-99 Bourns Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-R | 0.567Lx0.118W 14.40mmx3.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cURus, TUV | 0.201 5.10mm | - | - | 4A | - | 30V | 12.7s | 10mOhm | 50mOhm | 8A | 0.976 24.80mm | ROHS3 Compliant | ||
![]() MF-RX375/72-2-14 Bourns Inc. | 50 |
| Datasheet | 9 Weeks | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | - | - | Multifuse®, MF-RX/72 | 0.926Lx0.122W 23.51mmx3.10mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cUL, cURus, TUV | 0.402 10.20mm | - | - | 3.75A | - | 72V | 24s | 30mOhm | 80mOhm | 7.5A | 1.162 29.51mm | RoHS Compliant | ||
![]() MF-RX375-2-14 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | - | - | Multifuse®, MF-RX | 1.118Dia x 0.122 T 28.40mmx3.10mm | - | - | Last Time Buy | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cUL, cURus, TUV | 0.402 10.20mm | - | - | 3.75A | - | 60V | 24s | 30mOhm | 80mOhm | 7.5A | 1.319 33.50mm | RoHS Compliant | ||
![]() MF-R075-2-14 Bourns Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-R | 0.409Dia x 0.122 T 10.40mmx3.10mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | MF-R075 | cURus, TUV | 0.201 5.10mm | - | - | 750mA | - | 60V | 6.3s | 180mOhm | 600mOhm | 1.5A | 0.630 16.00mm | ROHS3 Compliant | ||
![]() MF-R075-0-A0-99 Bourns Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | - | - | Multifuse®, MF-R | 0.409Dia x 0.122 T 10.40mmx3.10mm | - | - | Obsolete | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cURus, TUV | 0.201 5.10mm | - | - | 750mA | - | 60V | 6.3s | 180mOhm | 600mOhm | 1.5A | 0.630 16.00mm | ROHS3 Compliant | ||
![]() MF-R400-0-15-99 Bourns Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | - | - | Multifuse®, MF-R | 0.567Lx0.118W 14.40mmx3.00mm | - | - | Obsolete | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cURus, TUV | 0.201 5.10mm | - | - | 4A | - | 30V | 12.7s | 10mOhm | 50mOhm | 8A | 0.976 24.80mm | ROHS3 Compliant | ||
![]() MF-R010-0-A0-99 Bourns Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | - | - | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | - | Obsolete | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cURus, TUV | 0.201 5.10mm | - | - | 100mA | - | 60V | 4s | 2.5Ohm | 7.5Ohm | 200mA | 0.500 12.70mm | ROHS3 Compliant | ||
![]() MF-R010-0-A0 Bourns Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | - | - | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | MF-R010 | cURus, TUV | 0.201 5.10mm | - | - | 100mA | - | 60V | 4s | 2.5Ohm | 7.5Ohm | 200mA | 0.500 12.70mm | ROHS3 Compliant | ||
![]() MF-R075-2-14-99 Bourns Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-R | 0.409Dia x 0.122 T 10.40mmx3.10mm | - | - | Obsolete | 1 (Unlimited) | - | - | Polymeric | - | - | - | - | cURus, TUV | 0.201 5.10mm | - | - | 750mA | - | 60V | 6.3s | 180mOhm | 600mOhm | 1.5A | 0.630 16.00mm | ROHS3 Compliant | ||
![]() MF-R400-0-15 Bourns Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | - | - | Multifuse®, MF-R | 0.567Lx0.118W 14.40mmx3.00mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | MF-R400 | cURus, TUV | 0.201 5.10mm | - | - | 4A | - | 30V | 12.7s | 10mOhm | 50mOhm | 8A | 0.976 24.80mm | ROHS3 Compliant | ||
![]() MF-R075-0-A0 Bourns Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | -40°C~85°C | - | - | Multifuse®, MF-R | 0.409Dia x 0.122 T 10.40mmx3.10mm | - | - | Active | 1 (Unlimited) | - | - | Polymeric | - | - | - | MF-R075 | cURus, TUV | 0.201 5.10mm | - | - | 750mA | - | 60V | 6.3s | 180mOhm | 600mOhm | 1.5A | 0.630 16.00mm | ROHS3 Compliant |