- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Terminal Material | Resistance @ 25C | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-LR260 Bourns Inc. | 15 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | Nickel | - | - | 15V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-LR | 0.866Lx0.199W 22.00mmx5.05mm | - | e2 | - | Active | 1 (Unlimited) | 2 | Axial | - | Polymeric | 42mOhm | TIN SILVER | - | - | 0.020 TO 0.042 OHMS AT 23 DEG CEL | - | 15V | - | - | - | - | 100A | MF-LR | - | - | - | cURus, TUV | - | - | - | 15V | - | - | - | 100A | 1.3W | - | - | - | - | 2.6A | 2.6A | OVERLOAD PROTECTION | - | 5s | 20mOhm | 83mOhm | - | 5.8A | - | - | 1mm | - | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R065-0-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | Multifuse®, MF-R | 0.382Dia x 0.122 T 9.70mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 480mOhm | Tin (Sn) | - | - | - | - | 60V | - | - | - | - | 40A | MF-R065 | 60V | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | 0.201 5.10mm | 510 μm | - | 40A | 900mW | - | - | - | - | 650mA | 650mA | TEMPERATURE SENSING | - | 5.3s | 270mOhm | 720mOhm | - | 1.3A | - | - | - | 0.598 15.20mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-RX014/250U-A5-0 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-RX/250 | 0.236Lx0.150W 6.00mmx3.80mm | - | - | - | Active | 1 (Unlimited) | - | Radial | - | Polymeric | 5.5Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MF-RX | - | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | - | - | 3A | - | - | 60V | - | - | 145mA | 145mA | - | 60V 250V Int | - | 3Ohms | 12Ohms | - | - | - | - | - | 0.394 10.00mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-S350 Bourns Inc. | 7206 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | Nickel | - | - | 30V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-S | 1.185Lx0.522W 30.10mmx13.25mm | - | e2 | yes | Active | 1 (Unlimited) | 2 | Axial | - | Polymeric | 31mOhm | Tin/Silver (Sn/Ag) | - | - | - | - | 30V | - | - | - | - | 100A | MF-S3 | - | - | - | cURus, TUV | - | - | - | 30V | - | - | - | 100A | 2.5W | - | - | - | - | 3.5A | 3.5A | OVERLOAD PROTECTION | - | 3s | 17mOhm | 40mOhm | - | 6.3A | - | - | 1.1mm | - | 0.043 1.10mm | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-RX012/250-0 Bourns Inc. | 15 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-RX/250 | 0.256Lx0.181W 6.50mmx4.60mm | - | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 8Ohm | Tin (Sn) | - | - | - | - | 60V | - | - | - | - | - | MF-RX | 250V | - | - | cURus, TUV | - | 5.1mm | 4.7mm | 60V | 0.201 5.10mm | 650 μm | - | 3A | - | - | 60V | 650 μm | - | 120mA | - | - | 60V 250V Int | - | 4Ohm | 16Ohm | - | - | - | - | 4.6mm | 0.433 11.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-SM200-2-99 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 2-SMD | YES | FLAT | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | Multifuse®, MF-SM | 0.344Lx0.264W 8.75mmx6.71mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.045 TO 0.125 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | TR | - | - | - | - | MF-SM | - | - | 1.9W | cURus, TUV | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | 15V | - | 2A | OVERLOAD PROTECTION | 15V | 12s | 45mOhm | 125mOhm | 4A | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-R400-2 Bourns Inc. | 2758 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.567Lx0.118W 14.40mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 30mOhm | Tin (Sn) | - | - | - | - | 30V | TR | - | - | - | 40A | MF-R400 | - | - | - | cURus, TUV | - | 5.1mm | - | 30V | 0.201 5.10mm | 810 μm | - | 40A | 2.5W | - | - | - | - | 4A | 4A | TEMPERATURE SENSING | - | 12.7s | 10mOhm | 50mOhm | - | 8A | - | - | - | 0.976 24.80mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-PSMF050X-2 Bourns Inc. | 7425 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | - | WRAPAROUND | - | Gold | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2006 | Multifuse®, MF-PSMF | 0.085Lx0.053W 2.15mmx1.35mm | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 900mOhm | - | - | - | - | - | 6V | TR, 7 INCH | 500mW | - | - | 40A | MF-PSMF | - | 2012 | - | cURus, TUV | 0805 | - | - | 6V | - | - | - | 40A | 500mW | DUAL ENDED | - | - | 6V | 500mA | 500mA | OVERLOAD PROTECTION | - | 100ms | 150mOhm | 900mOhm | - | 1A | 85°C | - | 850μm | - | 0.033 0.85mm | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R010-0-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 4.5Ohm | - | - | - | - | - | 60V | - | - | 5.1mm | - | 40A | MF-R010 | 60V | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | 0.201 5.10mm | 510 μm | - | 40A | 380mW | - | - | - | - | 100mA | 100mA | TEMPERATURE SENSING | - | 4s | 2.5Ohm | 7.5Ohm | - | 200mA | - | - | - | 0.500 12.70mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CMF-SDP10A-2 Bourns Inc. | 679 |
| Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD Cube | - | - | - | - | 10Ohm | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CMF-SDP | 0.344Lx0.283W 8.75mmx7.20mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | 2.4mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 220V | 1A | - | - | - | - | - | 150mA | - | - | 230V 250V Int | 3.8s | - | - | - | 360mA | - | - | - | - | 0.402 10.20mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-S120 Bourns Inc. | 31 |
| Datasheet | 12 Weeks | - | Surface Mount | User Defined | Strap | - | FLAT | - | Nickel | - | - | 15V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-S | 0.827Lx0.199W 21.00mmx5.05mm | - | e2 | yes | Active | 1 (Unlimited) | 2 | Axial | - | Polymeric | 160mOhm | Tin/Silver (Sn/Ag) | - | - | - | - | 15V | - | - | - | - | 100A | MF-S1 | - | - | - | cURus, TUV | - | - | - | 15V | - | - | - | 100A | 1.2W | - | - | - | - | 1.2A | 1.2A | OVERLOAD PROTECTION | - | 5s | 85mOhm | 220mOhm | - | 2.7A | - | - | 1mm | - | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() CMF-RL55A-10-0 Bourns Inc. | 15 |
| Datasheet | 20 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | 55Ohm | - | - | -40°C~125°C | Bulk | 2009 | CMF-RL | 0.295Lx0.220W 7.50mmx5.60mm | 10% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Ceramic | 55Ohm | - | - | - | - | 8533.40.80.70 | - | - | - | 5mm | - | - | - | - | - | - | UR | - | 5mm | - | - | 0.197 5.00mm | 600 μm | 220V | 3A | - | - | - | - | 650V | 50mA | - | OVERLOAD PROTECTION | 220V 600V Int | 100ms | - | - | - | 100mA | - | - | - | 0.512 13.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RX135 Bourns Inc. | 64250 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | - | - | - | - | -40°C~85°C | Bulk | 2003 | Multifuse®, MF-RX | 0.483Lx0.122W 12.26mmx3.10mm | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 190mOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 60V | - | - | - | - | 40A | MF-RX | - | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | 810 μm | - | 40A | 1.7W | - | - | - | - | 1.35A | 1.35A | OVERLOAD PROTECTION | - | 9.6s | 120mOhm | 300mOhm | - | 2.7A | - | 14.5mm | 19.6mm | 0.718 18.26mm | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() MF-R110-AP Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.350Dia x 0.118 T 8.90mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 180mOhm | Tin (Sn) | - | - | - | - | 30V | AMMO PACK | - | - | - | 40A | MF-R110 | - | - | - | cURus, TUV | - | 5.1mm | - | 30V | 0.201 5.10mm | 510 μm | - | 40A | 700mW | - | - | - | - | 1.1A | 1.1A | TEMPERATURE SENSING | - | 6.6s | 100mOhm | 270mOhm | - | 2.2A | - | - | - | 0.551 14.00mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RG800-2 Bourns Inc. | 32 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | Multifuse®, MF-RG | 0.500Lx0.118W 12.70mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | Tin (Sn) | - | - | - | - | 16V | - | - | - | - | - | MF-RG | - | - | - | cURus | - | - | - | - | 0.201 5.10mm | - | - | - | - | - | - | - | - | 8A | - | - | - | 5s | 5.6mOhm | 17.5mOhm | 13.6A | 13.6A | - | - | - | 0.823 20.90mm | - | - | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-R040-AP Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 860mOhm | Tin (Sn) | - | - | - | - | 60V | AMMO PACK | - | - | - | 40A | MF-R040 | - | - | - | cURus, TUV | - | 5.1mm | - | 60V | 0.201 5.10mm | 510 μm | - | 40A | 550mW | - | - | - | - | 400mA | 400mA | TEMPERATURE SENSING | - | 3.8s | 520mOhm | 1.29Ohm | - | 800mA | - | - | - | 0.539 13.70mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-S420 Bourns Inc. | 550 | - | Datasheet | 12 Weeks | Nickel | Surface Mount | User Defined | Strap | - | FLAT | - | - | - | - | 30V | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-S | 1.240Lx0.522W 31.50mmx13.25mm | - | e2 | yes | Active | 1 (Unlimited) | 2 | Axial | - | Polymeric | 24mOhm | Tin/Silver (Sn/Ag) | - | - | - | - | 30V | - | - | - | - | 100A | MF-S4 | - | - | - | cURus, TUV | - | - | - | 30V | - | - | - | 100A | 2.9W | - | - | - | - | 4.2A | 4.2A | OVERLOAD PROTECTION | - | 6s | 12mOhm | 40mOhm | - | 7.6A | - | - | 1.1mm | - | 0.043 1.10mm | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-RHT650-AP Bourns Inc. | 15 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2010 | Multifuse®, MF-RHT | 0.500Lx0.118W 12.70mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 26mOhm | Tin (Sn) | - | - | 0.011 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | - | AMMO PACK | - | - | - | - | MF-RHT | - | - | - | - | - | 5.1mm | - | - | 0.114 2.90mm | - | - | 100A | 4.3W | - | - | - | 16V | 6.5A | - | OVERLOAD PROTECTION | 16V | 5.5s | 11mOhm | 26mOhm | - | 12A | - | - | - | 0.874 22.20mm | - | No | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-NSHT035KX-2 Bourns Inc. | 18 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | Automotive grade | - | -40°C~125°C | Tape & Reel (TR) | - | Multifuse®, MF-NSHT | 0.126Lx0.063W 3.20mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Polymeric | - | - | - | - | - | - | 30V | - | - | - | - | - | MF-NSHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mA | 350mA | - | 30V | 100ms | 400mOhms | 2.6Ohms | 1.75A | 1.75A | - | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-R050-0-99 Bourns Inc. | 34850 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | Multifuse®, MF-R | 0.311Dia x 0.122 T 7.90mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 770mOhm | - | - | - | - | - | 60V | - | 750mW | 5.1mm | - | 40A | MF-R050 | 60V | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | 0.201 5.10mm | 510 μm | - | 40A | 750mW | - | - | - | - | 500mA | 500mA | TEMPERATURE SENSING | - | 4s | 410mOhm | 1.17Ohm | - | 1A | - | - | - | 0.539 13.70mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |