- Hold Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Factory Lead Time
Attribute column
Manufacturer
Bourns PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Body Material | Number of Terminals | Terminal Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Resistance @ 25C | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Lead Length | Operating Supply Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Max Voltage Rating (AC) | Max Current Rating | Power Dissipation | Terminal Placement | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Ambient Temperature Range High | Circuit RMS Voltage-Max | Diameter | Height | Height Seated (Max) | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF-RG700-2 Bourns Inc. | 680 |
| Datasheet | 7 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-RG | 0.441Dia x 0.118 T 11.20mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | Tin (Sn) | 0.008 OHMS AT 23 DEG CEL | 8533.40.80.70 | - | 16V | - | - | - | - | - | - | MF-RG | - | - | 3W | CSA, TUV, UR | - | - | - | - | 0.205 5.20mm | - | - | - | - | - | - | - | - | 7A | - | TEMPERATURE SENSING | - | 8s | 8mOhm | 21mOhm | 11.9A | 11.9A | - | - | - | - | 0.740 18.80mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-RHT1300-2 Bourns Inc. | 6 |
| Datasheet | 9 Weeks | - | PCB | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | -40°C~125°C | Tape & Reel (TR) | 2007 | Multifuse®, MF-RHT | 0.925Lx0.142W 23.50mmx3.60mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 10mOhm | Tin (Sn) | 0.0041 OHMS MINIMUM AT 23 DEG CEL | - | - | 16V | TR, 14.6 INCH | - | - | - | - | 13A | MF-RHT | - | - | - | - | - | 5.1mm | - | 16V | 0.215 5.45mm | - | - | - | 100A | 6.9W | - | 1 mm | - | 13A | - | OVERLOAD PROTECTION | - | 13s | 4.1mOhm | 10mOhm | - | 24A | - | - | - | - | 1.130 28.70mm | - | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() CMF-SDP07-2 Bourns Inc. | 32 |
| Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD Cube | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7Ohm | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CMF-SDP | 0.433Lx0.354W 11.00mmx9.00mm | 20% | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Ceramic | - | - | - | 8533.40.80.70 | - | - | TR, 13 INCH | - | 2.6mm | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | 3A | - | DUAL IN-LINE | - | 600V | 150mA | 80mA | OVERLOAD PROTECTION | 230V 250V Int | 450ms | - | - | 200mA | 350mA | - | - | - | - | - | 0.453 11.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R050-AP-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | Multifuse®, MF-R | 0.311Dia x 0.122 T 7.90mmx3.10mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 770mOhm | Tin (Sn) | - | - | - | - | AMMO PACK | - | - | - | - | 40A | MF-R050 | - | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | 510 μm | - | - | 40A | 750mW | - | - | 60V | 500mA | 500mA | TEMPERATURE SENSING | 60V | 4s | 410mOhm | 1.17Ohm | - | 1A | - | - | - | - | 0.539 13.70mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-PSMF010X-2 Bourns Inc. | 891 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric), Concave | - | WRAPAROUND | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | -40°C~85°C | Tape & Reel (TR) | 2001 | Multifuse®, MF-PSMF | 0.085Lx0.053W 2.15mmx1.35mm | - | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 7.5Ohm | - | - | 8533.40.80.70 | - | 15V | TR, 7 INCH | 500mW | - | - | - | 40A | MF-PSMF | - | 2012 | - | cURus, TUV | 0805 | - | - | 15V | - | - | - | - | 40A | 500mW | DUAL ENDED | - | - | 100mA | 100mA | OVERLOAD PROTECTION | - | 1.5s | 1Ohm | 7.5Ohm | - | 300mA | 85°C | - | - | 850μm | - | 0.033 0.85mm | No | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R017 Bourns Inc. | 2474 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.291Dia x 0.122 T 7.40mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 3.2Ohm | Matte Tin (Sn) | - | - | - | 60V | - | 480mW | - | - | - | 40A | - | 60V | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | 0.201 5.10mm | 510 μm | - | - | 40A | 480mW | - | 510 μm | - | 170mA | 170mA | TEMPERATURE SENSING | - | 3s | 2Ohm | 8Ohm | - | 340mA | - | - | 7.4mm | 12.7mm | 0.500 12.70mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-MSMF150/24X-2 Bourns Inc. | 69 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | -40°C~85°C | Tape & Reel (TR) | 2009 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymeric | - | - | MINIMUM RESISTANCE IS 0.03 OHMS | 8533.40.80.70 | - | 24V | TR, 7 INCH | - | - | - | - | - | MF-MSMF | - | 4532 | - | cURus, TUV | 1812 | - | - | 24V | - | - | - | - | 20A | 1W | DUAL ENDED | - | - | 1.5A | - | - | - | 1.5s | 30mOhm | 120mOhm | - | 3A | - | - | - | 1.6mm | - | 0.033 0.85mm | No | No SVHC | ROHS3 Compliant | - | - | AEC-Q200 | ||
![]() MF-RG300-AP Bourns Inc. | 32 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2008 | Multifuse®, MF-RG | 0.280Lx0.118W 7.10mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 65mOhm | Tin (Sn) | - | 8533.40.80.70 | - | - | AMMO PACK | - | - | - | - | - | MF-RG | - | - | - | - | - | 5.1mm | - | - | 0.114 2.90mm | 810 μm | - | - | 100A | 2.3W | - | - | 16V | 3A | - | OVERLOAD PROTECTION | 16V | 1s | 38mOhm | 97.5mOhm | - | 5.1A | - | - | - | - | 0.433 11.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() CMF-SDP35A-2 Bourns Inc. | 26 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 4-SMD Cube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CMF-SDP | 0.344Lx0.283W 8.75mmx7.20mm | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Ceramic | 35Ohm | - | - | - | - | 230V | - | - | - | - | not_compliant | 4.6A | - | 230V | - | - | - | - | - | - | 230V | - | - | - | 220V | 4.6A | - | - | - | - | 110mA | - | - | 230V 600V Int | 200ms | - | - | - | 230mA | - | - | - | 10.2mm | - | 0.402 10.20mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R065 Bourns Inc. | 500 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -40°C~85°C | Bulk | 2008 | Multifuse®, MF-R | 0.382Dia x 0.122 T 9.70mmx3.10mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 480mOhm | - | - | - | - | 60V | - | - | 5.1mm | - | - | 650mA | - | - | - | - | cURus, TUV | - | 5.1mm | 7.6mm | 60V | 0.201 5.10mm | 510 μm | - | - | 40A | 900mW | - | 510 μm | - | 650mA | - | TEMPERATURE SENSING | - | 5.3s | 270mOhm | 720mOhm | - | 1.3A | - | - | 9.7mm | 15.2mm | 0.598 15.20mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() MF-R015/600-2 Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Radial, Box | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-R/600 | 0.531Lx0.236W 13.50mmx6.00mm | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 12Ohm | Tin (Sn) | - | - | - | 250V | TR, 14.6 INCH | - | - | - | - | 3A | MF-R015 | - | - | - | cURus, TUV | - | 5mm | - | 60V | 0.197 5.00mm | 650 μm | - | - | 3A | 1W | - | - | - | 150mA | 150mA | TEMPERATURE SENSING | 250V 600V Int | 5s | 6Ohm | 22Ohm | - | 300mA | - | - | - | - | 0.496 12.60mm | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() MF-R600-0-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | Multifuse®, MF-R | 0.760Lx0.118W 19.30mmx3.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 20mOhm | Tin (Sn) | - | - | - | 30V | - | - | - | - | - | 40A | MF-R600 | 30V | - | - | cURus, TUV | - | 10.2mm | 7.6mm | 30V | 0.402 10.20mm | 810 μm | - | - | 40A | 3.5W | - | - | - | 6A | 6A | TEMPERATURE SENSING | - | 16s | 5mOhm | 40mOhm | - | 12A | - | - | - | - | 1.256 31.90mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MF-RG400-0 Bourns Inc. | 5000 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | -40°C~85°C | Tape & Reel (TR) | 2012 | Multifuse®, MF-RG | 0.350Dia x 0.118 T 8.90mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Polymeric | - | Tin (Sn) | - | - | - | 16V | - | - | - | - | - | - | MF-RG | - | - | - | - | - | - | - | 16V | 0.201 5.10mm | - | - | - | - | 2.4W | - | - | - | 4A | 3A | - | - | 1s | 38mOhm | 65mOhm | 5.1A | 6.8A | - | - | - | 12.8mm | 0.504 12.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-R160-2-99 Bourns Inc. | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Multifuse®, MF-R | 0.402Dia x 0.118 T 10.20mmx3.00mm | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | - | Polymeric | 105mOhm | Tin (Sn) | - | - | - | - | TR | - | - | - | - | 40A | MF-R160 | - | - | - | cURus, TUV | - | 5.1mm | - | - | 0.201 5.10mm | 510 μm | - | - | 40A | 900mW | - | - | 30V | 1.6A | 1.6A | TEMPERATURE SENSING | 30V | 8s | 55mOhm | 150mOhm | - | 3.2A | - | - | - | - | 0.661 16.80mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-NSML350-2 Bourns Inc. | 2400 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-NSML | 0.128Lx0.063W 3.25mmx1.60mm | - | e4 | - | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 6V | - | - | - | - | - | - | MF-NSML | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5A | - | - | - | 5s | 2mOhm | 18mOhm | 7A | 7A | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MF-SM100/33 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | 2 | - | BOURNS INC | Bourns Inc | MF-SM100/33 | 85 °C | -40 °C | SMT, | 3 mm | 7.98 mm | RECTANGULAR PACKAGE | SMT | 5.44 mm | Active | - | 5.03 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 0.12 OHMS MINIMUM AT 23 DEG CEL | 8533.40.80.70 | Non-linear Resistors | - | TR | - | - | PTC RESETTABLE FUSE | compliant | - | - | - | - | 1.7 W | - | - | - | - | - | - | - | 125 °C | - | - | - | DUAL ENDED | - | 33 V | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | 33 V | - | - | - | - | - | - | - | - | - | - | ||
![]() CMF-SDP25A-2 Bourns Inc. | 188 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 4-SMD Cube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25Ohm | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CMF-SDP | 0.344Lx0.283W 8.75mmx7.20mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Ceramic | - | - | - | - | - | 230V | - | - | - | - | not_compliant | - | - | 230V | - | - | - | - | - | - | 230V | - | - | - | 220V | 2.8A | - | - | - | - | 130mA | - | - | 230V 250V Int | 300ms | - | - | - | 260mA | - | - | - | 10.2mm | - | 0.402 10.20mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() MF-NSML175-2 Bourns Inc. | 48 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Multifuse®, MF-NSML | 0.128Lx0.063W 3.25mmx1.60mm | - | e4 | - | Active | 2A (4 Weeks) | - | - | EAR99 | Polymeric | - | Gold (Au) - with Nickel (Ni) barrier | - | 8533.40.80.70 | - | 6V | - | - | - | - | - | - | MF-NSML | - | - | - | cURus, TUV | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75A | - | - | - | 500ms | 5mOhm | 30mOhm | 3.5A | 3.5A | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() BDX34 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | INCHANGE SEMICONDUCTOR CO LTD | Inchange Semiconductor Company Ltd | BDX34 | - | - | , | - | - | - | - | - | Contact Manufacturer | - | 5.54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF-RG300-2 Bourns Inc. | 761 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-RG | 0.280Lx0.118W 7.10mmx3.00mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Polymeric | 65mOhm | Tin (Sn) | - | - | - | 16V | TR | - | - | - | - | 100A | MF-RG | - | - | - | - | - | 5.1mm | - | - | 0.114 2.90mm | 810 μm | - | - | 100A | 2.3W | - | - | - | 3A | 3A | OVERLOAD PROTECTION | 16V | 1s | 38mOhm | 97.5mOhm | - | 5.1A | - | - | - | - | 0.433 11.00mm | - | No | - | ROHS3 Compliant | - | - | - |