- Part Status
- Series
- Mounting Type
- Applications
- Number of Circuits
- Package / Case
- Packaging
- Length
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
Bourns Surge Suppression ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Max Output Current | Operating Supply Voltage | Polarity | Temperature Grade | Configuration | Number of Circuits | Element Configuration | Diode Type | Output Current | Quiescent Current | Response Time | Clamping Voltage | Peak Pulse Current | Max Surge Current | Direction | Telecom IC Type | Trigger Device Type | ESD Protection | Max Junction Temperature (Tj) | Voltage - Clamping | Voltage - Working | Height | Length | Width | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCS-DL004-250-WH Bourns Inc. | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 4-VDFN Exposed Pad | 6 | 6-DFN (4x2.5) | - | - | 40V | - | - | 40V | Cut Tape (CT) | 2011 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -40°C | General Purpose | - | - | 40V | - | - | - | - | 4.1mm | 375mA | - | TCS-DL004 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | 850μm | 2.6mm | 2.5mm | No SVHC | ROHS3 Compliant | ||
![]() P500-G120-WH Bourns Inc. | 684 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 2 | - | 500V | Tape & Reel (TR) | 2008 | TBU® | e3 | - | Obsolete | 3 (168 Hours) | 6 | SMD/SMT | - | 55Ohm | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | 8541.30.00.80 | - | BOTTOM | - | 260 | - | 4.1mm | 120mA | 40 | P500-G | 6 | - | Not Qualified | UL | 200mA | - | - | - | SINGLE WITH DIODE BRIDGE RECTIFIER CIRCUIT | 2 | - | - | 200mA | 700μA | 1 μs | 500V | - | 100mA | - | - | SILICON SURGE PROTECTOR | - | - | - | 300V | 850μm | 6mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA065-300-WH Bourns Inc. | 4785 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 650V | Tape & Reel (TR) | 2012 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 7.6Ohm | - | 125°C | -55°C | General Purpose | - | - | 650V | BOTTOM | NO LEAD | 260 | 1 | - | 300mA | 40 | TBU-CA065 | 3 | R-XBCC-N3 | Not Qualified | - | - | 650V | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 600mA | - | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | 125°C | - | 300V | 1mm | 6.477mm | 3.9878mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA065-100-WH Bourns Inc. | 2256 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 650V | Tape & Reel (TR) | 2012 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 11.5Ohm | - | 125°C | -40°C | General Purpose | - | - | 650V | BOTTOM | NO LEAD | 260 | 1 | - | 100mA | 40 | TBU-CA065 | 3 | R-XBCC-N3 | Not Qualified | - | - | 650V | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 200mA | - | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | - | 300V | 850μm | 6.5mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() C650-180-WH Bourns Inc. | 600 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | 14V | Tape & Reel (TR) | 2008 | TBU® | e3 | yes | Active | 3 (168 Hours) | 3 | SMD/SMT | - | 8Ohm | - | 85°C | -40°C | General Purpose | - | - | - | BOTTOM | BUTT | 260 | 1 | - | 180mA | 40 | C650 | 3 | R-XBCC-B3 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 360mA | - | 1 μs | 650V | - | 180mA | - | SURGE PROTECTION CIRCUIT | - | - | - | - | 300V | 850μm | 8.25mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() C650-100-WH Bourns Inc. | 23000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD, No Lead | 3 | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 2012 | TBU® | e3 | - | Active | 3 (168 Hours) | 3 | SMD/SMT | - | 12Ohm | - | 85°C | -40°C | General Purpose | - | - | 300V | BOTTOM | BUTT | 260 | 1 | - | 100mA | 40 | C650 | 3 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 200mA | - | 1 μs | 650V | - | 100mA | - | SURGE PROTECTION CIRCUIT | - | - | - | - | - | 850μm | 8.25mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA085-200-WH Bourns Inc. | 39 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 425V | Tape & Reel (TR) | 2012 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 12.3Ohm | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | - | 850V | BOTTOM | NO LEAD | 260 | 1 | - | 200mA | 40 | TBU-CA085 | 3 | R-XBCC-N3 | Not Qualified | - | - | - | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 400mA | 300mA | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | 850V | - | 838.2μm | 6.477mm | 3.9878mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA065-050-WH Bourns Inc. | 4455 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 650V | Tape & Reel (TR) | 2012 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 17.7Ohm | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | - | 650V | BOTTOM | NO LEAD | 260 | 1 | - | 50mA | 40 | TBU-CA065 | 3 | R-XBCC-N3 | Not Qualified | - | - | - | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 100mA | - | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | - | 300V | 850μm | 6.5mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA085-300-WH Bourns Inc. | 4284 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 850V | Tape & Reel (TR) | 2008 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 11.3Ohm | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | - | 850V | BOTTOM | NO LEAD | 260 | 1 | - | 300mA | 40 | TBU-CA085 | 3 | R-XBCC-N3 | Not Qualified | - | - | 850V | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 600mA | 450mA | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | - | 425V | 838.2μm | 6.477mm | 3.9878mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA025-050-WH Bourns Inc. | 12 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 250V | Tape & Reel (TR) | 2012 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 13.3Ohm | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | - | 250V | BOTTOM | NO LEAD | 260 | 1 | - | 50mA | 40 | TBU-CA025 | 3 | R-XBCC-N3 | Not Qualified | - | - | - | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 100mA | - | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | - | 100V | 838.2μm | 6.477mm | 3.9878mm | No SVHC | ROHS3 Compliant | ||
![]() P40-G240-WH Bourns Inc. | 1410 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | SILICON | - | 2 | - | 40V | Tape & Reel (TR) | 2008 | TBU® | e3 | - | Active | 3 (168 Hours) | 6 | SMD/SMT | EAR99 | 3.6Ohm | Matte Tin (Sn) | 85°C | -40°C | General Purpose | - | 8541.10.00.50 | 28V | BOTTOM | - | 260 | - | 4.1mm | 240mA | 40 | P40-G | 6 | - | Not Qualified | UL | 480mA | - | UNIDIRECTIONAL | - | - | 2 | - | TRANS VOLTAGE SUPPRESSOR DIODE | 480mA | 700μA | 200 ns | - | - | 240mA | - | - | - | - | - | - | - | 850μm | 4mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() P850-G200-WH Bourns Inc. | 9345 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 10 | - | - | - | - | 2 | - | 850V | Tape & Reel (TR) | 2008 | TBU® | e3 | - | Active | 3 (168 Hours) | 10 | SMD/SMT | - | 55Ohm | Matte Tin (Sn) | 85°C | -40°C | SLIC | UL RECOGNIZED | 8541.30.00.80 | - | BOTTOM | - | 260 | - | - | 200mA | 40 | P850-G | 10 | - | Not Qualified | - | - | - | - | - | SINGLE WITH DIODE BRIDGE RECTIFIER CIRCUIT | 2 | - | - | 400mA | - | 1 μs | 850V | - | 200mA | - | - | SILICON SURGE PROTECTOR | - | - | - | 425V | 850μm | 8.25mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() C850-180-WH Bourns Inc. | 239 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | 14V | Tape & Reel (TR) | 2008 | TBU® | e3 | - | Discontinued | 3 (168 Hours) | 3 | SMD/SMT | - | 11Ohm | - | 85°C | -40°C | General Purpose | - | - | - | BOTTOM | BUTT | 260 | 1 | - | 180mA | 40 | C850 | 3 | R-XBCC-B3 | Not Qualified | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 360mA | - | 1 μs | 850V | - | 180mA | - | SURGE PROTECTION CIRCUIT | - | - | - | - | 425V | 850μm | 8.25mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA065-500-WH Bourns Inc. | 1485 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 650V | Tape & Reel (TR) | - | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 7Ohm | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | - | 650V | BOTTOM | NO LEAD | 260 | 1 | - | 500mA | 40 | TBU-CA065 | 3 | R-XBCC-N3 | Not Qualified | - | - | 650V | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 1A | - | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | - | 300V | 838.2μm | 6.477mm | 3.9878mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA040-500-WH Bourns Inc. | 894 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 400V | Tape & Reel (TR) | 2012 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 3.6Ohm | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | - | 400V | BOTTOM | NO LEAD | 260 | 1 | - | 500mA | 40 | TBU-CA040 | 3 | - | Not Qualified | - | - | 400V | - | MILITARY | - | 1 | Single | - | - | 500μA | 1 μs | - | 1A | 750mA | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | - | 200V | 850μm | 6.5mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA050-200-WH Bourns Inc. | 5960 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 500V | Tape & Reel (TR) | 2003 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 6.6Ohm | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | - | 500V | BOTTOM | NO LEAD | 260 | 1 | - | 200mA | 40 | TBU-CA050 | 3 | R-XBCC-N3 | Not Qualified | - | - | - | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 400mA | 300mA | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | - | 250V | 850μm | 6.5mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA085-050-WH Bourns Inc. | 12097 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 425V | Tape & Reel (TR) | 2003 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 21.4Ohm | - | 125°C | -55°C | General Purpose | - | - | 850V | BOTTOM | NO LEAD | 260 | 1 | - | 50mA | 40 | TBU-CA085 | 3 | R-XBCC-N3 | Not Qualified | - | - | - | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 100mA | - | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | 850V | - | 850μm | 6.5mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-CA025-500-WH Bourns Inc. | 8 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 12 | - | 2.154564g | - | - | - | 20V | 250V | Tape & Reel (TR) | 2012 | TBU® | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | - | 2.6Ohm | Matte Tin (Sn) | 125°C | -40°C | General Purpose | - | - | 250V | BOTTOM | NO LEAD | 260 | 1 | - | 500mA | 40 | TBU-CA025 | 3 | R-XBCC-N3 | Not Qualified | - | - | 250V | - | MILITARY | - | 1 | Single | - | - | - | 1 μs | - | 1A | 750mA | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | - | 100V | 850μm | 6.5mm | 4mm | No SVHC | ROHS3 Compliant | ||
![]() TBU-PL050-200-WH Bourns Inc. | 240000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SMD 6.50mm x 4.00mm | 8 | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 2010 | TBU® | e3 | - | Active | 1 (Unlimited) | 8 | Solder | - | - | Matte Tin (Sn) | 125°C | -55°C | SLIC | - | - | 300V | BOTTOM | BUTT | 260 | 1 | - | 200mA | 40 | TBU-PL050 | 8 | - | Not Qualified | - | - | -20V | - | MILITARY | - | 2 | Dual | - | 700μA | - | 1 μs | - | - | 100A | Bidirectional | SURGE PROTECTION CIRCUIT | - | Yes | - | 500V | - | 838.2μm | 6.477mm | 3.9878mm | No SVHC | ROHS3 Compliant | ||
![]() P850-G120-WH Bourns Inc. | 2387 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 10 | - | - | - | - | 2 | - | 850V | Tape & Reel (TR) | 2011 | TBU® | e3 | - | Active | 3 (168 Hours) | 10 | SMD/SMT | - | 55Ohm | Matte Tin (Sn) | 85°C | -40°C | SLIC | UL RECOGNIZED | 8541.30.00.80 | - | BOTTOM | - | 260 | - | - | 120mA | 40 | P850-G | 10 | - | Not Qualified | - | - | - | - | - | SINGLE WITH DIODE BRIDGE RECTIFIER CIRCUIT | 2 | - | - | 200mA | - | 1 μs | 850V | - | 200mA | - | - | SILICON SURGE PROTECTOR | - | - | - | 425V | 850μm | 8.25mm | 4mm | No SVHC | ROHS3 Compliant |