- Approval Agency
- Current Rating (Amps)
- Holding Temperature
- Package / Case
- Rated Functioning Temperature
- Series
- Maximum Temperature Limit
- Mfr
- Package
- Product Status
- Reset Temperature
- Type
Attribute column
Manufacturer
Bourns Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Weight | Cable Types | Contact Rating | For Use With/Related Products | Lead Free Status / RoHS Status | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mfr | Minimum Holding Voltage | Package | Product Status | RoHS | Voltage Rating DC | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Current Rating (Amps) | Shielding | Number of Positions Loaded | Current Rating | Approval Agency | Lead Pitch | Lead Diameter | Rated Temperature | Dissipation Factor | Usage | 1st Connector | 2nd Connector | Label Size | Label Type | Reset Temperature | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | Diameter | Height | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDE0WBB Bourns | In Stock | - | - | Nonstandard | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 140 C | - | - | - | - | - | - | 40°C (104°F) | 140°C (284°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SD75ABB Bourns | 28 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | Tape & Reel (TR) | Active | - | 28 | - | SD | - | - | - | Breaker | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 75°C (167°F) | - | - | - | - | - | - | - | ||
![]() AD75WBB Bourns | 40 |
| - | Nonstandard | - | - | - | 14 VDC | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | PEI-Genesis | - | Bulk | Active | - | 14 | - | * | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 75 C | - | - | - | - | - | - | 40°C (104°F) | 75°C (167°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() ADB5WBB Bourns | In Stock | - | - | Nonstandard | - | 2.000002 g | - | 14 VDC | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | Compliant | 14 | - | AD | 20 % | - | - | Breaker | 1 Ω | - | 170 °C | -55 °C | - | 3.1 W | 8 A | - | - | 9 A | - | 7.5 mm | 800 µm | + 115 C | 17 % | - | - | - | - | - | 40°C (104°F) | 115°C (239°F) | - | - | 15 mm | 1.4 mm | 6.95 mm | 7 mm | - | ||
![]() SDA5ABB Bourns | 14 |
| - | Nonstandard | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 105 C | - | - | - | - | - | - | 40°C (104°F) | 105°C (221°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SD82ABB Bourns | In Stock | - | - | Nonstandard | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | Non-Compliant | 28 | - | SD | 0.1 % | - | - | Breaker | 20.3 kΩ | - | - | - | - | 125 mW | 8 A | - | - | - | - | - | - | + 82 C | - | - | - | - | - | - | 40°C (104°F) | 180°F (82°C) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | Contains Lead | ||
![]() ADA0ABB Bourns | In Stock | - | - | Nonstandard | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 100 C | - | - | - | - | - | - | 40°C (104°F) | 100°C (212°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() AD70ABB Bourns | 24 |
| - | Nonstandard | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 70 C | - | - | - | - | - | - | 20°C (68°F) | 70°C (158°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SDC0ABB Bourns | In Stock | - | - | Nonstandard | -- | - | - | 14 VDC / 8 A, 10000 cycles | Attention Notice | -- | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | - | 28 | Roll | -- | - | Active | -- | Label | 4 mOhms | - | - | - | Black Legend, Yellow Background | - | 8 A | - | - | - | - | - | - | + 120 C | - | - | - | - | 5.00 L x 3.00 W (127.0mm x 76.2mm) | Shipping | 40°C (104°F) | 120°C (248°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() AD55WBB Bourns | 20 |
| - | Nonstandard | - | - | Round | 14 VDC | - | -- | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | 14 | - | M | - | Active | -- | Breaker | 4 mOhms | 3 | - | - | -- | - | 8 A | Unshielded | All | - | - | - | - | + 55 C | - | Y-Adapter | M12 Male (2) | Wire Leads (2) | - | - | 20°C (68°F) | 55°C (131°F) | - | - | - | 1.4 mm | 6.56 (2.00m) | 3.75 mm | - | ||
![]() ADD5ABB Bourns | In Stock | - | - | Nonstandard | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 135 C | - | - | - | - | - | - | 40°C (104°F) | 135°C (275°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() AD70WBB Bourns | 27 |
| - | Nonstandard | - | - | - | 14 VDC | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | 14 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 70 C | - | - | - | - | - | - | 20°C (68°F) | 70°C (158°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() ADF0WBB Bourns | 13 |
| - | Nonstandard | - | - | - | 14 VDC | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | 14 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 150 C | - | - | - | - | - | - | 40°C (104°F) | 150°C (302°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SD60WBB Bourns | 12 |
| - | Nonstandard | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 60 C | - | - | - | - | - | - | 20°C (68°F) | 60°C (140°F ) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SD60ABB Bourns | 50 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | Tape & Reel (TR) | Active | - | 28 | - | SD | - | - | - | Breaker | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 20°C (68°F) | 60°C (140°F ) | - | - | - | - | - | - | - | ||
![]() AD60WBB Bourns | 2641 |
| - | Nonstandard | - | - | - | 14 VDC | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | 14 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 60 C | - | - | - | - | - | - | 20°C (68°F) | 60°C (140°F ) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SDF0ABB Bourns | 3558 |
| - | 4-SMD, Gull Wing | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 150 C | - | - | - | - | - | - | 40°C (104°F) | 150°C (302°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() AC72A1D Bourns | In Stock | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | Bulk | Active | - | 28 | - | AC | - | - | - | Breaker | - | - | - | - | - | - | 35 A | - | - | - | cUL, TUV, UL | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | - | - | - | - | - | - | - | ||
![]() AD77WBB Bourns | 13 |
| - | Nonstandard | - | - | - | 14 VDC | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | - | 14 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 77 C | - | - | - | - | - | - | 40°C (104°F) | 171°F (77°C) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SDE0ABB Bourns | 40 |
| - | Nonstandard | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | - | + 140 C | - | - | - | - | - | - | 40°C (104°F) | 140°C (284°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - |