- Approval Agency
- Current Rating (Amps)
- Holding Temperature
- Package / Case
- Rated Functioning Temperature
- Series
- Maximum Temperature Limit
- Mfr
- Package
- Product Status
- Reset Temperature
- Type
Attribute column
Manufacturer
Bourns Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Contact Rating | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mfr | Minimum Holding Voltage | Package | Product Status | Voltage Rating DC | Series | Type | Resistance | Current Rating (Amps) | Approval Agency | Rated Temperature | Reset Temperature | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD77WBB Bourns | In Stock | - | - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 77 C | 40°C (104°F) | 171°F (77°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD65ABB Bourns | 47 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | SD | Breaker | 4 mOhms | 8 A | - | + 65 C | 20°C (68°F) | 65°C (149°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD90ABB Bourns | 33 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | AD | Breaker | 4 mOhms | 8 A | - | + 90 C | 40°C (104°F) | 90°C (194°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() ADA0WBB Bourns | 46 |
| - | Nonstandard | 14 VDC | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | 14 | AD | Breaker | 4 mOhms | 8 A | - | + 100 C | 40°C (104°F) | 100°C (212°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AC85A1D Bourns | In Stock | - | - | Nonstandard SMD | - | - | - | - | Bourns Inc. | - | Bulk | Active | 28 | AC | Breaker | - | 35 A | cUL, TUV, UL | - | 40°C (104°F) | - | - | - | - | - | - | ||
![]() ADB0WBB Bourns | 28 |
| - | Nonstandard | 14 VDC | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | 14 | AD | Breaker | 4 mOhms | 8 A | - | + 110 C | 40°C (104°F) | 110°C (230°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDC0WBB Bourns | 28 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 120 C | 40°C (104°F) | 120°C (248°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AC82A1D Bourns | In Stock | - | - | Nonstandard | - | - | - | - | Bourns Inc. | - | Bulk | Active | 28 | AC | Breaker | - | 35 A | cUL, TUV, UL | - | 40°C (104°F) | - | - | - | - | - | - | ||
![]() AD85WBB Bourns | 33 |
| - | Nonstandard | 14 VDC | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | Bag | Active | 14 | AD | Breaker | 4 mOhms | 8 A | - | + 85 C | 40°C (104°F) | 185°F (85°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD60ABB Bourns | 22 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | AD | Breaker | 4 mOhms | 8 A | - | + 60 C | 20°C (68°F) | 60°C (140°F ) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD55ABB Bourns | 3336 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | SD | Breaker | 4 mOhms | 8 A | - | + 55 C | 20°C (68°F) | 55°C (131°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD77ABB Bourns | 5 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | AD | Breaker | 4 mOhms | 8 A | - | + 77 C | 40°C (104°F) | 171°F (77°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD82WBB Bourns | 5569 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 82 C | 40°C (104°F) | 180°F (82°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD95ABB Bourns | 15 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | 28 | AD | Breaker | 4 mOhms | 8 A | - | + 95 C | 40°C (104°F) | 95°C (203°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDA5WBB Bourns | 35 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 105 C | 40°C (104°F) | 105°C (221°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDD5ABB Bourns | 27 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | SD | Breaker | 4 mOhms | 8 A | - | + 135 C | 40°C (104°F) | 135°C (275°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD70WBB Bourns | 90034 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 70 C | 20°C (68°F) | 70°C (158°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD77ABB Bourns | 3554 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | SD | Breaker | 4 mOhms | 8 A | - | + 77 C | 40°C (104°F) | 171°F (77°C) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDB5WBB Bourns | 29 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | 14 | SD | Breaker | 4 mOhms | 8 A | - | + 115 C | 40°C (104°F) | 115°C (239°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDE5ABB Bourns | 30 |
| - | Nonstandard | 14 VDC / 8 A, 10000 cycles | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | 28 | SD | Breaker | 4 mOhms | 8 A | - | + 145 C | 40°C (104°F) | 145°C (293°F) | - | - | 1.4 mm | 6.95 mm | 3.75 mm |