- Approval Agency
- Current Rating (Amps)
- Holding Temperature
- Package / Case
- Rated Functioning Temperature
- Series
- Maximum Temperature Limit
- Mfr
- Package
- Product Status
- Reset Temperature
- Type
Attribute column
Manufacturer
Bourns Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Manufacturer | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mfr | Minimum Holding Voltage | Overall Impedance | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Color | Applications | Capacitance | Subcategory | Current Rating (Amps) | Ingress Protection | Style | Approval Agency | Failure Rate | Lead Spacing | Rated Temperature | Lead Style | Product Type | Evaluation Kit | 1st Connector | 2nd Connector | Reset Temperature | Features | Rated Functioning Temperature | Holding Temperature | Product Category | Maximum Temperature Limit | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC5WBB Bourns | 34 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC | - | - | Danaher Controls | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | - | Bag | Active | - | - | - | 14 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 125 C | - | - | - | - | - | 40°C (104°F) | - | 125°C (257°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDB0WBB Bourns | 16 |
| - | - | Nonstandard | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Male | - | Male | 095-850 | - | Belden 4505R | 14 VDC / 8 A, 10000 cycles | - | 12 GHz | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Amphenol RF | - | 75 Ohms | Bag | Active | - | - | - | 14 | - | - | - | - | - | Breaker | 4 mOhms | Black | - | - | - | 8 A | - | BNC to HD-BNC | - | - | - | + 110 C | - | - | - | BNC Plug | HD-BNC Plug | 40°C (104°F) | Shielded | 110°C (230°F) | - | - | - | 1.4 mm | - | 600.0 (15.2m) 50.0 | 3.75 mm | - | - | ||
![]() AD72WBB Bourns | 21 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | - | Bag | Active | - | - | - | 14 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 72 C | - | - | - | - | - | 40°C (104°F) | - | 162°F (72°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SD95WBB Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | 14 | - | SD | - | - | - | Breaker | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | 95°C (203°F) | - | - | - | - | - | - | - | - | - | ||
![]() SD90WBB Bourns | 11 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | KYOCERA AVX | - | - | Bulk | Active | - | - | 50V | 14 | -55°C ~ 125°C | - | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±5% | C0G, NP0 | Breaker | 4 mOhms | - | General Purpose | 11 pF | - | 8 A | - | - | - | - | - | + 90 C | - | - | - | - | - | 40°C (104°F) | - | 90°C (194°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | 0.035 (0.90mm) | - | ||
![]() ADE5WBB Bourns | 6 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | Bourns Inc. | - | - | Bag | Active | - | - | - | 14 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 145 C | - | - | - | - | - | 40°C (104°F) | - | 145°C (293°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() AD82ABB Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | Bag | Active | Non-Compliant | - | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 82 C | - | - | Yes | - | - | 40°C (104°F) | - | 180°F (82°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDD5WBB Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | Microchip / Microsemi | - | 14 VDC / 8 A, 10000 cycles | 1 | - | Microchip | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | - | Tape & Reel (TR) | Active | N | 0.044798 oz | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | TVS Diodes / ESD Suppression Diodes | 8 A | - | - | - | - | - | + 135 C | - | TVS Diodes | - | - | - | 40°C (104°F) | - | 135°C (275°F) | - | ESD Suppressors / TVS Diodes | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() AD77ABB Bourns | 5 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | Bag | Active | - | - | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 77 C | - | - | - | - | - | 40°C (104°F) | - | 171°F (77°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() AD85ABB Bourns | 21 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Bag | Active | - | - | - | 28 | - | AD | - | - | - | Breaker | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | 185°F (85°C) | - | - | - | - | - | - | - | - | - | ||
![]() AD95ABB Bourns | 15 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | Bag | Active | - | - | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 95 C | - | - | - | - | - | 40°C (104°F) | - | 95°C (203°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SD82WBB Bourns | 5569 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 82 C | - | - | - | - | - | 40°C (104°F) | - | 180°F (82°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDD5ABB Bourns | 27 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | Tape & Reel (TR) | Active | - | - | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 135 C | - | - | - | - | - | 40°C (104°F) | - | 135°C (275°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDA5WBB Bourns | 35 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 105 C | - | - | - | - | - | 40°C (104°F) | - | 105°C (221°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SD72ABB Bourns | 3478 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | Tape & Reel (TR) | Active | - | - | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 72 C | - | - | - | - | - | 40°C (104°F) | - | 162°F (72°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDB5WBB Bourns | 29 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 115 C | - | - | - | - | - | 40°C (104°F) | - | 115°C (239°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SD77ABB Bourns | 3554 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | Tape & Reel (TR) | Active | - | - | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 77 C | - | - | - | - | - | 40°C (104°F) | - | 171°F (77°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDD0WBB Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 130 C | - | - | - | - | - | 40°C (104°F) | - | 130°C (266°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SD70WBB Bourns | 90034 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | 8 A | - | - | - | - | - | + 70 C | - | - | - | - | - | 20°C (68°F) | - | 70°C (158°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() ADF0ABB Bourns | 36 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Bag | Active | - | - | - | 28 | - | AD | - | - | - | Breaker | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | 150°C (302°F) | - | - | - | - | - | - | - | - | - |