- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Depth | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Bidirectional Channels | Reverse Recovery Time | Peak Reverse Current | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Max Breakdown Voltage | ESD Protection | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDSOT23-SM712 Bourns Inc. | 18862 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | 13.3V | 2 | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | - | - | - | - | RS-485 | - | 8541.10.00.80 | 75pF | 600W | - | GULL WING | 1.4mm | CDSOT23 | 3 | - | - | 12V | Bidirectional, Unidirectional | - | 2 | 20μA | Dual | 400W | No | 13.3V 7.5V | - | 17A 8/20μs | 20μA | 26V 14V | 26V | 12V Max 7V Max | 17A | 30A | 400W | Bidirectional | 1mA | - | - | - | 7V | 75pF @ 1MHz | 13.3V | 13.3V | Yes | - | - | - | 1.17mm | 3.04mm | 1.397mm | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T05LC Bourns Inc. | 2910 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 6V | 2 | 5V | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | HDMI, USB OTG | LOW CAPACITANCE | - | 1pF | - | DUAL | GULL WING | 1.45mm | CDSOD323 | 2 | - | 5V | 5V | - | - | 1 | 5μA | Single | - | No | - | - | 15A 8/20μs | - | 18.3V Typ | 9.8V | - | 15A | 15A | 250W | Bidirectional | 1mA | - | - | - | 5V | 1pF @ 1MHz | 6V | 6V | - | - | - | - | 1.14mm | 1.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOT23-SRV05-4 Bourns Inc. | 4365 | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | SILICON | CDSOT23-SRV05-4 | 6V | 1 | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Ethernet | LOW CAPACITANCE | - | 3.5pF | 500W | DUAL | GULL WING | 550μm | CDSOT23 | 6 | - | - | 5V | Unidirectional | - | 4 | 5μA | Single | 500W | Yes | - | - | 30A 8/20μs | 5μA | - | 15V | 5V Max | 30A | - | 500W | Bidirectional | 1mA | - | - | - | 5V | - | 6V | 6V | - | 150°C | - | - | 1.45mm | 3.05mm | 1.75mm | No | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T05C Bourns Inc. | 12000 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 6V | 2 | 5V | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | 3pF | 350W | DUAL | GULL WING | 1.45mm | CDSOD323 | 2 | - | - | 5V | - | - | 1 | 5μA | Single | - | No | - | - | 17A 8/20μs | 5μA | 18.3V Typ | 18.3V | - | 17A | 17A | 350W | Bidirectional | 1mA | - | - | - | 5V | 3pF @ 1MHz | 6V | 6V | Yes | 150°C | - | - | 1.14mm | 1.9mm | 1.45mm | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T12SC Bourns Inc. | 5940 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 13.3V | 1 | 12V | -55°C~150°C TJ | Cut Tape (CT) | 2006 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 50pF | - | DUAL | GULL WING | 1.45mm | CDSOD323 | 2 | - | - | 12V | - | - | 1 | 1μA | Single | - | No | - | - | 14A 8/20μs | 1μA | 29.5V Typ | 29.5V | - | 14A | - | 400W | Bidirectional | 1mA | - | - | - | - | 50pF @ 1MHz | - | - | Yes | - | - | - | 1.14mm | 1.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T12C Bourns Inc. | 2970 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 13.3V | 1 | 12V | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | 1pF | 350W | DUAL | GULL WING | 1.45mm | CDSOD323 | 2 | - | - | 12V | - | - | - | 1μA | Single | - | No | - | - | 11A 8/20μs | 1μA | 28.3V Typ | 19V | - | 11A | 11A | 350W | Bidirectional | 1mA | - | - | - | - | 3pF @ 1MHz | 13.3V | 13.3V | Yes | - | - | - | 1mm | 1.9mm | 1.45mm | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T08C Bourns Inc. | 5940 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 8.5V | 1 | 8V | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | 1pF | 350W | DUAL | GULL WING | 1.45mm | CDSOD323 | 2 | - | - | 8V | - | - | - | 2μA | Single | - | No | - | - | 17A 8/20μs | 2μA | 18.5V Typ | 13.4V | - | 17A | 17A | 350W | Bidirectional | 1mA | - | - | - | 8V | 3pF @ 1MHz | 8.5V | - | Yes | - | - | - | 1mm | 1.9mm | 1.45mm | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T03SC Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 4V | 1 | 3.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 200pF | 400W | DUAL | GULL WING | 1.45mm | CDSOD323 | 2 | - | 3.3V | 3.3V | - | - | 1 | 125μA | Single | - | No | - | - | 43A 8/20μs | - | 10.9V Typ | 10.9V | - | 43A | 43A | 400W | Bidirectional | - | - | - | - | - | 200pF @ 1MHz | - | - | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOT23-T24CAN-Q Bourns Inc. | 2970 | - | Datasheet | 7 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | - | 2 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive, CAN | LOW CAPACITANCE | 8541.10.00.50 | - | - | DUAL | GULL WING | - | CDSOT23 | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | - | - | - | - | No | 26.2V | - | 8A 8/20μs | - | 40V | - | 24V | - | - | - | - | - | 2 | - | - | - | 22pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
CDNBS08-T12C Bourns Inc. | 2470 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | - | 13.3V | 4 | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 185pF | - | DUAL | GULL WING | 4mm | CDNBS08 | 8 | - | 12V | 12V | - | - | 4 | 1μA | - | - | No | - | - | 21A 8/20μs | - | 25.9V Typ | 25.9V | - | 21A | 27A | 500W | Bidirectional | - | - | - | - | - | 105pF @ 1MHz | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | ||
![]() CDSOD323-T24C Bourns Inc. | 2940 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 26.7V | 2 | 24V | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | - | 1pF | 350W | DUAL | GULL WING | 1.45mm | CDSOD323 | 2 | - | 24V | 24V | - | - | - | 1μA | Single | - | No | - | - | 6A 8/20μs | 3μA | 56V Typ | 43V | - | 6A | 6A | 350W | Bidirectional | 1mA | 1 | - | - | - | 3pF @ 1MHz | - | - | Yes | - | - | - | 1mm | 1.9mm | 1.45mm | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T05SC Bourns Inc. | 97273 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 6V | 1 | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 350pF | 400W | DUAL | GULL WING | 1.45mm | CDSOD323 | 2 | - | 5V | 5V | - | - | 1 | 10μA | Single | - | No | - | - | 28A 8/20μs | - | 14.5V Typ | 14.5V | - | 28A | 28A | 500W | Bidirectional | 1mA | - | - | - | 5V | 175pF @ 1MHz | 6V | 6V | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T12LC Bourns Inc. | 5760 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 13.3V | 2 | 12V | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | HDMI, USB OTG | LOW CAPACITANCE | - | 1pF | 250W | DUAL | GULL WING | 1.45mm | CDSOD323 | 2 | - | - | 12V | - | - | 1 | 1μA | Single | - | No | - | - | 11A 8/20μs | - | 28.6V Typ | 28.6V | - | 11A | - | 250W | Bidirectional | - | 1 | - | - | - | 1pF @ 1MHz | - | 13.3V | - | - | - | - | - | 1.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() SMAJ36CA Bourns Inc. | 10000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 40V | 1 | 36V | -55°C~150°C TJ | Digi-Reel® | 2012 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | 400W | DUAL | C BEND | - | SMAJ36 | 2 | - | 3.5V | - | - | - | 1 | 5μA | Single | - | No | - | - | - | 5μA | 58.1V | 58.1V | - | 6.9A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | 40V | 44.2V | Yes | 150°C | - | - | 2.62mm | 4.57mm | 2.92mm | - | No SVHC | ROHS3 Compliant | ||
![]() CDSOD323-T03C Bourns Inc. | 2970 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SOD-323 | - | - | 4V | - | 3.3V | -55°C~150°C TJ | Cut Tape (CT) | 2008 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 3pF | 350W | - | - | 1.45mm | CDSOD323 | - | - | - | 3.3V | Bidirectional | - | 1 | 5μA | Single | - | No | 4V | 350W | 20A 8/20μs | - | 19V Typ | 19V | 3.3V | 20A | 20A | 350W | Bidirectional | - | 1 | - | - | - | 3pF @ 1MHz | - | - | - | 150°C | 1 | - | 1.14mm | 1.9mm | 1.45mm | No | No SVHC | ROHS3 Compliant | ||
![]() CDDFN10-3304N Bourns Inc. | 9000 |
| Datasheet | 16 Weeks | Gold | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | - | 10 | - | SILICON | - | 3.9V | 1 | 3.3V | -55°C~125°C TA | Cut Tape (CT) | 2008 | - | e4 | - | Last Time Buy | 3 (168 Hours) | 10 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Ethernet | LOW CAPACITANCE | - | 4pF | - | DUAL | - | 2.7mm | CDDFN10 | 10 | - | 3.3V | 3.3V | - | SINGLE | 4 | 5μA | - | - | Yes | - | - | 25A 8/20μs | - | 20V | 18V | 3.3V Max | 25A | 25A | 450W | Unidirectional | - | - | - | - | - | 4pF @ 1MHz | 3.9V | 3.9V | - | - | - | - | 500μm | 2.7mm | - | No | No SVHC | ROHS3 Compliant | ||
![]() SMAJ12CA Bourns Inc. | 4035 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 14.7V | 1 | 12V | -55°C~150°C TJ | Digi-Reel® | 2010 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | 400W | DUAL | C BEND | - | SMAJ12 | 2 | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | - | No | 13.3V | - | - | 5μA | - | 19.9V | - | 20.1A | 40A | 400W | - | 1mA | - | - | - | - | - | 13.3V | 14.7V | Yes | 150°C | - | - | 2.62mm | 4.57mm | 2.92mm | - | No SVHC | ROHS3 Compliant | ||
CDNBS08-SRDA3.3-4 Bourns Inc. | 1394 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | - | 4V | 1 | 3.3V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | Ethernet | LOW CAPACITANCE | - | 15pF | 500W | DUAL | GULL WING | 4mm | CDNBS08 | 8 | - | - | 3.3V | Unidirectional | - | 4 | 125μA | Single | 500W | Yes | - | - | 43A 8/20μs | 125μA | - | 10.9V | - | 43A | - | 500W | - | 1mA | - | - | - | - | 15pF @ 1MHz | 4V | - | - | - | - | - | 1.75mm | 5mm | 889μm | No | No SVHC | ROHS3 Compliant | ||
![]() SMAJ24CA Bourns Inc. | 3095 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 26.7V | 1 | 24V | -55°C~150°C TJ | Digi-Reel® | 2012 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | 400W | DUAL | C BEND | - | SMAJ24 | 2 | - | 3.5V | - | - | - | 1 | 5μA | Single | - | No | - | - | - | 5μA | 38.9V | 38.9V | - | 10.3A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | - | 26.7V | 29.5V | - | 150°C | - | - | 2.62mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() CD143A-SR70 Bourns Inc. | 9136 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | - | 85V | 4 | 70V | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | - | - | - | - | - | GULL WING | 1.39mm | CD143A | 4 | - | - | 70V | Unidirectional | - | 2 | 1μA | Dual | - | No | - | - | 24A 8/20μs | 1μA | - | 7V | - | 24A | 24A | - | - | 50μA | - | 4 ns | 100nA | - | 10pF @ 1MHz | 85V | 85V | Yes | - | - | 85V | 1.14mm | 3.04mm | 1.39mm | - | No SVHC | ROHS3 Compliant |