- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Direction Type | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4150F3LP-S Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF4L26A-Q Bourns | In Stock | - | - | Surface Mount | SOD-123F | - | SOD-123FL | - | - | - | - | - | - | Uni-Directional | - | - | - | - | - | - | - | Bourns Inc. | - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 400 W | - | Obsolete | - | - | - | - | - | SOD-123FL | - | Automotive grade | - | - | -55 to 150 °C | - | Automotive, AEC-Q101, SMF4L-Q | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Single | - | - | No | 28.9V | 400W | 9.5A | 42.1V | - | 26V | 1 mA | 1 | - | - | - | - | - | Automotive | - | Yes | - | - | - | - | ||
![]() PTVS20-015C-H Bourns | 10000 | - | - | Surface Mount | 2-SMD, No Lead | - | 2-SMD | - | - | PTVS20 | - | 16 V | 38.7 pF | - | - | - | - | 20 kA | - | - | + 125 C | Bourns Inc. | - 55 C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | PTVS | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 15 V | Bidirectional | - | 1 Channel | - | No | 16V | - | 20kA (8/20µs) | 26V (Typ) | 26 V | 15V | - | - | TVS Diodes | 1 | - | - | 38700pF @ 10kHz | - | - | - | - | - | - | - | ||
![]() SMA6J78CA Bourns | 26 | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | SMA6J78 | Bourns | 86.7 V | - | - | - | 5000 | - | - | Bourns | - | + 150 C | Bourns Inc. | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 600 W | Active | - | - | - | Details | - | - | 0.002222 oz | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | SMA6J | - | - | Zener | - | Telecom | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | SMD/SMT | - | 78 V | Bidirectional | - | 1 Channel | - | No | 86.7V | 600W | 4.8A | 126V | - | 78V | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() PTVS1-240C-M Bourns | 390 | - | Datasheet | - | - | - | - | - | - | - | - | 266 V | 950 pF | - | 400 | - | - | 1 kA | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | Reel | PTVS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 240 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 340 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5.0SMDJ28A-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 31.1 V | - | - | - | 1500 | BOURNS INC | 110 A | - | 5.0SMDJ28A-H | + 150 C | - | - 55 C | 1 | - | - | - | - | - | - | - | - | - | Active | 6.5 W | - | 5 kW | - | - | - | 5.67 | Details | Yes | - | 0.007408 oz | - | - | - | - | - | 5.0SMDJ | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | SMD/SMT | - | 28 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 45.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | ||
![]() 5.0SMDJ18A-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 20 V | - | - | - | 1500 | BOURNS INC | 172 A | - | 5.0SMDJ18A-H | + 150 C | - | - 55 C | 1 | - | - | - | - | - | - | - | - | - | Active | 6.5 W | - | 5 kW | - | - | - | 5.69 | Details | Yes | - | 0.007408 oz | - | - | - | - | - | 5.0SMDJ | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | SMD/SMT | - | 18 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | 29.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | ||
![]() 5.0SMDJ22CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 24.4 V | - | - | - | 1500 | BOURNS INC | 141 A | - | 5.0SMDJ22CA-H | + 150 C | - | - 55 C | 1 | - | - | - | - | - | - | - | - | - | Active | 6.5 W | - | 5 kW | - | - | - | 5.68 | Details | Yes | - | 0.007408 oz | - | - | - | - | - | 5.0SMDJ | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | SMD/SMT | - | 22 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 35.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLJ28CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 31.1 V | - | - | - | 1500 | - | 66 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 3 kW | - | - | - | - | Details | - | - | 0.007408 oz | - | - | - | - | Reel | SMLJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 28 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() SMLJ6.5CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 7.22 V | - | - | - | 1500 | - | 267.9 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 3 kW | - | - | - | - | - | - | - | 0.007408 oz | - | - | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 6.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() SMLJ130CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 144 V | - | - | - | 1500 | - | 14.4 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 3 kW | - | - | - | - | - | - | - | 0.007408 oz | - | - | - | - | Reel | SMLJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 130 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | ||
![]() SMLJ43CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 47.8 V | - | - | - | 1500 | - | 43.2 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 3 kW | - | - | - | - | - | - | - | 0.007408 oz | - | - | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 43 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() SMLJ15CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 16.7 V | - | - | - | 1500 | - | 123 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 3 kW | - | - | - | - | - | - | - | 0.007408 oz | - | - | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 15 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() SMLJ17CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 18.9 V | - | - | - | 1500 | - | 106.6 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 3 kW | - | - | - | - | - | - | - | 0.007408 oz | - | - | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 17 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() 1.5SMC43A-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | YES | - | SILICON | 2 | - | - | 40.9 V | - | - | - | 1500 | BOURNS INC | 25.6 A | - | 1.5SMC43A-H | + 150 C | - | - 55 C | 1 | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 1.5 kW | - | - | NOT SPECIFIED | 5.63 | Details | Yes | - | 0.007443 oz | - | - | - | - | MouseReel | 1.5SMC | e3 | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | IEC-61000-4-2, 4-4, 4-5 | SMD/SMT | R-PDSO-C2 | 36.8 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 59.3 V | - | - | - | - | - | 36.8 V | DO-214AB | - | - | 1500 W | - | 40.9 V | 45.2 V | 3.5 V | - | ||
![]() SMF4L20A-Q Bourns, Inc. | In Stock | - | - | Surface Mount | SOD-123-2 | - | SOD-123FL | - | - | - | - | 22.2 V | - | Uni-Directional | - | 2500 | - | 12.3 A | - | - | + 150 C | Bourns Inc. | - 55 C | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 400 W | 400 W | Obsolete | AEC-Q101 | - | - | Details | - | SOD-123FL | 0.003569 oz | Automotive grade | - | - | -55 to 150 °C | Cut Tape | SMF4L-Q | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | 20 V | Unidirectional | Single | 1 Channel | - | No | 22.2V | 400W | 12.3A | 32.4V | - | 20V | 1 mA | 1 | - | - | - | - | - | Automotive | - | Yes | - | - | - | - | ||
![]() 5.0SMDJ48CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 53.3 V | - | - | - | 1500 | BOURNS INC | 64.7 A | - | 5.0SMDJ48CA-H | + 150 C | - | - 55 C | 1 | - | - | - | - | - | - | - | - | - | Active | 6.5 W | - | 5 kW | - | - | - | 5.68 | Details | Yes | - | 0.007408 oz | - | - | - | - | - | 5.0SMDJ | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | SMD/SMT | - | 48 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 77.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5.0SMDJ43CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | - | 47.8 V | - | - | - | 1500 | BOURNS INC | 72.1 A | - | 5.0SMDJ43CA-H | + 150 C | - | - 55 C | 1 | - | - | - | - | - | - | - | - | - | Active | 6.5 W | - | 5 kW | - | - | - | 5.67 | Details | Yes | - | 0.007408 oz | - | - | - | - | - | 5.0SMDJ | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | SMD/SMT | - | 43 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 69.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5SMC550A-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | YES | - | SILICON | 2 | - | - | 522.5 V | - | - | - | 1500 | BOURNS INC | - | - | 1.5SMC550A-H | + 150 C | - | - 55 C | 1 | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 1.5 kW | - | - | NOT SPECIFIED | 5.72 | - | Yes | - | 0.007443 oz | - | - | - | - | MouseReel | 1.5SMC | e3 | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | - | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | IEC-61000-4-2, 4-4, 4-5 | SMD/SMT | R-PDSO-C2 | 495 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | 495 V | DO-214AB | - | - | 1500 W | - | 522.5 V | 577.5 V | 5 V | - | ||
![]() P6SMB200CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | - | - | 190 V | - | - | - | 2000 | - | 2.2 A | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | 0.003280 oz | - | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 171 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |