- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA8.2CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 7.79 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | - | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 7.02 V | Bidirectional | 1 Channel | - | - | ||
![]() SMCJ78A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 86.7 V | - | 1500 | 11.9 A | + 150 C | - 55 C | 5 W | 1.5 kW | - | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 78 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMAJ33CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 36.7 V | - | 4000 | 7.5 A | + 150 C | - 55 C | 1 W | 400 W | - | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 33 V | Bidirectional | 1 Channel | 53.3 V | 3.5 V | ||
![]() P4SMA16CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 15.2 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | - | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 13.6 V | Bidirectional | 1 Channel | - | - | ||
![]() SMCJ26CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 28.9 V | - | 1500 | 35.7 A | + 150 C | - 55 C | 5 W | 1.5 kW | - | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 26 V | Bidirectional | 1 Channel | - | 3.5 V | ||
![]() 1.5SMC68A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 64.6 V | - | 1500 | - | + 150 C | - 55 C | - | 1.5 kW | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | SMD/SMT | 58.1 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMAJ8.5A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 9.44 V | - | 4000 | 27.8 A | + 150 C | - 55 C | 1 W | 400 W | - | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 8.5 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMLJ54CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 60 V | - | 1500 | 34.4 A | + 150 C | - 55 C | 5 W | 3 kW | - | 0.007408 oz | - | - | Reel | SMLJ | SMD/SMT | 54 V | Bidirectional | 1 Channel | - | 3.5 V | ||
![]() SMLJ10CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 11.1 V | - | 1500 | 176.4 A | + 150 C | - 55 C | 5 W | 3 kW | - | 0.007408 oz | - | - | MouseReel | SMLJ | SMD/SMT | 10 V | Bidirectional | 1 Channel | - | 3.5 V | ||
![]() SMCJ130A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 144 V | - | 1500 | 7.2 A | + 150 C | - 55 C | 5 W | 1.5 kW | - | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 130 V | Unidirectional | 1 Channel | - | 5 V | ||
![]() SMAJ18A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 20 V | - | 4000 | 13.7 A | + 150 C | - 55 C | 1 W | 400 W | - | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 18 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMCJ12A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 13.3 V | - | 1500 | 75.4 A | + 150 C | - 55 C | 5 W | 1.5 kW | - | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 12 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() P6SMB62CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 58.9 V | - | 2000 | 7.2 A | + 150 C | - 55 C | - | 600 W | - | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 53 V | Bidirectional | 1 Channel | - | - | ||
![]() SMLJ120CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 133 V | - | 1500 | 15.6 A | + 150 C | - 55 C | 5 W | 3 kW | - | 0.007408 oz | - | - | Reel | SMLJ | SMD/SMT | 120 V | Bidirectional | 1 Channel | - | 5 V | ||
![]() SMLJ170CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 189 V | - | 1500 | 11 A | + 150 C | - 55 C | 5 W | 3 kW | - | 0.007408 oz | - | - | Reel | SMLJ | SMD/SMT | 170 V | Bidirectional | 1 Channel | - | 5 V | ||
![]() P6SMB160CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 152 V | - | 2000 | 2.8 A | + 150 C | - 55 C | - | 600 W | - | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 136 V | Bidirectional | 1 Channel | - | - | ||
![]() P6SMB30CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 28.5 V | - | 2000 | 14.7 A | + 150 C | - 55 C | - | 600 W | Details | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 25.6 V | Bidirectional | 1 Channel | 41.4 V | 3.5 V | ||
![]() P4SMA530CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 503.5 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | - | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 477 V | Bidirectional | 1 Channel | - | - | ||
![]() SMAJ33A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 36.7 V | - | 4000 | 7.5 A | + 150 C | - 55 C | 1 W | 400 W | - | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 33 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMCJ170CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 189 V | - | 1500 | 5.5 A | + 150 C | - 55 C | 5 W | 1.5 kW | - | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 170 V | Bidirectional | 1 Channel | - | 5 V |