- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | Termination Style | JESD-30 Code | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Clamping Voltage | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC82A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | YES | SILICON | 2 | 77.9 V | - | 1500 | BOURNS INC | - | 1.5SMC82A-H | + 150 C | - 55 C | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.5 kW | NOT SPECIFIED | 5.65 | - | Yes | 0.007443 oz | - | - | MouseReel | 1.5SMC | e3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | IEC-61000-4-2, 4-4, 4-5 | SMD/SMT | R-PDSO-C2 | 70.1 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | 70.1 V | DO-214AB | 1500 W | 77.9 V | 86.1 V | 3.5 V | ||
![]() SMLJ8.0CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 8.89 V | - | 1500 | - | 220.6 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 3 kW | - | - | - | - | 0.007408 oz | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() P4SMA36CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 34.2 V | - | 4000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 30.8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMCJ6.5A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 7.22 V | - | 1500 | - | 134 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 1.5 kW | - | - | - | - | 0.007408 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 6.5 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMLJ33CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 36.7 V | - | 1500 | - | 56.2 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 3 kW | - | - | Details | - | 0.007408 oz | - | - | Reel | SMLJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 33 V | Bidirectional | - | 1 Channel | - | 53.3 V | - | - | - | - | - | 3.5 V | ||
![]() P4SMA100CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 95 V | - | 4000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 85.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() P4SMA10CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 9.5 V | - | 4000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 8.55 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMCJ160A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 178 V | - | 1500 | - | 5.8 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 1.5 kW | - | - | - | - | 0.007408 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 160 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 5 V | ||
![]() P4SMA11CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 10.5 V | - | 4000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 9.4 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() 1.5SMC110CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 105 V | - | 1500 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 94 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMAJ170A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 189 V | - | 4000 | - | 1.5 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 170 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 5 V | ||
![]() 1.5SMC12A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 11.4 V | - | 1500 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 10.2 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() P6SMB33A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 31.4 V | - | 2000 | - | 13.3 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 28.2 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMLJ14A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 15.6 V | - | 1500 | - | 129.4 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 3 kW | - | - | - | - | 0.007408 oz | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 14 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() P4SMA250CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 237 V | - | 4000 | - | 1.2 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | Details | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 214 V | Bidirectional | - | 1 Channel | - | 344 V | - | - | - | - | - | 5 V | ||
![]() SMCJ36CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 40 V | - | 1500 | - | 25.9 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 1.5 kW | - | - | - | - | 0.007408 oz | - | - | Reel | SMCJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 36 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMLJ8.0A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 8.89 V | - | 1500 | - | 220.6 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 3 kW | - | - | - | - | 0.007408 oz | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 8 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMAJ160A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 178 V | - | 4000 | - | 1.5 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 160 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 5 V | ||
![]() P6SMB56A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 53.2 V | - | 2000 | - | 7.9 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 47.8 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() 1.5SMC27A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 25.7 V | - | 1500 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 23.1 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V |