- Applications
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Package / Case
- Breakdown Voltage / V
Attribute column
Manufacturer
Bourns TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Breakdown Voltage-Max | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF4L26A Bourns, Inc. | In Stock | - | - | Surface Mount | SOD-123-2 | - | SOD-123FL | - | - | - | 28.9 V | - | Uni-Directional | 2500 | - | 9.5 A | - | + 150 C | Bourns Inc. | - 55 C | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 400 W | 400 W | Obsolete | - | - | - | Details | - | SOD-123FL | 0.000564 oz | - | - | - | -55 to 150 °C | Cut Tape | SMF4L | - | - | Zener | - | Telecom | - | - | - | - | - | - | 2 | - | SMD/SMT | - | 26 V | Unidirectional | Single | 1 Channel | - | No | 28.9V | 400W | 9.5A | 42.1V | - | 26V | 1 mA | 1 | - | - | - | - | - | Yes | - | - | - | ||
![]() SMF4L15A-Q Bourns, Inc. | In Stock | - | - | Surface Mount | SOD-123-2 | - | SOD-123FL | - | - | - | 16.7 V | - | Uni-Directional | 2500 | - | 16.4 A | - | + 150 C | Bourns Inc. | - 55 C | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 400 W | 400 W | Obsolete | AEC-Q101 | - | - | Details | - | SOD-123FL | - | Automotive grade | - | - | -55 to 150 °C | Cut Tape | SMF4L-Q | - | - | Zener | - | Automotive | - | - | - | - | - | - | 2 | - | SMD/SMT | - | 15 V | Unidirectional | Single | 1 Channel | - | No | 16.7V | 400W | 16.4A | 24.4V | - | 15V | 1 mA | 1 | - | - | - | Automotive | - | Yes | - | - | - | ||
![]() SMF4L12A-Q Bourns, Inc. | 30 | - | - | Surface Mount | SOD-123-2 | - | SOD-123FL | - | - | - | 13.3 V | - | Uni-Directional | 2500 | - | 20.1 A | - | + 150 C | Bourns Inc. | - 55 C | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 400 W | 400 W | Obsolete | AEC-Q101 | - | - | Details | - | SOD-123FL | - | Automotive grade | - | - | -55 to 150 °C | Cut Tape | SMF4L-Q | - | - | Zener | - | Automotive | - | - | - | - | - | - | 2 | - | SMD/SMT | - | 12 V | Unidirectional | Single | 1 Channel | - | No | 13.3V | 400W | 20.1A | 19.9V | - | 12V | 1 mA | 1 | - | - | - | Automotive | - | Yes | - | - | - | ||
![]() SMF4L20A Bourns, Inc. | In Stock | - | - | Surface Mount | SOD-123-2 | - | SOD-123FL | - | - | SMF4L | 22.2 V | - | - | 2500 | - | - | - | + 150 C | Bourns Inc. | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 400 W | Active | - | - | - | Details | - | - | 0.000564 oz | - | - | - | -55°C ~ 150°C (TJ) | Reel | SMF4L | - | - | Zener | - | Telecom | - | - | - | - | - | - | - | - | SMD/SMT | - | 20 V | Unidirectional | - | 1 Channel | - | No | 22.2V | 400W | 12.3A | 32.4V | - | 20V | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB350A-H Bourns, Inc. | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | - | 332 V | - | - | 2000 | - | 1.3 A | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | 0.003280 oz | - | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 300 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | ||
![]() SMAJ130A-H Bourns, Inc. | In Stock | - | - | - | DO-214AC-2 | - | - | - | - | - | 144 V | - | - | 4000 | - | 1.9 A | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | 400 W | - | - | - | - | - | - | - | 0.002258 oz | - | - | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 130 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | ||
![]() 1.5SMC440CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | YES | - | SILICON | 2 | - | 418 V | - | - | 1500 | BOURNS INC | - | 1.5SMC440CA-H | + 150 C | - | - 55 C | 1 | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | 1.5 kW | - | - | NOT SPECIFIED | 5.69 | - | Yes | - | 0.007443 oz | - | - | - | - | MouseReel | 1.5SMC | e3 | EAR99 | - | Matte Tin (Sn) | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | IEC-61000-4-2, 4-4, 4-5 | SMD/SMT | R-PDSO-C2 | 376 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 376 V | DO-214AB | - | - | 1500 W | - | 418 V | 462 V | - | ||
![]() SMLJ43A-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | 47.8 V | - | - | 1500 | - | 43.2 A | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 3 kW | - | - | - | - | - | - | - | 0.007408 oz | - | - | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 43 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() 1.5SMC16CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | 15.2 V | - | - | 1500 | - | 29.3 A | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | Details | - | - | 0.007443 oz | - | - | - | - | MouseReel | 1.5SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 13.6 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 22.5 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA11A-H Bourns, Inc. | In Stock | - | - | - | DO-214AC-2 | - | - | - | - | - | 10.5 V | - | - | 4000 | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | 0.002258 oz | - | - | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 9.4 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() P6SMB510CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | - | 485 V | - | - | 2000 | - | 900 mA | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | Details | - | - | 0.003280 oz | - | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 434 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | 698 V | - | - | - | - | - | - | - | - | - | - | - | 5 V | ||
![]() P4SMA33CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AC-2 | - | - | - | - | - | 31.4 V | - | - | 4000 | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | 0.002258 oz | - | - | - | - | Reel | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 28.2 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMLJ45A-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | 50 V | - | - | 1500 | - | 41.2 A | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 3 kW | - | - | - | - | - | - | - | 0.007408 oz | - | - | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 45 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMCJ33A-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | 36.7 V | - | - | 1500 | - | 28.1 A | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 1.5 kW | - | - | - | - | - | - | - | 0.007408 oz | - | - | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 33 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() P6SMB530CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | - | 503.5 V | - | - | 2000 | - | 800 mA | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | 0.003280 oz | - | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 477 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6SMB27CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | - | 25.7 V | - | - | 2000 | - | 16.3 A | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | 0.003280 oz | - | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 23.1 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ51A-H Bourns, Inc. | In Stock | - | - | - | DO-214AB-2 | - | - | - | - | - | 56.7 V | - | - | 1500 | - | 18.2 A | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | 1.5 kW | - | - | - | - | - | - | - | 0.007408 oz | - | - | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 51 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() P4SMA33A-H Bourns, Inc. | In Stock | - | - | - | DO-214AC-2 | - | - | - | - | - | 31.4 V | - | - | 4000 | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | 0.002258 oz | - | - | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 28.2 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() P6SMB250CA-H Bourns, Inc. | In Stock | - | - | - | DO-214AA-2 | - | - | - | - | - | 237 V | - | - | 2000 | - | 1.8 A | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | 0.003280 oz | - | - | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 214 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4SMA18A-H Bourns, Inc. | In Stock | - | - | - | DO-214AC-2 | - | - | - | - | - | 17.1 V | - | - | 4000 | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | 0.002258 oz | - | - | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 15.3 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V |